Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS2145IPWPR TPS2145IPWPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272182-TPS2145IPWPR Packaging: Tape and Reel Mounting Style: SMD Applications: USB, Peripherals Supply Current: 75μA Categories: Integrated Circuits Supplier Device Package: 14-HTSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: TPS2145 Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.9V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272182-TPS2145IPWPR Packaging: Tape and Reel Mounting Style: SMD Applications: USB, Peripherals Supply Current: 75μA Categories: Integrated Circuits Supplier Device Package: 14-HTSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: TPS2145 Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.9V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS2145IPWPR - 1272182-TPS2145IPWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS2145IPWPR
1272182-TPS2145IPWPR
PMIC - PMIC - Power Management - Specialized - TPS2145IPWPR 1272182-TPS2145IPWPR
Manufacturer: Texas Instruments Win Source Part Number: 1272182-TPS2145IPWPR Packaging: Tape and Reel Mounting Style: SMD Applications: USB, Peripherals Supply Current: 75μA Categories: Integrated Circuits Supplier Device Package: 14-HTSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: TPS2145 Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.9V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1272182-TPS2145IPWPR
Packaging: Tape and Reel
Mounting Style: SMD
Applications: USB, Peripherals
Supply Current: 75μA
Categories: Integrated Circuits
Supplier Device Package: 14-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: TPS2145
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.9V ~ 5.5V

Buy Now
Power Management - Specialized - TPS2145IPWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS2145IPWPR
Power Management - Specialized TPS2145IPWPR
USB, Peripherals PMIC 14-HTSSOP

USB, Peripherals PMIC 14-HTSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1272182-TPS2145IPWPR TPS2145IPWPR
Product Name PMIC - PMIC - Power Management - Specialized - TPS2145IPWPR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515228 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details