Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS2145IPWP TPS2145IPWP

Description
Manufacturer: Texas Instruments Win Source Part Number: 055447-TPS2145IPWP Packaging: Tube/Rail Applications: USB, Peripherals Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-HTSSOP Supply Voltage - Operating: 2.9 V to 5.5 V Operating Supply Current: 75μA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055447-TPS2145IPWP Packaging: Tube/Rail Applications: USB, Peripherals Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-HTSSOP Supply Voltage - Operating: 2.9 V to 5.5 V Operating Supply Current: 75μA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS2145IPWP - 055447-TPS2145IPWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS2145IPWP
055447-TPS2145IPWP
PMIC - PMIC - Power Management - Specialized - TPS2145IPWP 055447-TPS2145IPWP
Manufacturer: Texas Instruments Win Source Part Number: 055447-TPS2145IPWP Packaging: Tube/Rail Applications: USB, Peripherals Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-HTSSOP Supply Voltage - Operating: 2.9 V to 5.5 V Operating Supply Current: 75μA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055447-TPS2145IPWP
Packaging: Tube/Rail
Applications: USB, Peripherals
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-HTSSOP
Supply Voltage - Operating: 2.9 V to 5.5 V
Operating Supply Current: 75μA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS2145IPWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS2145IPWP
Power Management - Specialized TPS2145IPWP
USB, Peripherals PMIC 14-HTSSOP

USB, Peripherals PMIC 14-HTSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 055447-TPS2145IPWP TPS2145IPWP
Product Name PMIC - PMIC - Power Management - Specialized - TPS2145IPWP Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1900098P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - PMIC - Power Management - Specialized - BQ24640RVAR - 1154197-BQ24640RVAR - Win Source Electronics
Specs
Output Options Inverting
IQ 1000 µA
Supply Voltage 5 to 28 volts
View Details
2 suppliers
Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details