Texas Instruments Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes TPS2120YFPR

Description
Win Source Part Number: 1153129-TPS2120YFPR Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Type: Source Selector Switch Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) FET Type: N-Channel Current - Output (Max): 3A Voltage - Supply: 2.8V ~ 22V Package / Case: 20-XFBGA, DSBGA Supplier Device Package: 20-DSBGA Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS2120YFPRDKR,2 96-TPS2120YFPRTR,296 -TPS2120YFPRCT Base Product Number: TPS2120
Request a Quote Datasheet
Description
Win Source Part Number: 1153129-TPS2120YFPR Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Type: Source Selector Switch Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) FET Type: N-Channel Current - Output (Max): 3A Voltage - Supply: 2.8V ~ 22V Package / Case: 20-XFBGA, DSBGA Supplier Device Package: 20-DSBGA Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS2120YFPRDKR,2 96-TPS2120YFPRTR,296 -TPS2120YFPRCT Base Product Number: TPS2120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes - 1153129-TPS2120YFPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
1153129-TPS2120YFPR
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes 1153129-TPS2120YFPR
Win Source Part Number: 1153129-TPS2120YFPR Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Type: Source Selector Switch Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) FET Type: N-Channel Current - Output (Max): 3A Voltage - Supply: 2.8V ~ 22V Package / Case: 20-XFBGA, DSBGA Supplier Device Package: 20-DSBGA Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS2120YFPRDKR,2 96-TPS2120YFPRTR,296 -TPS2120YFPRCT Base Product Number: TPS2120

Win Source Part Number: 1153129-TPS2120YFPR
Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Type: Source Selector Switch
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: N-Channel
Current - Output (Max): 3A
Voltage - Supply: 2.8V ~ 22V
Package / Case: 20-XFBGA, DSBGA
Supplier Device Package: 20-DSBGA
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS2120YFPRDKR,296-TPS2120YFPRTR,296-TPS2120YFPRCT
Base Product Number: TPS2120

Buy Now Datasheet
OR Controllers, Ideal Diodes - TPS2120YFPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
OR Controllers, Ideal Diodes
TPS2120YFPR
OR Controllers, Ideal Diodes TPS2120YFPR
OR Controller Source Selector Switch N-Channel 2:1 20-DSBGA

OR Controller Source Selector Switch N-Channel 2:1 20-DSBGA

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1153129-TPS2120YFPR TPS2120YFPR
Product Name Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes OR Controllers, Ideal Diodes
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385342P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - ATL431LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details