Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS2141IPWPR TPS2141IPWPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272181-TPS2141IPWPR Packaging: Tape and Reel Mounting Style: SMD Applications: USB, Peripherals Supply Current: 85μA Categories: Integrated Circuits Supplier Device Package: 14-HTSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: TPS2141 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.1V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272181-TPS2141IPWPR Packaging: Tape and Reel Mounting Style: SMD Applications: USB, Peripherals Supply Current: 85μA Categories: Integrated Circuits Supplier Device Package: 14-HTSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: TPS2141 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.1V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS2141IPWPR - 1272181-TPS2141IPWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS2141IPWPR
1272181-TPS2141IPWPR
PMIC - PMIC - Power Management - Specialized - TPS2141IPWPR 1272181-TPS2141IPWPR
Manufacturer: Texas Instruments Win Source Part Number: 1272181-TPS2141IPWPR Packaging: Tape and Reel Mounting Style: SMD Applications: USB, Peripherals Supply Current: 85μA Categories: Integrated Circuits Supplier Device Package: 14-HTSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: TPS2141 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.1V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1272181-TPS2141IPWPR
Packaging: Tape and Reel
Mounting Style: SMD
Applications: USB, Peripherals
Supply Current: 85μA
Categories: Integrated Circuits
Supplier Device Package: 14-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: TPS2141
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.1V ~ 5.5V

Buy Now
Power Management - Specialized - TPS2141IPWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS2141IPWPR
Power Management - Specialized TPS2141IPWPR
USB, Peripherals PMIC 14-HTSSOP

USB, Peripherals PMIC 14-HTSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1272181-TPS2141IPWPR TPS2141IPWPR
Product Name PMIC - PMIC - Power Management - Specialized - TPS2141IPWPR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

 - 9320DM - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP16
View Details
Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1222335 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low
Type SOT-23; Sot-23
View Details
TPS3803-01-Q1 Automotive Catalog Single Voltage Detectors - 2T03-01QDCKRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type SC70
View Details
8 suppliers