Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS2514ADBVR TPS2514ADBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111504-TPS2514ADBVR Packaging: Reel - TR Applications: USB Dedicated Charging Port (DCP), Power Switch Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 155μA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111504-TPS2514ADBVR Packaging: Reel - TR Applications: USB Dedicated Charging Port (DCP), Power Switch Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 155μA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS2514ADBVR - 1111504-TPS2514ADBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS2514ADBVR
1111504-TPS2514ADBVR
PMIC - PMIC - Power Management - Specialized - TPS2514ADBVR 1111504-TPS2514ADBVR
Manufacturer: Texas Instruments Win Source Part Number: 1111504-TPS2514ADBVR Packaging: Reel - TR Applications: USB Dedicated Charging Port (DCP), Power Switch Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 155μA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1111504-TPS2514ADBVR
Packaging: Reel - TR
Applications: USB Dedicated Charging Port (DCP), Power Switch
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 155μA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Management - Specialized - TPS2514ADBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS2514ADBVR
Power Management - Specialized TPS2514ADBVR
USB Dedicated Charging Port (DCP), Power Switch PMIC SOT-23-6

USB Dedicated Charging Port (DCP), Power Switch PMIC SOT-23-6

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1111504-TPS2514ADBVR TPS2514ADBVR
Product Name PMIC - PMIC - Power Management - Specialized - TPS2514ADBVR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1922497P - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
PMIC - Supervisors - ADM13305-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Supervisors - BQ2092SN-A309 - Quarktwin Technology Ltd.
View Details
2 suppliers