Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS259240DRCT TPS259240DRCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 797901-TPS259240DRCT Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, OVP, Thermal Limit Package: 10-VFDFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 4.5 V ~ 13.8 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Current Limit, Slew Rate, UVLO Feature Pins: EN Categories: Integrated Circuits (ICs) Operating Supply Current: 420μA Manufacturer Package: 10-VSON (3x3) Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): TPS2592ALDRCT; TPS2592ALDRCR; TPS259240DRCR; TPS259240DRCT; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797901-TPS259240DRCT Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, OVP, Thermal Limit Package: 10-VFDFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 4.5 V ~ 13.8 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Current Limit, Slew Rate, UVLO Feature Pins: EN Categories: Integrated Circuits (ICs) Operating Supply Current: 420μA Manufacturer Package: 10-VSON (3x3) Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): TPS2592ALDRCT; TPS2592ALDRCR; TPS259240DRCR; TPS259240DRCT; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS259240DRCT - 797901-TPS259240DRCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS259240DRCT
797901-TPS259240DRCT
PMIC - PMIC - Hot Swap Controllers - TPS259240DRCT 797901-TPS259240DRCT
Manufacturer: Texas Instruments Win Source Part Number: 797901-TPS259240DRCT Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, OVP, Thermal Limit Package: 10-VFDFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 4.5 V ~ 13.8 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Current Limit, Slew Rate, UVLO Feature Pins: EN Categories: Integrated Circuits (ICs) Operating Supply Current: 420μA Manufacturer Package: 10-VSON (3x3) Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): TPS2592ALDRCT; TPS2592ALDRCR; TPS259240DRCR; TPS259240DRCT; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797901-TPS259240DRCT
Packaging: Reel package
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Latched Fault, OVP, Thermal Limit
Package: 10-VFDFN Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 13.8 V
Internal Switch(s): Yes
Number of Channels: 1
Programmable Features: Current Limit, Slew Rate, UVLO
Feature Pins: EN
Categories: Integrated Circuits (ICs)
Operating Supply Current: 420μA
Manufacturer Package: 10-VSON (3x3)
Current - Output (Maximum): 5A
Alternative Parts (Cross-Reference): TPS2592ALDRCT; TPS2592ALDRCR; TPS259240DRCR; TPS259240DRCT;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Current Regulation/Management - TPS259240DRCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TPS259240DRCT
Current Regulation/Management TPS259240DRCT
Electronic Fuse Regulator 5A 10-VSON (3x3)

Electronic Fuse Regulator 5A 10-VSON (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 797901-TPS259240DRCT TPS259240DRCT
Product Name PMIC - PMIC - Hot Swap Controllers - TPS259240DRCT Current Regulation/Management
Output Options Inverting
IQ 420 µA 5.00E6 µA
Supply Voltage 4.5 to 13.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1460592 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL432LIBQDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431BQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details