Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS25740BRGER TPS25740BRGER

Description
Manufacturer: Texas Instruments Win Source Part Number: 807006-TPS25740BRGER Packaging: Reel Mounting Style: SMD Applications: USB, Type-C Controller Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 4.65V ~ 25V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 807006-TPS25740BRGER Packaging: Reel Mounting Style: SMD Applications: USB, Type-C Controller Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 4.65V ~ 25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS25740BRGER - 807006-TPS25740BRGER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS25740BRGER
807006-TPS25740BRGER
PMIC - PMIC - Power Management - Specialized - TPS25740BRGER 807006-TPS25740BRGER
Manufacturer: Texas Instruments Win Source Part Number: 807006-TPS25740BRGER Packaging: Reel Mounting Style: SMD Applications: USB, Type-C Controller Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 4.65V ~ 25V

Manufacturer: Texas Instruments
Win Source Part Number: 807006-TPS25740BRGER
Packaging: Reel
Mounting Style: SMD
Applications: USB, Type-C Controller
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.65V ~ 25V

Buy Now
Power Management - Specialized - TPS25740BRGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS25740BRGER
Power Management - Specialized TPS25740BRGER
USB, Type-C Controller PMIC 24-VQFN (4x4)

USB, Type-C Controller PMIC 24-VQFN (4x4)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 807006-TPS25740BRGER TPS25740BRGER
Product Name PMIC - PMIC - Power Management - Specialized - TPS25740BRGER Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ24314BDSGR - Quarktwin Technology Ltd.
Specs
Type 8-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
2 suppliers