Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS23881RTQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1322234-TPS23881RTQR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Over Ethernet (PoE) Controllers Packaging: Reel - TR Type: Controller (PSE) Standard Package: 2,000 Mounting: Surface Mount Power - Max: 127 W Current - Supply: 6mA Internal Switch(s): No Number of Channels: 8 Standards: 802.3at (PoE+), 802.3bt Auxiliary Sense: No Voltage - Supply: 3V ~ 3.6V Supplier Device Package: 56-VQFN (8x8) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 56-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS23881RTQRTR Base Product Number: TPS23881 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1322234-TPS23881RTQR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Over Ethernet (PoE) Controllers Packaging: Reel - TR Type: Controller (PSE) Standard Package: 2,000 Mounting: Surface Mount Power - Max: 127 W Current - Supply: 6mA Internal Switch(s): No Number of Channels: 8 Standards: 802.3at (PoE+), 802.3bt Auxiliary Sense: No Voltage - Supply: 3V ~ 3.6V Supplier Device Package: 56-VQFN (8x8) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 56-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS23881RTQRTR Base Product Number: TPS23881 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - 1322234-TPS23881RTQR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
1322234-TPS23881RTQR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers 1322234-TPS23881RTQR
Manufacturer: Texas Instruments Win Source Part Number: 1322234-TPS23881RTQR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Over Ethernet (PoE) Controllers Packaging: Reel - TR Type: Controller (PSE) Standard Package: 2,000 Mounting: Surface Mount Power - Max: 127 W Current - Supply: 6mA Internal Switch(s): No Number of Channels: 8 Standards: 802.3at (PoE+), 802.3bt Auxiliary Sense: No Voltage - Supply: 3V ~ 3.6V Supplier Device Package: 56-VQFN (8x8) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 56-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS23881RTQRTR Base Product Number: TPS23881 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1322234-TPS23881RTQR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Over Ethernet (PoE) Controllers
Packaging: Reel - TR
Type: Controller (PSE)
Standard Package: 2,000
Mounting: Surface Mount
Power - Max: 127 W
Current - Supply: 6mA
Internal Switch(s): No
Number of Channels: 8
Standards: 802.3at (PoE+), 802.3bt
Auxiliary Sense: No
Voltage - Supply: 3V ~ 3.6V
Supplier Device Package: 56-VQFN (8x8)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 56-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS23881RTQRTR
Base Product Number: TPS23881
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - TPS23881RTQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Over Ethernet (PoE) Controllers
TPS23881RTQR
Power Over Ethernet (PoE) Controllers TPS23881RTQR
Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3bt 56-VQFN (8x8)

Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3bt 56-VQFN (8x8)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1322234-TPS23881RTQR TPS23881RTQR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers Power Over Ethernet (PoE) Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - AD5100YRQZ-0 - 909345-AD5100YRQZ-0 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
PMIC - PMIC - Battery Management - ACT2802QL-T1028 - 1011907-ACT2802QL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS3823-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers