Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS2071DAPG4 TPS2071DAPG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 213307-TPS2071DAPG4 Packaging: Tube/Rail Applications: USB, Peripherals Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-HTSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 185μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 213307-TPS2071DAPG4 Packaging: Tube/Rail Applications: USB, Peripherals Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-HTSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 185μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS2071DAPG4 - 213307-TPS2071DAPG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS2071DAPG4
213307-TPS2071DAPG4
PMIC - PMIC - Power Management - Specialized - TPS2071DAPG4 213307-TPS2071DAPG4
Manufacturer: Texas Instruments Win Source Part Number: 213307-TPS2071DAPG4 Packaging: Tube/Rail Applications: USB, Peripherals Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-HTSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 185μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213307-TPS2071DAPG4
Packaging: Tube/Rail
Applications: USB, Peripherals
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-HTSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 185μA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS2071DAPG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS2071DAPG4
Power Management - Specialized TPS2071DAPG4
Power Switch/Driver 32-HTSSOP

Power Switch/Driver 32-HTSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 213307-TPS2071DAPG4 TPS2071DAPG4
Product Name PMIC - PMIC - Power Management - Specialized - TPS2071DAPG4 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901698P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
PMIC - PMIC - Battery Management - BQ2018SN-E1TRG4 - 1154015-BQ2018SN-E1TRG4 - Win Source Electronics
Specs
Output Options Inverting
View Details
2 suppliers
Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details