Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS2141IPWP TPS2141IPWP

Description
Manufacturer: Texas Instruments Win Source Part Number: 797868-TPS2141IPWP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: USB, Peripherals Mounting: SMD Operating Supply Voltage: 4.1 V ~ 5.5 V Family Name: TPS2141 Categories: Integrated Circuits (ICs) Operating Supply Current: 85μA Manufacturer Package: 14-HTSSOP Alternative Parts (Cross-Reference): TPS2141IPWPR; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797868-TPS2141IPWP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: USB, Peripherals Mounting: SMD Operating Supply Voltage: 4.1 V ~ 5.5 V Family Name: TPS2141 Categories: Integrated Circuits (ICs) Operating Supply Current: 85μA Manufacturer Package: 14-HTSSOP Alternative Parts (Cross-Reference): TPS2141IPWPR; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS2141IPWP - 797868-TPS2141IPWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS2141IPWP
797868-TPS2141IPWP
PMIC - PMIC - Power Management - Specialized - TPS2141IPWP 797868-TPS2141IPWP
Manufacturer: Texas Instruments Win Source Part Number: 797868-TPS2141IPWP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: USB, Peripherals Mounting: SMD Operating Supply Voltage: 4.1 V ~ 5.5 V Family Name: TPS2141 Categories: Integrated Circuits (ICs) Operating Supply Current: 85μA Manufacturer Package: 14-HTSSOP Alternative Parts (Cross-Reference): TPS2141IPWPR; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797868-TPS2141IPWP
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: USB, Peripherals
Mounting: SMD
Operating Supply Voltage: 4.1 V ~ 5.5 V
Family Name: TPS2141
Categories: Integrated Circuits (ICs)
Operating Supply Current: 85μA
Manufacturer Package: 14-HTSSOP
Alternative Parts (Cross-Reference): TPS2141IPWPR;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS2141IPWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS2141IPWP
Power Management - Specialized TPS2141IPWP
USB, Peripherals PMIC 14-HTSSOP

USB, Peripherals PMIC 14-HTSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 797868-TPS2141IPWP TPS2141IPWP
Product Name PMIC - PMIC - Power Management - Specialized - TPS2141IPWP Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1900527 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details