Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS25940ARVCT TPS25940ARVCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 797903-TPS25940ARVCT Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry, Thermal Limit Package: 20-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.7 V ~ 18 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Current Limit, OVP, Slew Rate, UVLO Feature Pins: DEVSLP, dVdT, EN/UVLO, /FLT, ILIM, IMON, OVP, PGOOD, PGTH Family Name: TPS25940A Categories: Integrated Circuits (ICs) Operating Supply Current: 202μA Manufacturer Package: 20-WQFN (4x3) Current - Output (Maximum): 5.3A Alternative Parts (Cross-Reference): TPS25940ARVCR; ECCN: EAR99 Country of Origin: China, Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797903-TPS25940ARVCT Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry, Thermal Limit Package: 20-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.7 V ~ 18 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Current Limit, OVP, Slew Rate, UVLO Feature Pins: DEVSLP, dVdT, EN/UVLO, /FLT, ILIM, IMON, OVP, PGOOD, PGTH Family Name: TPS25940A Categories: Integrated Circuits (ICs) Operating Supply Current: 202μA Manufacturer Package: 20-WQFN (4x3) Current - Output (Maximum): 5.3A Alternative Parts (Cross-Reference): TPS25940ARVCR; ECCN: EAR99 Country of Origin: China, Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS25940ARVCT - 797903-TPS25940ARVCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS25940ARVCT
797903-TPS25940ARVCT
PMIC - PMIC - Hot Swap Controllers - TPS25940ARVCT 797903-TPS25940ARVCT
Manufacturer: Texas Instruments Win Source Part Number: 797903-TPS25940ARVCT Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry, Thermal Limit Package: 20-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.7 V ~ 18 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Current Limit, OVP, Slew Rate, UVLO Feature Pins: DEVSLP, dVdT, EN/UVLO, /FLT, ILIM, IMON, OVP, PGOOD, PGTH Family Name: TPS25940A Categories: Integrated Circuits (ICs) Operating Supply Current: 202μA Manufacturer Package: 20-WQFN (4x3) Current - Output (Maximum): 5.3A Alternative Parts (Cross-Reference): TPS25940ARVCR; ECCN: EAR99 Country of Origin: China, Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 797903-TPS25940ARVCT
Packaging: Reel package
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Auto Retry, Thermal Limit
Package: 20-WFQFN Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 18 V
Internal Switch(s): Yes
Number of Channels: 1
Programmable Features: Current Limit, OVP, Slew Rate, UVLO
Feature Pins: DEVSLP, dVdT, EN/UVLO, /FLT, ILIM, IMON, OVP, PGOOD, PGTH
Family Name: TPS25940A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 202μA
Manufacturer Package: 20-WQFN (4x3)
Current - Output (Maximum): 5.3A
Alternative Parts (Cross-Reference): TPS25940ARVCR;
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Current Regulation/Management - TPS25940ARVCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TPS25940ARVCT
Current Regulation/Management TPS25940ARVCT
Electronic Fuse Regulator 5.3A 20-WQFN (4x3)

Electronic Fuse Regulator 5.3A 20-WQFN (4x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 797903-TPS25940ARVCT TPS25940ARVCT
Product Name PMIC - PMIC - Hot Swap Controllers - TPS25940ARVCT Current Regulation/Management
Output Options Inverting
IQ 202 µA 5.30E6 µA
Supply Voltage 2.7 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515398 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Battery Management - BQ2085DBT-TI - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers