Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS2511DGNR TPS2511DGNR

Description
Manufacturer: Texas Instruments Win Source Part Number: 033745-TPS2511DGNR Packaging: Reel - TR Applications: USB Dedicated Charging Port (DCP), Power Switch Mounting: SMD (SMT) Family Name: TPS2511 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 180μA Alternative Parts (Cross-Reference): AP2181AMP-13; AP2401FGE-7; AP2141AMP-13; Introduction Date: June 28, 2012 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033745-TPS2511DGNR Packaging: Reel - TR Applications: USB Dedicated Charging Port (DCP), Power Switch Mounting: SMD (SMT) Family Name: TPS2511 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 180μA Alternative Parts (Cross-Reference): AP2181AMP-13; AP2401FGE-7; AP2141AMP-13; Introduction Date: June 28, 2012 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS2511DGNR - 033745-TPS2511DGNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS2511DGNR
033745-TPS2511DGNR
PMIC - PMIC - Power Management - Specialized - TPS2511DGNR 033745-TPS2511DGNR
Manufacturer: Texas Instruments Win Source Part Number: 033745-TPS2511DGNR Packaging: Reel - TR Applications: USB Dedicated Charging Port (DCP), Power Switch Mounting: SMD (SMT) Family Name: TPS2511 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 180μA Alternative Parts (Cross-Reference): AP2181AMP-13; AP2401FGE-7; AP2141AMP-13; Introduction Date: June 28, 2012 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 033745-TPS2511DGNR
Packaging: Reel - TR
Applications: USB Dedicated Charging Port (DCP), Power Switch
Mounting: SMD (SMT)
Family Name: TPS2511
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 180μA
Alternative Parts (Cross-Reference): AP2181AMP-13; AP2401FGE-7; AP2141AMP-13;
Introduction Date: June 28, 2012
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Management - Specialized - TPS2511DGNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS2511DGNR
Power Management - Specialized TPS2511DGNR
USB Dedicated Charging Port (DCP), Power Switch PMIC 8-HVSSOP

USB Dedicated Charging Port (DCP), Power Switch PMIC 8-HVSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 033745-TPS2511DGNR TPS2511DGNR
Product Name PMIC - PMIC - Power Management - Specialized - TPS2511DGNR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906547 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
BQ2011 NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) - BQ2011SN-D118TRG4 - Texas Instruments
Specs
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Voltage Reference - TLVH431NCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1817-R23AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details