Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS2150IPWPR TPS2150IPWPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 900700-TPS2150IPWPR Operating Temperature Range: -40°C ~ 85°C Features: USB, Peripherals PMIC 14-HTSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS2150 Categories: Integrated Circuits (ICs) Case / Package: 14-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS2150IPWPR-ND, 296-31980-2, TPS2150IPWPRG4, TPS2150IPWPRG4-ND, 296-31980-1, 296-31980-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900700-TPS2150IPWPR Operating Temperature Range: -40°C ~ 85°C Features: USB, Peripherals PMIC 14-HTSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS2150 Categories: Integrated Circuits (ICs) Case / Package: 14-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS2150IPWPR-ND, 296-31980-2, TPS2150IPWPRG4, TPS2150IPWPRG4-ND, 296-31980-1, 296-31980-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS2150IPWPR - 900700-TPS2150IPWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS2150IPWPR
900700-TPS2150IPWPR
PMIC - PMIC - Power Management - Specialized - TPS2150IPWPR 900700-TPS2150IPWPR
Manufacturer: Texas Instruments Win Source Part Number: 900700-TPS2150IPWPR Operating Temperature Range: -40°C ~ 85°C Features: USB, Peripherals PMIC 14-HTSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS2150 Categories: Integrated Circuits (ICs) Case / Package: 14-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS2150IPWPR-ND, 296-31980-2, TPS2150IPWPRG4, TPS2150IPWPRG4-ND, 296-31980-1, 296-31980-6

Manufacturer: Texas Instruments
Win Source Part Number: 900700-TPS2150IPWPR
Operating Temperature Range: -40°C ~ 85°C
Features: USB, Peripherals PMIC 14-HTSSOP
Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS2150
Categories: Integrated Circuits (ICs)
Case / Package: 14-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS2150IPWPR-ND, 296-31980-2, TPS2150IPWPRG4, TPS2150IPWPRG4-ND, 296-31980-1, 296-31980-6

Buy Now Datasheet
Power Management - Specialized - TPS2150IPWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS2150IPWPR
Power Management - Specialized TPS2150IPWPR
USB, Peripherals PMIC 14-HTSSOP

USB, Peripherals PMIC 14-HTSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 900700-TPS2150IPWPR TPS2150IPWPR
Product Name PMIC - PMIC - Power Management - Specialized - TPS2150IPWPR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897887 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details