Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - TPS2400DBVTG4 TPS2400DBVTG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111476-TPS2400DBVTG 4 Packaging: Reel - TR Applications: Overvoltage Protection Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 3.1 V to 6.8 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111476-TPS2400DBVTG 4 Packaging: Reel - TR Applications: Overvoltage Protection Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 3.1 V to 6.8 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - TPS2400DBVTG4 - 1111476-TPS2400DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - TPS2400DBVTG4
1111476-TPS2400DBVTG4
PMIC - PMIC - Power Supply Controllers, Monitors - TPS2400DBVTG4 1111476-TPS2400DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1111476-TPS2400DBVTG 4 Packaging: Reel - TR Applications: Overvoltage Protection Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 3.1 V to 6.8 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111476-TPS2400DBVTG4
Packaging: Reel - TR
Applications: Overvoltage Protection Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 3.1 V to 6.8 V
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - TPS2400DBVTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
TPS2400DBVTG4
Power Supply Controllers, Monitors TPS2400DBVTG4
Power Supply Controller Overvoltage Protection Controller SOT-23-5

Power Supply Controller Overvoltage Protection Controller SOT-23-5

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1111476-TPS2400DBVTG4 TPS2400DBVTG4
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - TPS2400DBVTG4 Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 6977754 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
BQ24650 High Efficiency Synchronous Switch-Mode Charger Controller ? Solar Battery Charger - BQ24650RVAT - Texas Instruments
Specs
Type VQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details