Texas Instruments Power Over Ethernet (PoE) Controllers TPS2383PMR

Description
Power Over Ethernet Controller 8 Channel 802.3af (PoE) 64-LQFP (10x10)
Description
Power Over Ethernet Controller 8 Channel 802.3af (PoE) 64-LQFP (10x10)
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS2383PMR is a Power Over Ethernet (PoE) controller compliant with the IEEE 802.3af standard, designed for power sourcing equipment (PSE) applications. It can manage power delivery for up to eight Ethernet ports, allowing for the discovery and classification of powered devices (PDs). The device features a dual 25-k,Ѷ resistor discovery mechanism and capacitive detection for non-compliant legacy loads. This controller supports controlled di/dt ramp power-up and power-down to reduce electromagnetic interference (EMI) and includes current management for charging the bulk capacitance of powered devices. It also incorporates fault detection, input undervoltage lockout (UVLO), and an electronic circuit breaker for enhanced safety. The TPS2383PMR operates through a standard I2C serial interface, enabling easy integration and control. It provides per-port status monitoring, including current and voltage acquisition, and features dual color LED drivers for visual status indication. The device is packaged in a 64-pin LQFP and requires a single +48-V supply, simplifying power supply design. It is suitable for applications such as PoE switches and mid-span injectors.

Datasheet Summary
Powered by GS/AI

The TPS2383PMR is a Power Over Ethernet (PoE) controller compliant with the IEEE 802.3af standard, designed for power sourcing equipment (PSE) applications. It can manage power delivery for up to eight Ethernet ports, allowing for the discovery and classification of powered devices (PDs). The device features a dual 25-k,Ѷ resistor discovery mechanism and capacitive detection for non-compliant legacy loads. This controller supports controlled di/dt ramp power-up and power-down to reduce electromagnetic interference (EMI) and includes current management for charging the bulk capacitance of powered devices. It also incorporates fault detection, input undervoltage lockout (UVLO), and an electronic circuit breaker for enhanced safety. The TPS2383PMR operates through a standard I2C serial interface, enabling easy integration and control. It provides per-port status monitoring, including current and voltage acquisition, and features dual color LED drivers for visual status indication. The device is packaged in a 64-pin LQFP and requires a single +48-V supply, simplifying power supply design. It is suitable for applications such as PoE switches and mid-span injectors.

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - TPS2383PMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Over Ethernet (PoE) Controllers
TPS2383PMR
Power Over Ethernet (PoE) Controllers TPS2383PMR
Power Over Ethernet Controller 8 Channel 802.3af (PoE) 64-LQFP (10x10)

Power Over Ethernet Controller 8 Channel 802.3af (PoE) 64-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TPS2383PMR
Product Name Power Over Ethernet (PoE) Controllers
Type QFP; LQFP; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1832695 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
Voltage Reference - ATL431AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details