Texas Instruments Integrated Circuits (ICs) - PMIC - Power Management - Specialized TPS2511QDGNQ1

Description
Win Source Part Number: 1111081-TPS2511QDGNQ 1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tube Applications: USB Dedicated Charging Port (DCP), Power Switch Standard Package: 80 Mounting: SMD (SMT) Current - Supply: 180µA Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Supplier Device Package: 8-HVSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-TPS2511QDGNQ1,2 96-TPS2511QDGNQ1TR-N D,296-TPS2511QDGNQ1, 296-TPS2511QDGNQ1CTI NACTIVE,296-TPS2511Q DGNQ1DKRINACTIVE,TPS 2511QDGNQ1-ND,TEXTIS TPS2511QDGNQ1 Base Product Number: TPS2511
Request a Quote Datasheet
Description
Win Source Part Number: 1111081-TPS2511QDGNQ 1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tube Applications: USB Dedicated Charging Port (DCP), Power Switch Standard Package: 80 Mounting: SMD (SMT) Current - Supply: 180µA Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Supplier Device Package: 8-HVSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-TPS2511QDGNQ1,2 96-TPS2511QDGNQ1TR-N D,296-TPS2511QDGNQ1, 296-TPS2511QDGNQ1CTI NACTIVE,296-TPS2511Q DGNQ1DKRINACTIVE,TPS 2511QDGNQ1-ND,TEXTIS TPS2511QDGNQ1 Base Product Number: TPS2511
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1111081-TPS2511QDGNQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1111081-TPS2511QDGNQ1
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1111081-TPS2511QDGNQ1
Win Source Part Number: 1111081-TPS2511QDGNQ 1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tube Applications: USB Dedicated Charging Port (DCP), Power Switch Standard Package: 80 Mounting: SMD (SMT) Current - Supply: 180µA Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Supplier Device Package: 8-HVSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-TPS2511QDGNQ1,2 96-TPS2511QDGNQ1TR-N D,296-TPS2511QDGNQ1, 296-TPS2511QDGNQ1CTI NACTIVE,296-TPS2511Q DGNQ1DKRINACTIVE,TPS 2511QDGNQ1-ND,TEXTIS TPS2511QDGNQ1 Base Product Number: TPS2511

Win Source Part Number: 1111081-TPS2511QDGNQ1
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Series: Automotive, AEC-Q100
Package: Tube
Applications: USB Dedicated Charging Port (DCP), Power Switch
Standard Package: 80
Mounting: SMD (SMT)
Current - Supply: 180µA
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package: 8-HVSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-TPS2511QDGNQ1,296-TPS2511QDGNQ1TR-ND,296-TPS2511QDGNQ1,296-TPS2511QDGNQ1CTINACTIVE,296-TPS2511QDGNQ1DKRINACTIVE,TPS2511QDGNQ1-ND,TEXTISTPS2511QDGNQ1
Base Product Number: TPS2511

Buy Now Datasheet
Power Management - Specialized - TPS2511QDGNQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS2511QDGNQ1
Power Management - Specialized TPS2511QDGNQ1
USB Dedicated Charging Port (DCP), Power Switch PMIC 8-HVSSOP

USB Dedicated Charging Port (DCP), Power Switch PMIC 8-HVSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1111081-TPS2511QDGNQ1 TPS2511QDGNQ1
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1223399 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
BQ2024 1.5K Bit Serial EPROM with SDQ Interface - BQ2024DBZRG4 - Texas Instruments
Specs
Type SOT-23
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details