Texas Instruments Integrated Circuits (ICs) - PMIC - Current Regulation/Management TPS25210LRPWR

Description
Win Source Part Number: 997731-TPS25210LRPWR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 4A Voltage - Input: 2.7V ~ 5.7V Function: Electronic Fuse Accuracy: ±6% Sensing Method: High-Side Package / Case: 10-VFQFN Supplier Device Package: 10-VQFN-HR (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS25210LRPWRTR
Request a Quote
Description
Win Source Part Number: 997731-TPS25210LRPWR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 4A Voltage - Input: 2.7V ~ 5.7V Function: Electronic Fuse Accuracy: ±6% Sensing Method: High-Side Package / Case: 10-VFQFN Supplier Device Package: 10-VQFN-HR (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS25210LRPWRTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 997731-TPS25210LRPWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
997731-TPS25210LRPWR
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 997731-TPS25210LRPWR
Win Source Part Number: 997731-TPS25210LRPWR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 4A Voltage - Input: 2.7V ~ 5.7V Function: Electronic Fuse Accuracy: ±6% Sensing Method: High-Side Package / Case: 10-VFQFN Supplier Device Package: 10-VQFN-HR (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS25210LRPWRTR

Win Source Part Number: 997731-TPS25210LRPWR
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 4A
Voltage - Input: 2.7V ~ 5.7V
Function: Electronic Fuse
Accuracy: ±6%
Sensing Method: High-Side
Package / Case: 10-VFQFN
Supplier Device Package: 10-VQFN-HR (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS25210LRPWRTR

Buy Now
Current Regulation/Management - TPS25210LRPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
TPS25210LRPWR
Current Regulation/Management TPS25210LRPWR
Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)

Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 997731-TPS25210LRPWR TPS25210LRPWR
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products