Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS2513DBVT TPS2513DBVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111503-TPS2513DBVT Packaging: Reel - TR Applications: USB Dedicated Charging Port (DCP), Power Switch Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 155μA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111503-TPS2513DBVT Packaging: Reel - TR Applications: USB Dedicated Charging Port (DCP), Power Switch Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 155μA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS2513DBVT - 1111503-TPS2513DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS2513DBVT
1111503-TPS2513DBVT
PMIC - PMIC - Power Management - Specialized - TPS2513DBVT 1111503-TPS2513DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1111503-TPS2513DBVT Packaging: Reel - TR Applications: USB Dedicated Charging Port (DCP), Power Switch Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 155μA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111503-TPS2513DBVT
Packaging: Reel - TR
Applications: USB Dedicated Charging Port (DCP), Power Switch
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 155μA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS2513DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS2513DBVT
Power Management - Specialized TPS2513DBVT
USB Dedicated Charging Port (DCP), Power Switch PMIC SOT-23-6

USB Dedicated Charging Port (DCP), Power Switch PMIC SOT-23-6

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1111503-TPS2513DBVT TPS2513DBVT
Product Name PMIC - PMIC - Power Management - Specialized - TPS2513DBVT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228200 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1817-20AKS-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details