Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS2513AQDBVRQ1 TPS2513AQDBVRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 900732-TPS2513AQDBVR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: USB Dedicated Charging Port (DCP), Power Switch PMIC SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: TPS2513 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-38291-6, -296-38291-1-ND, TPS2513AQDBVRQ1-ND, 296-38291-1, 296-38291-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900732-TPS2513AQDBVR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: USB Dedicated Charging Port (DCP), Power Switch PMIC SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: TPS2513 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-38291-6, -296-38291-1-ND, TPS2513AQDBVRQ1-ND, 296-38291-1, 296-38291-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS2513AQDBVRQ1 - 900732-TPS2513AQDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS2513AQDBVRQ1
900732-TPS2513AQDBVRQ1
PMIC - PMIC - Power Management - Specialized - TPS2513AQDBVRQ1 900732-TPS2513AQDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 900732-TPS2513AQDBVR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: USB Dedicated Charging Port (DCP), Power Switch PMIC SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: TPS2513 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-38291-6, -296-38291-1-ND, TPS2513AQDBVRQ1-ND, 296-38291-1, 296-38291-2

Manufacturer: Texas Instruments
Win Source Part Number: 900732-TPS2513AQDBVRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: USB Dedicated Charging Port (DCP), Power Switch PMIC SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS2513
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-38291-6, -296-38291-1-ND, TPS2513AQDBVRQ1-ND, 296-38291-1, 296-38291-2

Buy Now Datasheet
Power Management - Specialized - TPS2513AQDBVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS2513AQDBVRQ1
Power Management - Specialized TPS2513AQDBVRQ1
USB Dedicated Charging Port (DCP), Power Switch PMIC SOT-23-6

USB Dedicated Charging Port (DCP), Power Switch PMIC SOT-23-6

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 900732-TPS2513AQDBVRQ1 TPS2513AQDBVRQ1
Product Name PMIC - PMIC - Power Management - Specialized - TPS2513AQDBVRQ1 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - AD1315KZ - 909274-AD1315KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Management - BQ20Z45DBT-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details