Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS2513DBVR TPS2513DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 033746-TPS2513DBVR Packaging: Reel - TR Applications: USB Dedicated Charging Port (DCP), Power Switch Mounting: SMD (SMT) Family Name: TPS2513 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 155μA Alternative Parts (Cross-Reference): G5283RC1U; IMP2526-1BM; MIC2012CM TR; Introduction Date: May 20, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033746-TPS2513DBVR Packaging: Reel - TR Applications: USB Dedicated Charging Port (DCP), Power Switch Mounting: SMD (SMT) Family Name: TPS2513 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 155μA Alternative Parts (Cross-Reference): G5283RC1U; IMP2526-1BM; MIC2012CM TR; Introduction Date: May 20, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS2513DBVR - 033746-TPS2513DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS2513DBVR
033746-TPS2513DBVR
PMIC - PMIC - Power Management - Specialized - TPS2513DBVR 033746-TPS2513DBVR
Manufacturer: Texas Instruments Win Source Part Number: 033746-TPS2513DBVR Packaging: Reel - TR Applications: USB Dedicated Charging Port (DCP), Power Switch Mounting: SMD (SMT) Family Name: TPS2513 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 155μA Alternative Parts (Cross-Reference): G5283RC1U; IMP2526-1BM; MIC2012CM TR; Introduction Date: May 20, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033746-TPS2513DBVR
Packaging: Reel - TR
Applications: USB Dedicated Charging Port (DCP), Power Switch
Mounting: SMD (SMT)
Family Name: TPS2513
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 155μA
Alternative Parts (Cross-Reference): G5283RC1U; IMP2526-1BM; MIC2012CM TR;
Introduction Date: May 20, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS2513DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS2513DBVR
Power Management - Specialized TPS2513DBVR
USB Dedicated Charging Port (DCP), Power Switch PMIC SOT-23-6

USB Dedicated Charging Port (DCP), Power Switch PMIC SOT-23-6

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 033746-TPS2513DBVR TPS2513DBVR
Product Name PMIC - PMIC - Power Management - Specialized - TPS2513DBVR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ26100DRPRG4 - 201344-BQ26100DRPRG4 - Win Source Electronics
Specs
Output Options Inverting
Type 6-VSON Exposed Pad (3x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Supervisors - 1897822 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details