Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS2071DAP TPS2071DAP

Description
Manufacturer: Texas Instruments Win Source Part Number: 033652-TPS2071DAP Packaging: Tube/Rail Applications: USB, Peripherals Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-HTSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 185μA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033652-TPS2071DAP Packaging: Tube/Rail Applications: USB, Peripherals Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-HTSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 185μA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS2071DAP - 033652-TPS2071DAP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS2071DAP
033652-TPS2071DAP
PMIC - PMIC - Power Management - Specialized - TPS2071DAP 033652-TPS2071DAP
Manufacturer: Texas Instruments Win Source Part Number: 033652-TPS2071DAP Packaging: Tube/Rail Applications: USB, Peripherals Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-HTSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 185μA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033652-TPS2071DAP
Packaging: Tube/Rail
Applications: USB, Peripherals
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-HTSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 185μA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS2071DAP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS2071DAP
Power Management - Specialized TPS2071DAP
Power Switch/Driver 32-HTSSOP

Power Switch/Driver 32-HTSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 033652-TPS2071DAP TPS2071DAP
Product Name PMIC - PMIC - Power Management - Specialized - TPS2071DAP Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060271P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Regulators - Linear - 5962-9584001QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 480000 µA
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details