Advantech Datasheets for Computers

Computers are programmable electronic devices that accept data, execute prerecorded instructions, perform mathematical and logical operations, and output results.
Computers: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
10.1" 16:9 P-CAP Touchscreen Monitor with 1280x800 Resolution (Non-Touch Option Available) 10.1" TFT LCD with LED backlight 16:10 aspect ratio with 1280 x 800 resolution Default with P-CAP touch (non-touch...
10.1" WXGA TFT LED LCD Thin-Client Terminal with Intel® Celeron®/ Intel Atom® processors Industrial-grade 10.1" WXGA TFT LCD with 50K lifetime and LED backlight Intel® Elkhart Lake (EHL) Atom® x6425E...
11.6" 16:9 P-CAP Touchscreen Monitor with 1366x768 Resolution (Non-Touch Option Available) 11.6" TFT LCD with LED backlight 16:9 aspect ratio with 1366 x 768 resolution Default with P-CAP touch (non-touch...
12.1" XGA Elkhart Lake Thin-Client Terminal with Intel® Atom™/ Celeron® Processor Industrial-grade 12.1" XGA TFT LCD with 50K lifetime and LED backlight Intel® Elkhart Lake (EHL) Atom™ 6425E 2.00 GHz...
12.1" XGA TFT LED LCD Touch Panel Computer with 8th Gen. Intel® Core™ i3/ i5/ i7 Processor, built-in 8G DDR4 RAM Industrial-grade 12.1 XGA TFT LCD with 50K lifetime and...
13.3" 16:9 ARM-based integrated POS system powered by the Rockchip RK3568 processor, featuring an MSR, and embedded with a printer and barcode scanner ARM-based integrated POS system 13.3" 16:9 FHD...
13.3" X86-Based Integrated POS System with Intel® Alder Lake N305/N97, Supporting Windows 11 LTSC/Linux OS Supports DeviceOn/iService software for remote device management 13.3" FHD LCD (LED backlight) with PCAP touch...
15" 4:3 Compact All-in-One POS System with an Intel® Celeron® J1900 Processor. 15" TFT LCD (LED backlight) with 5 wire resistive or PCAP touch Built-in an Intel® Celeron® J1900 processor...
15" 4:3 Compact All-in-One POS System with an Intel® N50/N97/Core™ i3-N305 Processor. 15" TFT LCD (LED backlight) with PCAP touch Built-in an Intel® N50/N97/Core™ i3-N305 processor Expandable I/O interface with...
15" 4:3 P-CAP Touchscreen Monitor with 1024x768 Resolution (Non-Touch Option Available) 15" TFT LCD with LED backlight 4:3 aspect ratio with 1024 x 768 resolution Default with P-CAP touch (non-touch...
15" XGA Elkhart Lake Thin-Client Terminal with Intel® Atom™/ Celeron® Processor Industrial-grade 15" XGA TFT LCD with 70K lifetime and LED backlight Intel® Elkhart Lake (EHL) Atom™ 6425E 2.00 GHz...
15" XGA TFT LED LCD Touch Panel Computer with 8th Gen. Intel® Core™ i3/ i5/ i7 Processor, built-in 8G DDR4 RAM Industrial-grade 15" XGA TFT LCD with 70K lifetime and...
15.6" 16:9 P-CAP Touchscreen Monitor with 1920x1080 Resolution (Non-Touch Option Available) 15.6" TFT LCD with LED backlight 16:9 aspect ratio with 1920 x 1080 resolution Default with P-CAP touch (non-touch...
15.6" All-in-One Touch Computer with 11th Gen Intel® Core™ i5/i3 Processor Slimmer and Lighter design Low power and fanless system design Built-in Intel® Core™ i5-1145G7E 15.6" monitor with 16:9 widescreen...
15.6" All-in-One Touch Computer with 8th Gen Intel® Core™ i5-8365UE / i3-8145UE Processor Slimmer and Lighter design Low power and fanless system design Built-in Intel® Core™ i5-8365UE 15.6" monitor with...
15.6" All-in-One Touch Computer with Intel® Core™ i3/ N97 Processor Slimmer and Lighter design Low power and fanless system design Built-in Intel® N97/i3-N305 15.6" monitor with 16:9 widescreen display IP65-rated...
15.6" All-in-One Touch Computer with Intel® Pentium® N4200 Processor Low power and fanless system design Built-in Intel Pentium® N4200 15.6" monitor with 16:9 widescreen display IP65-rated front panel for water...
15.6" ultra-slim all-in-one POS featuring Intel® Core™ N-Series performance with efficient power consumption for modern POS applications Intel® Core™ N-Series platform delivering higher performance with lower power consumption 15.6" 16:9...
15.6" Ultra-slim all-in-one POS system equipped with Intel® Celeron® 6305E/ Core™ i3-1115G4E/ Core™ i5-1145G7E Supports Windows 10/11 or Linux operating systems Compatible with a wide range of periphearls for retail...
15.6" Ultra-slim all-in-one POS system equipped with Intel® Celeron® J6412 Supports Windows 10/11 or Linux operating systems Compatible with a wide range of periphearls for retail and hospitality applications Flexible...
15.6" Ultra-slim all-in-one POS system equipped with Rockchip RK3568 quad-core Cortex™-A55 Supports Android 12 or Linux operating systems Compatible with a wide range of periphearls for retail and hospitality applications...
15.6” Narrow bezel POS system with Aesthetic yet durable unibody 11th gen Intel® Celeron® 6305E/Core™ i3-1115G4E/i5-1145G7 E processor 15.6” full HD LCD with LED backlight and P-CAP touch Directly bonded...
17" SXGA Elkhart Lake Thin-Client Terminal with Intel® Atom™/ Celeron® Processor Intel® Elkhart Lake (EHL) Atom™ x6425E 2.00 GHz quad-core / Celeron® J6412 2.00 GHz quad-core processor with 4 GB...
17" SXGA TFT LED LCD Touch Panel Computer with 8th Gen. Intel® Core™ i3/ i5/ i7 Processor, built-in 8G DDR4 RAM Industrial-grade 17" SXGA TFT LCD with 50K lifetime and...
21.5" 16:9 P-CAP Touchscreen Monitor with 1920x1080 Resolution (Non-Touch Option Available) 21.5" TFT LCD with LED backlight 16:9 aspect ratio with 1920 x 1080 resolution Default with P-CAP touch (non-touch...
21.5" All-in-One Touch Computer with Intel® Pentium® N4200 processor Slimmer and Lighter design Low power and fanless system design Built-in Intel® Pentium® N4200 21.5" monitor with 16:9 widescreen display IP65-rated...
7" All-in-One Ultra Rugged Mobile Data Terminal Intel® Atom™ E3827 SOC with support for WES8, WES7, Win10, and Ubuntu operating systems 7" WVGA wide-angle LCD resistive touchscreen Vehicle diagnostics interface...
7" WSVGA TFT LED LCD Thin-Client Terminal with Intel® Elkhart LakeR Industrial-grade 7" WSVGA TFT LCD with 50K lifetime and LED backlight Intel® Elkhart Lake (EHL) Atom™ X6211E 1.30 GHz,...
[WinCE] 3.5" QVGA TFT LED LCD TI Cortex-A8 Touch Panel Computer TI Cortex-A8 processor on board 3.5" QVGA TFT LED LCD Super slim and compact design with plastic housing Fanless...
[WinCE] 5.7" QVGA TFT LED LCD TI Cortex-A8 Touch Panel Computer TI Cortex-A8 processor on board 5.7" QVGA TFT LED LCD Super slim and compact design with plastic housing Fanless...
ARM-based GMS-certified AIO POS systems powered by Android 14, featuring built-in tap-to-pay support. GMS Certification (Google EDLA CERTIFIED) Better TCO with Rockchip ARM64 Processor 15.6" monitor with 16:9 widescreen display...
Compact DIN-Rail Edge Controller with 11th Gen Intel® Core™ i CPU Port isolation for 8 x DI, 8 x DO, 4 x COM Supports M.2 M key 2280 NVMe SSD...
Compact In-vehicle Computing Box for Fleet Management Equipped with DeviceOn/iService software for remote device management Can be paired with TREK-303/306 in-vehicle smart display via a single-cable connection Supports real-time rear...
Computer with 8th Gen. Intel® Core™ i5 Processor, built-in 8G DDR4 RAM and UL Class 1 Division 2 Industrial-grade 18.5" WXGA TFT LCD with 50K lifetime and LED backlight 8th...
Edge Mini Server System with Intel® 13/14th Gen Core™ i7/i5/i3 Series Processor. Built-in an Intel® 13/14th Gen Core™ i3/i5/i7 processor Support Windows Server 2022 or Windows 10/11 Plentiful I/O ports...
Edge Mini Server System with Intel® Xeon® W-12xx or 10th Gen. Core™ i7/i5/i3 Series Processor Built-in an Intel® Xeon® W-12xx or 10th Gen Core™ i3/i5/i7 processor Supports Windows Server 2019/2022...
Expandable Embedded Box IPC with 10th Gen Intel® CPU Intel® 10th Gen socket type processor with DDR4 memory Scalable CPU, RAM selection Compact, rugged and fanless design for harsh embedded...
Expandable Embedded Box IPC with Intel® Celeron® J1900 Intel® Celeron® J1900 2.0GHz processor with 4GB DDR3L memory 3 x USB2.0, 1 x USB3.0, 2 x RS232/422/485, 2 x RS232 2...
Explosion-Proof DIN-Rail Gateway with Intel® Atom® E3845 UL listed for Hazardous Locations: Class I, Division 2 Intel® Atom E3845 1.91GHz processor with 4GB DDR3L memory Dual power inputs Digital I/O...
Explosion-Protected DIN-rail Gateway with Intel® Atom® E3940, C1D2, ATEX/IECEx Certification Explosion protection with UL listed Class 1, Division 2 /ATEX Zone 2/ IECEx Zone 2 certification Port isolation for 8...
Fanless DIN-Rail IPC with Intel® Core™ Processors (13th Gen) Intel® Core™ processors (13th Gen) with 8GB DDR5 memory Port isolation for 8 x DI, 8 x DO, 4 x COM...
Fanless IP65 PC Powered by 11th Gen. Intel® Core™ Processors for In-Vehicle & Outdoor 11th Gen. Intel® Core™ U-Series Processors SoC Fanless Operating up to -40 ~70°C Temperature Lockable Connectors...
Industrial Automation PC with Intel® Atom™ E3845/Celeron® J1900 4th Generation Intel® Atom/Celeron J1900 Processor up to 1.91/2.0 GHz with 4GB DDR3L Memory 4/2 x GbE, 3 x USB 2.0 and...
Intel® Core™ i Automation Computer with 2 PCI(e) Expansion Slots 6th Generation IntelR Quad Core Processors with 8GB DDR4 Memory 2 x GbE, 6 x USB 3.0, 2 x RS-232/422/485,...
Intel® Core™ i Automation Computer with 4 PCI(e) Expansion Slots Intel® 6th Gen Core™ i7-6822EQ Quad Core Processors with 8GB DDR4 Memory 2 x GbE, 6 x USB 3.0, 2...
IP66-Rated Waterproof Outdoor Gateway with C1D2, ATEX, IECEx Certification Intel® Atom™ E3950 quad-core processor with 8GB of DDR3L memory IP66 rating for protection from water and dust ingress Wide operating...
Medical Mini Computer with Intel 12th Generation processor 12th generation Intel® Core™ i7/i5 processor Fanless design for superior hygiene and infection control Compatible VESA 75 x 75mm & 100 x...
Modular Compact Embedded Box PC with 6th/7th Gen Intel® Core™ i CPU Intel® Core™ i7/i5/i3/Celeron Processor with 8GB DDR4 built-in Memory 4 x GbE, 4 x USB 3.0, 1 x...
Modular Embedded Box PC with 11th Gen Intel® Core™ i CPU Intel® Core™ 11th i7/i5/i3 Processor with 8GB DDR4 3200Mb/s memory 4 x GbE, 3 x USB 3.2 Gen2, 1...
Modular Embedded Box PC with Intel® Core™ Ultra CPU (Series 2) Intel® Core™ Ultra Processors (Series 2), including Ultra 5 225U & Ultra 7 255U (formerly Arrow Lake) Wide operating...
NUC-Sized Edge Computer with Intel® Core™ Ultra 7/5 Processors and I/O Expansion, Supporting Intel Arc Graphics and vPro Enterprise on Selected SKUs. Equipped with three AI engines, it provides low-latency...
Palm-Size Industrial Automation PC with Intel® Celeron® J1900 Intel® Atom™ N2800/J1900 Processors with 2GB DDR3/DDR3L Memory 1 x GbE, 3 x USB 2.0/3.0, 1 x COM, 1 x HDMI, Audio...
Pocket-Size DIN-Rail Edge IPC with Intel® Atom® x6413E Intel® Quad core x6413E processor with 4GB/8GB DDR4 onboard memory Compact, robust, fanless and cable-free system with high stability Optimized basic unit...
Pocket-Size Edge IoT Gateway with Intel Atom® x7211RE processor Intel Atom® x7211RE processor (Dual core) with 8GB LPDDR5 onboard memory and 64 GB eMMC Pocket-size, robust, fanless and cable-free system...
Pocket-Size Edge IoT Gateway with Intel® Atom™ E3815/E3825 Intel® Atom™ E3815/E3825 processor with 4GB DDR3L onboard memory 2 x GbE, 1 x USB 3.0, 1 x HDMI, Option 2 x...
Pocket-Size Edge IoT Gateway with Intel® Celeron®N6210/Pentiu m® N6415 Intel® Celeron® Dual core N6210/ Pentium® Quad core N6415 processor with 4GB/8GB DDR4 onboard memory Pocket-size, robust, fanless and cable-free system...
Professional Mini Tower/Standalone Medical Computer with Intel 8/9th, 12/13th Generation Processor Stylish and user friendly outlook for hospital environment Support Intel® Xeon® 14th Gen Core™ i7/i5/i3 processor with intel Q370/...
Professional Tower/Standalone Medical Computer with Intel 13th Gen Processor Stylish and user-friendly outlook for hospital environment Support Intel® 13th Gen Core™ i7/i5/i3 processor with Intel R680E Rich expansion for multi-purpose...
Professional Tower/Standalone Medical Computer with NVIDIA IGX Stylish and user friendly outlook for hospital environment Harness the power of the NVIDIA IGX advanced functional safety and security platform for medical...
Second stack module for supporting 2 x iDoor on UNO-2484G V2 Second stack module for supporting 2 x iDoor on UNO-2484G V2
Small Size DIN-rail IPC with Intel® Atom™ E3845 Intel® Atom E3845 1.91GHz processor with 4GB DDR3L Memory 3 x GbE, 3 x USB, 2 x COM, 1 x VGA, 1...
Small-Size DIN-rail IPC with Intel® Celeron® J1900 Intel® Celeron® J1900 2.0GHz processor with 4GB DDR3L Memory Robust design for industrial control and harsh environment Isolated protection of COM and digital...
Small-Size Integrated DIN-Rail IPC with Intel® Atom® E3940 Intel® Atom® E3940 processor (1.6 GHz) with 8GB DDR3L memory Modular design for optional 1 x iDoor extension Wide operating temperature range...
Small-Size Integrated DIN-Rail IPC with Intel® Atom® x6413E and x6425RE Intel® Atom® x6413E (1.5 GHz) and x6425RE (1.9GHz) processor with 8GB DDR4 memory Wide operating temperature range (-40 ~ 70...
Small-Size Modular Embedded Box PC with Intel® Atom™ E3845/Celeron® J1900/J3455 Intel Atom® E3845, Celeron® J1900/J3455 quad-core processor with 4G DDR3L memory Compact, robust, fanless and cable-free system with high stability...
Small-Size Modular Embedded Box PC with Intel® Celeron® J6412 Intel® Celeron® J6412 quad-core processor with 8GB DDR4 memory Compact, robust, fanless and scalable system with high stability Optional second stack...
Small-Size Modular Embedded Box PC with Intel® Processor N250 and Intel Atom® x7433RE Processor Intel® N250 (1.3GHz, formerly Twin Lake) and Intel Atom® x7433RE (1.5GHz, formerly Amston Lake) quad-core processor...
The UBX-110H is an 8K UHD fanless edge computer powered by an Intel® Celeron® 6305E or 11th generation Core™ i3/i5/i7 processor. Built-in an Intel® Celeron® 6305E or 11th gen Core™
The UBX-110K is a 4K UHD fanless edge computer powered by an Intel® N97 or Core™ i3-N305 processor. Built-in an Intel® N97 or Core™ i3-N305 processor Built-in a TPM 2.0...
Ubiquitous Box Computer with Intel® Celeron® 6305E/Core™ i3-1115G4E/Core™ i5-1145G7E/Core™ i7-1185G7E Processors Modular detachable I/O board features in rich and flexible I/O deployment Unique X-type fin design enhances system heat dissipation;
Ubiquitous Box Computer with Intel® N97/Core™ i3-N305 Processors Built-in an Intel® N97 or Core™ i3-N305 processor Modular detachable I/O board features in rich and flexible I/O deployment Unique X-type fin...
UBX-010RC is a compact ARM64 mini PC with GMS, AI edge computing (6TOPS NPU), powered by Rockchip RK3576 Built-in Google Mobile Service (GMS) Superior video quality: support up to 4K...
UBX-310, an intelligent, fanless embedded system powered by Intel® low power processor with multiple I/O interface. Built-in Intel Celeron J1900/ Core-i3/i5 processor Wall-mounted and Desktop Type Avaiable DDR4-2133 MHz SO-DIMM...
UNO Carrier Stack supports MXM GPU module aims for image processing and AI inference 1 x PCIe x4 expansion kit support 35W MXM GPU Bundle compact Din-rail embedded PC form...
AMD RYZEN™ Embedded 8000, Hi-Performance Zen4 CPU up to 8C / 16T AMD Radeon™ RDNA 3 graphics with integrated XDNA NPU, up to 16 TOPS AI performance 1 x HDMI...

<< Prev Next >>