Advantech 15.6" Ultra-slim all-in-one POS system equipped with Intel® Celeron® 6305E/ Core™ i3-1115G4E/ Core™ i5-1145G7E USC-360HP-BI340

Description
15.6" Ultra-slim all-in-one POS system equipped with Intel® Celeron® 6305E/ Core™ i3-1115G4E/ Core™ i5-1145G7E Supports Windows 10/11 or Linux operating systems Compatible with a wide range of periphearls for retail and hospitality applications Flexible installations with various mount options, such as the dual hinge stand, pole mount, Avalo stand, and VESA mount Supports both integrated and separate 2nd display installation Optional extendable I/O hub linked through Type-C cable Second display connected through USB Type-C cable which provides power, audio, and video USC-360H with processors Intel® Core™ i3-1115G4E/Core™ i5-1145G7E are certified with Google ChromeOS Flex
Request a Quote Datasheet
Description
15.6" Ultra-slim all-in-one POS system equipped with Intel® Celeron® 6305E/ Core™ i3-1115G4E/ Core™ i5-1145G7E Supports Windows 10/11 or Linux operating systems Compatible with a wide range of periphearls for retail and hospitality applications Flexible installations with various mount options, such as the dual hinge stand, pole mount, Avalo stand, and VESA mount Supports both integrated and separate 2nd display installation Optional extendable I/O hub linked through Type-C cable Second display connected through USB Type-C cable which provides power, audio, and video USC-360H with processors Intel® Core™ i3-1115G4E/Core™ i5-1145G7E are certified with Google ChromeOS Flex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6
Cincinnati, OH, United States
15.6" Ultra-slim all-in-one POS system equipped with Intel® Celeron® 6305E/ Core™ i3-1115G4E/ Core™ i5-1145G7E
USC-360HP-BI340
15.6" Ultra-slim all-in-one POS system equipped with Intel® Celeron® 6305E/ Core™ i3-1115G4E/ Core™ i5-1145G7E USC-360HP-BI340
15.6" Ultra-slim all-in-one POS system equipped with Intel® Celeron® 6305E/ Core™ i3-1115G4E/ Core™ i5-1145G7E Supports Windows 10/11 or Linux operating systems Compatible with a wide range of periphearls for retail and hospitality applications Flexible installations with various mount options, such as the dual hinge stand, pole mount, Avalo stand, and VESA mount Supports both integrated and separate 2nd display installation Optional extendable I/O hub linked through Type-C cable Second display connected through USB Type-C cable which provides power, audio, and video USC-360H with processors Intel® Core™ i3-1115G4E/Core™ i5-1145G7E are certified with Google ChromeOS Flex

15.6" Ultra-slim all-in-one POS system equipped with Intel® Celeron® 6305E/ Core™ i3-1115G4E/ Core™ i5-1145G7E

  • Supports Windows 10/11 or Linux operating systems
  • Compatible with a wide range of periphearls for retail and hospitality applications
  • Flexible installations with various mount options, such as the dual hinge stand, pole mount, Avalo stand, and VESA mount
  • Supports both integrated and separate 2nd display installation
  • Optional extendable I/O hub linked through Type-C cable
  • Second display connected through USB Type-C cable which provides power, audio, and video
  • USC-360H with processors Intel® Core™ i3-1115G4E/Core™ i5-1145G7E are certified with Google ChromeOS Flex
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number USC-360HP-BI340
Product Name 15.6" Ultra-slim all-in-one POS system equipped with Intel® Celeron® 6305E/ Core™ i3-1115G4E/ Core™ i5-1145G7E
Computer Type Kiosk or POS
Display Size 15.6 inch (396.24 mm)
Operating System Windows 10/11, Linux
Unlock Full Specs
to access all available technical data

Similar Products

Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications - POC-421-12B00D-CE - Advantech
Specs
Computer Type Computer Terminal; Kiosk or POS
Display Size 21.5 inch (546.10 mm)
Operating System Microsoft®; Windows 10 IoT Ent (64 bits only); Windows 11 IoT Ent (64 bits only)
View Details
2 suppliers
Industrial PCs - ARK-1123C-S3A3 - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details