Advantech 7" All-in-One Ultra Rugged Mobile Data Terminal TREK-773R-00A1E

Description
7" All-in-One Ultra Rugged Mobile Data Terminal Intel® Atom™ E3827 SOC with support for WES8, WES7, Win10, and Ubuntu operating systems 7" WVGA wide-angle LCD resistive touchscreen Vehicle diagnostics interface with CAN (J1939, OBD-II/ISO 15765) and J1708 (J1587) protocols Built-in GNSS, WLAN, Bluetooth, LTE WWAN modules and optional NFC Intelligent vehicle power management system supports ignition on/off/delay functions, wake-up event control, and system health monitoring and diagnostics Wide operating temperature range (-30 ~ 60 °C/-22 ~ 140 °F) Supports 12/24 V vehicle power (ISO 7637-2) MIL-STD-810G and 5M3 certified for shock and vibration tolerance
Request a Quote Datasheet
Description
7" All-in-One Ultra Rugged Mobile Data Terminal Intel® Atom™ E3827 SOC with support for WES8, WES7, Win10, and Ubuntu operating systems 7" WVGA wide-angle LCD resistive touchscreen Vehicle diagnostics interface with CAN (J1939, OBD-II/ISO 15765) and J1708 (J1587) protocols Built-in GNSS, WLAN, Bluetooth, LTE WWAN modules and optional NFC Intelligent vehicle power management system supports ignition on/off/delay functions, wake-up event control, and system health monitoring and diagnostics Wide operating temperature range (-30 ~ 60 °C/-22 ~ 140 °F) Supports 12/24 V vehicle power (ISO 7637-2) MIL-STD-810G and 5M3 certified for shock and vibration tolerance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7
Cincinnati, OH, United States
7" All-in-One Ultra Rugged Mobile Data Terminal
TREK-773R-00A1E
7" All-in-One Ultra Rugged Mobile Data Terminal TREK-773R-00A1E
7" All-in-One Ultra Rugged Mobile Data Terminal Intel® Atom™ E3827 SOC with support for WES8, WES7, Win10, and Ubuntu operating systems 7" WVGA wide-angle LCD resistive touchscreen Vehicle diagnostics interface with CAN (J1939, OBD-II/ISO 15765) and J1708 (J1587) protocols Built-in GNSS, WLAN, Bluetooth, LTE WWAN modules and optional NFC Intelligent vehicle power management system supports ignition on/off/delay functions, wake-up event control, and system health monitoring and diagnostics Wide operating temperature range (-30 ~ 60 °C/-22 ~ 140 °F) Supports 12/24 V vehicle power (ISO 7637-2) MIL-STD-810G and 5M3 certified for shock and vibration tolerance

7" All-in-One Ultra Rugged Mobile Data Terminal

  • Intel® Atom™ E3827 SOC with support for WES8, WES7, Win10, and Ubuntu operating systems
  • 7" WVGA wide-angle LCD resistive touchscreen
  • Vehicle diagnostics interface with CAN (J1939, OBD-II/ISO 15765) and J1708 (J1587) protocols
  • Built-in GNSS, WLAN, Bluetooth, LTE WWAN modules and optional NFC
  • Intelligent vehicle power management system supports ignition on/off/delay functions, wake-up event control, and system health monitoring and diagnostics
  • Wide operating temperature range (-30 ~ 60 °C/-22 ~ 140 °F)
  • Supports 12/24 V vehicle power (ISO 7637-2)
  • MIL-STD-810G and 5M3 certified for shock and vibration tolerance
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Ruggedized Computers
Product Number TREK-773R-00A1E
Product Name 7" All-in-One Ultra Rugged Mobile Data Terminal
Computer Type Computer Terminal
General Features Ruggedized
Operating System Windows 10 IoT Enterprise 2019 LTSC (64 bit) default, with Ubuntu 18.04 LTSB (64 bit) available upon request
Unlock Full Specs
to access all available technical data