Advantech Pocket-Size DIN-Rail Edge IPC with Intel® Atom® x6413E UNO-127-E23BA

Description
Pocket-Size DIN-Rail Edge IPC with Intel® Atom® x6413E Intel® Quad core x6413E processor with 4GB/8GB DDR4 onboard memory Compact, robust, fanless and cable-free system with high stability Optimized basic unit with 2 x GbE, 2 x USB, 1 x HDMI On-board full-size mPCIe port for various expansion capability Built-in TPM2.0 for hardware-based security System ground isolation design Certified with IEC 61010-2-201 for industrial application Ubuntu Core 20 certified hardware Support Windows 11 IoT Enterprise LTSC
Request a Quote Datasheet
Description
Pocket-Size DIN-Rail Edge IPC with Intel® Atom® x6413E Intel® Quad core x6413E processor with 4GB/8GB DDR4 onboard memory Compact, robust, fanless and cable-free system with high stability Optimized basic unit with 2 x GbE, 2 x USB, 1 x HDMI On-board full-size mPCIe port for various expansion capability Built-in TPM2.0 for hardware-based security System ground isolation design Certified with IEC 61010-2-201 for industrial application Ubuntu Core 20 certified hardware Support Windows 11 IoT Enterprise LTSC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pocket-Size DIN-Rail Edge IPC with Intel® Atom® x6413E - UNO-127-E23BA - Advantech
Cincinnati, OH, United States
Pocket-Size DIN-Rail Edge IPC with Intel® Atom® x6413E
UNO-127-E23BA
Pocket-Size DIN-Rail Edge IPC with Intel® Atom® x6413E UNO-127-E23BA
Pocket-Size DIN-Rail Edge IPC with Intel® Atom® x6413E Intel® Quad core x6413E processor with 4GB/8GB DDR4 onboard memory Compact, robust, fanless and cable-free system with high stability Optimized basic unit with 2 x GbE, 2 x USB, 1 x HDMI On-board full-size mPCIe port for various expansion capability Built-in TPM2.0 for hardware-based security System ground isolation design Certified with IEC 61010-2-201 for industrial application Ubuntu Core 20 certified hardware Support Windows 11 IoT Enterprise LTSC

Pocket-Size DIN-Rail Edge IPC with Intel® Atom® x6413E

  • Intel® Quad core x6413E processor with 4GB/8GB DDR4 onboard memory
  • Compact, robust, fanless and cable-free system with high stability
  • Optimized basic unit with 2 x GbE, 2 x USB, 1 x HDMI
  • On-board full-size mPCIe port for various expansion capability
  • Built-in TPM2.0 for hardware-based security
  • System ground isolation design
  • Certified with IEC 61010-2-201 for industrial application
  • Ubuntu Core 20 certified hardware
  • Support Windows 11 IoT Enterprise LTSC
Buy Now Datasheet
Industrial PCs - 2084-UNO-127-E23BA-ND - DigiKey
Thief River Falls, MN, United States
ADVANTECH UNO-100 SERIES ARE DIN

ADVANTECH UNO-100 SERIES ARE DIN

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number UNO-127-E23BA 2084-UNO-127-E23BA-ND
Product Name Pocket-Size DIN-Rail Edge IPC with Intel® Atom® x6413E Industrial PCs
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux Supports Windows 10/11, Linux
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123C1703E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details
Industrial PCs - ARK1123H1603E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details