Advantech Datasheets for Computers
Computers are programmable electronic devices that accept data, execute prerecorded instructions, perform mathematical and logical operations, and output results.
Computers: Learn more
| Product Name | Notes |
|---|---|
| 10.1" 16:9 Rear Mount Monitor for the UPOS-211 POS System 10.1” 16:9 LCD Monitor with resolution 1024 x 600 Installation options include rear-mount, pole mount, and wall mount Color options... | |
| 10.1" Industrial-Grade Tablet Integrated barcode scanner supports data collection Intel Alder Lake-N processor for Windows 11 IoT Enterprise (GAC) The battery with capacity meter that shows the remaining power and... | |
|
10.1" Medical-Grade Tablet with Qualcomm® Snapdragon™ 660 Processor and Android 13 -- AIM-78H-200B00
10.1" Medical-Grade Tablet with Qualcomm® Snapdragon™ 660 Processor and Android 13 -- AIM-78H-200S00
|
10.1" Medical-Grade Tablet with Qualcomm® Snapdragon™ 660 Processor and Android 13 Qualcomm SDA660 with Android 10/13 10.1" Full-HD capacitive touch screen designed with scratch-resistant Corning® Gorilla® Glass Supports glove mode... |
| 10.1" Medical-Grade Tablet Intel® N200 processor support on Windows10/11 Enterprise for high performance 10.1" WUXGA projected capacitive 10-point multi-touchscreen with anti-fingerprint, anti-glare Corning® Gorilla® Glass EN/UL 60601 certification, ensuring patient... | |
| 13.3" Medical-Grade Tablet with Intel® Core™ i5 processor 13.3" Full-HD IPS projected capacitive 10-point multi-touchscreen with anti-fingerprint, anti-glare Corning® Gorilla® Glass Intel® Core™ i5 processor support on Windows 10/11 IoT... | |
| 15" 4:3 Compact All-in-One POS System with an Intel® Core™ i5-6300U/Core™ i3-6100U/Celeron® 3955U Processor. 15" TFT LCD (LED backlight) with 5 wire resistive or PCAP touch Built-in an Intel® Core™ | |
| 15.6" All-in-One Touch Computer with Intel® Atom® N97/i3-N305 Processor Low-power, fanless system design Built-in Intel® Atom N97 15.6" monitor with 16:9 widescreen display IP65-rated front panel for water and dust... | |
| 15.6" Ubiquitous Touch Computer with Intel® Skylake Core™ i3-6100U processor Low power and fanless system design Built in Intel® Core™ i3-6100U processor 15.6" monitor with 16:9 widescreen display IP65-rated front... | |
| 1U Entry Media Server for Accelerated Video Processing Short Depth 1RU x 19" Server Platform Intel 12th/13th/14th generation Core™ i9/i7/i5/i3 Processor with Intel UHD Graphic Functionality and Intel Quick Sync... | |
| 4-ch PWM Lighting Control for AIIS Vision System Designed specifically for machine vision applications 4-ch lighting control output with trigger input Programmable delay time, PWM high/low time, and output lighting... | |
| 4-slot Edge Intelligent DAQ controller Support Modbus/RTU, Modbus/TCP Client and Server function libraries C and Python programming based on Linux operating system Support Web server for I/O configuration and monitoring... | |
| 4U Edge AI HPC powered by AMD EPYC 7003 series processor and NVIDIA Certified with RTX™ 6000 Ada Generation Server grade perofmance powered by AMD EPYC 7003 processor NVIDIA Certified... | |
| 4U Edge AI HPC powered by Intel® Raptor Lake S CPU and NVIDIA Certified with RTX™ 6000 Ada Generation Intel® Raptor Lake S Platform to support Intel® Core™ 14th Gen... | |
| Advantech AFE-E630 is an industrial gateway powered by the Rockchip RK3568J, designed for I&C ESS energy storage management. SoC : RK3568J 4xA55@1.8GHz, 1 tops NPU 4KP60 ,H265, H.264, VP9, VP8,MPEG... | |
| Advantech AOM-Nona/Compact Develop Board Mirco-ATX SMRAC v2.2 Develop Board Advantech AOM-Nona/Compact Develop Board LVDS/eDP, DP, HDMI Support eSPI, CAN-FD, USB3.2 & up to 14 GPIO Support 4 types power input. | |
| AI Inference Board kit Powered by NVIDIA IGX Thor™ Embedded with NVIDIA IGX™ T5000 up to 2,070 FP4 TFLOPS Supports SFP28 4x25G and 1x5G Ethernet Supports Functional Safety MCU Wide... | |
| AI Inference System Powered by NVIDIA IGX Thor™ Embedded with NVIDIA IGX™ T5000 up to 2,070 FP4 TFLOPS Supports SFP 4 x 25G and 1 x 5G Ethernet Supports Functional... | |
| AI On Module with Qualcomm IQ-X IQ-X 12 Cores, up to 3.4GHz 16GB LPDDR5x, 256GB UFS and 1x 4-bit SDIO for SD card Andreo Snapdragon X GPU supports DX12.2, OpenGL... | |
| AI System Based on NVIDIA® Jetson AGX Orin™ Compact fanless design Embedded with NVIDIA® Jetson AGX Orin™ up to 275 TOPS Supports 4 x GbE (optional PoE), 4 x USB... | |
| AI System Powered by NVIDIA® Jetson Thor™ Powered by NVIDIA Jetson T5000™ and Jetson T4000™ Up to 2070 TFLOPS (FP4) High speed transmission 4x 25GbE and 1x 5GbE Supports 2xCOM,... | |
| AIM Desk Docking Station for 10 inch AIM-58 & AIM-78H -10 ~ 50 °C/14 ~122 °F operating temperature Reliable docking connector for office applications | |
| AIM Desk Docking Station for AIM-89H Suitable design for office applications Reliable docking connector with LED indicator for connectivity Equipped with a variety of I/O for easy integration HDMI 1.3... | |
| AIM Extensions Modules for AIM-75H -10 ~ 50 °C (14 ~122 °F) operating temperature Reliable docking connector for office applications VESA (75 x 75 mm)-compliant docking stations 9 ~ 32... | |
| AIR-520 Edge AI HPC integrates the SQ ai100 AI SSDs, NVIDIA RTX GPU cards, Edge AI SDK, and NVAIE to realize a off-the-shelf Gen AI solution Affordable Budget - 1/10... | |
| AIR-530 is based on NVIDIA IGX platform which provides 200GbE Ethernet bandwidth and 32 TFLPOS AI computing power with NVIDIA safety design. Edge AI workstation with NVIDIA IGX Platform NVIDIA... | |
| AMiS UD Medication Cart can be used to transfer the RFID-tagged medication bins from the pharmacy to the nursing station or patient wards. No sharp corners design for using safety... | |
| AMiS-810 RFID Based Medication Bin Setting Station No sharp corners design for safe using and easy cleaning Easy to set up by using USB cable to connect with controlled PC. | |
| AMiS-850C with medication dispensing cabinet is for mobile distribution and point-of-care applications. Assign bin(s) to a type of medication or Patient ID eMedication bins can be tracked by systems Provides... | |
| AOM-DB3500 is a development board for RISC AOM-Rugged Module. HDMI,DP(Via Type C), eDP/LVDS/MIPI DSI 2 x MIPI CSI (4 Lane), 1 x MIPI CSI (4 Lane)/ HDMI RX 2 x... | |
| Barebone PC Solution:4U Rackmount chassis with AIMB ATX MB powered by AMD CPU ACP-4000 barebone PC supports the latest AMD Ryzen™ Embedded 9/7/5 Processors with B650 chipset Supports ATX motherboard... | |
| Barebone PC Solution:4U Rackmount chassis with AIMB ATX MB powered by Intel CPU ACP-4000 barebone PC supports the latest Intel 12th/13th/14th generation Core™ i9/i7/i5/i3 & Pentium®/Celeron® processor with Q670E chipset... | |
| Compact Vision System supports 10th Gen Intel® Core™ i CPU, 4-CH Lighting control and Isolated DIO, 4-CH Camera Interface for GigE PoE or USB 3.0 Intel 10th generation Core i... | |
| Designed with 4 tiers and capacity for 16 lockable medicaiton bins, AMiS-850T allows medications to be stored and distributed near the point of care. Assign bin(s) to a type of... | |
| Edge AI HPC powered by AMD EPYC & Ryzen processors and NVIDIA Qualified RTX™ PRO 6000 Blackwell Max-Q WS Edition AMD Ryzen 7000/9000 & EYPC 4005 series processor provides up... | |
| Edge AI HPC powered by AMD Ryzen 8040 series processor with 39TOPS supporting one 3-slot GPU Ryzen 8040 processor up to 54W with 39TOPS AI computing (CPU+iGPU+iNPU) Dual channel memory... | |
| Edge AI inference system powered by 12th/13th/14th Gen Intel® Core™ processors with MXM GPU support Support Intel ® 12th/13th/14th Gen. Core™ i3/i5/i7/i9 processor up to 65W DDR5 SO-DIMM memory support... | |
| Edge AI inference system powered by 13th Gen Intel® Core™ i3/i5 processors with Hailo-8 AI acceleration module Intel 13th gen. Core i3/i5 up to 14 Watt with 10 Cores Empowered... | |
| Edge AI Inference System powered by Intel Atom® E3940 QC SoC and two Intel MA2485 VPUs Intel Atom E3940 Quad Core SoC turbo burst up to 1.8 GHz Intel® Movidius™ | |
| Edge AI inference system powered by Intel® Atom® processor with Hailo-8 AI acceleration module Intel® Atom™ x7433RE, Core™ i3-N305, Processor N97 Empowered by Hailo-8 M.2 AI module up to 26... | |
| Edge AI Inference system powered by NVIDIA® Jetson AGX Orin™ and 3 x 2.5GbE Lan Compact and high performance AI box NVIDIA® Jetson AGX Orin™ 64GB and 32GB Modules 9~36V... | |
| Edge AI Inference system powered by NVIDIA® Jetson Nano/TX2 NX/ Xavier NX in a palm-sized design Compact and performance AI box design NVIDIA Jetson Nano/ TX2 NX/ Xavier NX embedded... | |
| Edge AI Inference system powered by NVIDIA® Jetson Orin™ Nano and Super mode Compact and performance AI box design NVIDIA® Jetson Orin™ Nano 8GB/4GB built-in Wide operating temperature range Multiple... | |
| Edge AI Inference system powered by NVIDIA® Jetson Orin™ NX/Nano and Super mode Compact and high performance AI box NVIDIA® Jetson Orin NX 16GB/8GB and Orin Nano 8GB Modules 12~24V... | |
| Edge AI Inference system powered by Qualcomm Dragonwing™ IQ-9075 processor up to 100 TOPS Compact and high performance Edge AI box at least 100 TOPS AI computing Qualcomm ® DragonWing... | |
| For AIM-58 and AIM-75H 1 x 10/100 Ethernet port 1 x COM port | |
| For AIM-58, AIM-75H and AIM-78H Sensor: 640 x 480 CMOS sensor Illumination & Aiming: White LED illuminatoin/Red LED dot aimer Frame rate: 30 fps Field of view: Horizontal: 37.8°; Vertical:... | |
| For AIM-58, AIM-75H and AIM-78H Supports charging of up to 4 batteries simultaneously Overcurrent and overvoltage protection provided Rapid single-handed docking and undocking LED indicators for monitoring charging status | |
| For AIM-75H Supports charging of up to 6 tablets simultaneously Overcurrent and overvoltage protection provided Rapid single-handed docking and undocking LED indicators for monitoring charging status | |
| For AIM-89H Hand Straps with 4 Screws Enhance mobility | |
| For AIM-89H Straps with lanyard hook Enhance mobility | |
| For AIM-89H Suitable design for VESA mounting applications Mounted on a nursing cart or other extended station for stabling use Installed on articulating arms or wall mounts VESA-compliant mounting solutions... | |
| Front Access Fan-less Micro Computer, Intel® Celeron® Quad Core J1900/N2807 SoC with VGA/HDMI, 6 COMs, 8 USBs Intel® Baytrail Platform Intel® Celeron® Quad Core J1900/N2807 SoC Fanless Design Compact & | |
| Front Access Micro Computer, Intel 10th Gen Core i CPU (LGA1200), 6 COM, 4 USB, and 4 Expansion slots Desktop CPU computing performance with smart fan control Rich and single... | |
| Front Access Micro Computer, Intel 6th/7th Gen Core i CPU (LGA1151),10 COM, 8 USB, and 4 Expansion slots Desktop CPU computing performance with smart fan control Rich and single side... | |
| Intel Atom® IPC Controller Optimized BIOS & Embedded OS for 1ms real-time control (Windows and Linux) Achieve 32-axis motion control with 500 μs EtherCAT cycle time under Linux OPC UA... | |
| Intel Coffee Lake platform to support Intel® 9th & 8th Gen Core™ i processor with one low-Profile PCIe expansion slot. Supports Intel® 9th & 8th Gen Core™ i processor (LGA1151)... | |
| Intel® 6th/7th Generation Core™ i3/i5/i7 performance embedded PC Supports Intel® 7th & 6th Gen Core™ i processor (LGA1151) with Intel Q170/H110 chipset Two 260-pin SO-DIMM up to 32GB DDR4 2133... | |
| Intel® Atom E3825 SoC with Dual GbE and Dual COM Fanless Box PC Intel® Atom™ E3825 Dual Core 1.33 GHz SoC 1 x 2.5" SATA HDD/SSD Bay & 1 x... | |
| Intel® Celeron J1900 fanless or fan, dual display 1U THIN embedded PC Thin design with 43mm in height Thin barebone system with multi-IO ports is suitable for variety of application... | |
| Intel® Celeron Quad Core J1900 Quad Core SoC with Dual GbE and Dual COM Fanless Box PC Intel® Celeron J1900 Quad Core 2.0 GHz SoC 2G DDR3L Memory & 500G... | |
| Intel® Core™ IPC Controller Optimized BIOS & Embedded OS for 1ms real-time control (Windows and Linux) Achieve 128-axis motion control with 500 μs EtherCAT cycle time under Linux OPC UA... | |
| Intel® Pentium N4200 fanless, dual display 1U THIN embedded PC Fanless Intel® Pentium/Celeron/Atom Quad Core/Dual Core system Two 204-pin SO-DIMM up to 8 GB DDR3L 1866 MHz SDRAM Supports multiple... | |
| iOutpatient Solution is a hospital outpatient check-in, queuing, calling, and signage solution. Integrated with WISE-PaaS / SignageCMS Digital Signage Management Software Supports Windows / Android signage devices. Provide a RESTful... | |
| Micro Computer, Intel® Core™ i7/i5/i3 CPU, H110, 2 Expansions, 250W 80Plus PSU Intel® 6th/7th Gen Core™ i7/i5/i3/Celeron® processer with Intel® H110 chipset 1 x PCIe x16 and 1 x PCIe... | |
| Unified Remote Device Management Software Supports Advantech devices equipped with Windows, Android, and Linux OS Flexible device, location, user, and permissions management Enables remote monitoring and control of hardware, software,... |
| Next >> |