Advantech 7" All-in-One Ultra Rugged Mobile Data Terminal TREK-773R-LWBXA1E

Description
7" All-in-One Ultra Rugged Mobile Data Terminal Intel® Atom™ E3827 SOC with support for WES8, WES7, Win10, and Ubuntu operating systems 7" WVGA wide-angle LCD resistive touchscreen Vehicle diagnostics interface with CAN (J1939, OBD-II/ISO 15765) and J1708 (J1587) protocols Built-in GNSS, WLAN, Bluetooth, LTE WWAN modules and optional NFC Intelligent vehicle power management system supports ignition on/off/delay functions, wake-up event control, and system health monitoring and diagnostics Wide operating temperature range (-30 ~ 60 °C/-22 ~ 140 °F) Supports 12/24 V vehicle power (ISO 7637-2) MIL-STD-810G and 5M3 certified for shock and vibration tolerance
Request a Quote Datasheet
Description
7" All-in-One Ultra Rugged Mobile Data Terminal Intel® Atom™ E3827 SOC with support for WES8, WES7, Win10, and Ubuntu operating systems 7" WVGA wide-angle LCD resistive touchscreen Vehicle diagnostics interface with CAN (J1939, OBD-II/ISO 15765) and J1708 (J1587) protocols Built-in GNSS, WLAN, Bluetooth, LTE WWAN modules and optional NFC Intelligent vehicle power management system supports ignition on/off/delay functions, wake-up event control, and system health monitoring and diagnostics Wide operating temperature range (-30 ~ 60 °C/-22 ~ 140 °F) Supports 12/24 V vehicle power (ISO 7637-2) MIL-STD-810G and 5M3 certified for shock and vibration tolerance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7
Cincinnati, OH, United States
7" All-in-One Ultra Rugged Mobile Data Terminal
TREK-773R-LWBXA1E
7" All-in-One Ultra Rugged Mobile Data Terminal TREK-773R-LWBXA1E
7" All-in-One Ultra Rugged Mobile Data Terminal Intel® Atom™ E3827 SOC with support for WES8, WES7, Win10, and Ubuntu operating systems 7" WVGA wide-angle LCD resistive touchscreen Vehicle diagnostics interface with CAN (J1939, OBD-II/ISO 15765) and J1708 (J1587) protocols Built-in GNSS, WLAN, Bluetooth, LTE WWAN modules and optional NFC Intelligent vehicle power management system supports ignition on/off/delay functions, wake-up event control, and system health monitoring and diagnostics Wide operating temperature range (-30 ~ 60 °C/-22 ~ 140 °F) Supports 12/24 V vehicle power (ISO 7637-2) MIL-STD-810G and 5M3 certified for shock and vibration tolerance

7" All-in-One Ultra Rugged Mobile Data Terminal

  • Intel® Atom™ E3827 SOC with support for WES8, WES7, Win10, and Ubuntu operating systems
  • 7" WVGA wide-angle LCD resistive touchscreen
  • Vehicle diagnostics interface with CAN (J1939, OBD-II/ISO 15765) and J1708 (J1587) protocols
  • Built-in GNSS, WLAN, Bluetooth, LTE WWAN modules and optional NFC
  • Intelligent vehicle power management system supports ignition on/off/delay functions, wake-up event control, and system health monitoring and diagnostics
  • Wide operating temperature range (-30 ~ 60 °C/-22 ~ 140 °F)
  • Supports 12/24 V vehicle power (ISO 7637-2)
  • MIL-STD-810G and 5M3 certified for shock and vibration tolerance
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Ruggedized Computers
Product Number TREK-773R-LWBXA1E
Product Name 7" All-in-One Ultra Rugged Mobile Data Terminal
Computer Type Computer Terminal
General Features Ruggedized; Bluetooth
Operating System Windows 10 IoT Enterprise 2019 LTSC (64 bit) default, with Ubuntu 18.04 LTSB (64 bit) available upon request
Unlock Full Specs
to access all available technical data