Advantech Datasheets for PCI Products
PCI products are devices that use the peripheral component interconnect (PCI) bus standard. PCI products include bridges, extenders, and power supplies. They also include bus interface, adapter, memory, mass storage, networking, and serial communications modules.
PCI Products: Learn more
| Product Name | Notes |
|---|---|
| 1 MS/s, 12-bit, 16-ch Multifunction PCI Card 16 single-ended or 8 differential or a combination of analog inputs 12-bit A/D converter, with up to 1 MHz sampling rate Two 12-bit... | |
| 100 kS/s, 12-bit, 16-ch Universal Multifunction PCI Card 16-ch single-ended analog input Cost-effective 12-bit A/D converter, with up to 100 kHz sampling rate 16 single-ended analog inputs Programmable gain 16... | |
| 100 kS/s, 12-bit, 16-ch Universal Multifunction PCI Card 16-ch single-ended or 8-ch differential or a combination of analog input 12-bit A/D converter, with up to 100 kHz sampling rate Onboard... | |
| 250 kS/s, 16-bit, 8-ch Simultaneous Sampling, Multifunction PCI Card 8 differential analog inputs 8 A/D converters simultaneously sampling 16-bit A/D converter, with up to 250kHz sampling rate for each channel... |