Advantech 21.5" All-in-One Touch Computer with Intel® Pentium® N4200 processor UTC-120GP-AWW1E

Description
21.5" All-in-One Touch Computer with Intel® Pentium® N4200 processor Slimmer and Lighter design Low power and fanless system design Built-in Intel® Pentium® N4200 21.5" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Supports Windows, Android, Linux, and ChromeOS Flex
Request a Quote Datasheet
Description
21.5" All-in-One Touch Computer with Intel® Pentium® N4200 processor Slimmer and Lighter design Low power and fanless system design Built-in Intel® Pentium® N4200 21.5" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Supports Windows, Android, Linux, and ChromeOS Flex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.5
Cincinnati, OH, United States
21.5" All-in-One Touch Computer with Intel® Pentium® N4200 processor
UTC-120GP-AWW1E
21.5" All-in-One Touch Computer with Intel® Pentium® N4200 processor UTC-120GP-AWW1E
21.5" All-in-One Touch Computer with Intel® Pentium® N4200 processor Slimmer and Lighter design Low power and fanless system design Built-in Intel® Pentium® N4200 21.5" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Supports Windows, Android, Linux, and ChromeOS Flex

21.5" All-in-One Touch Computer with Intel® Pentium® N4200 processor

  • Slimmer and Lighter design
  • Low power and fanless system design
  • Built-in Intel® Pentium® N4200
  • 21.5" monitor with 16:9 widescreen display
  • IP65-rated front panel for water and dust resistance
  • Clean back cover design with 3 Way IO cable routing
  • Supports both landscape and portrait screen orientations
  • VESA 100 mm standard mounting holes for varied mounting demands
  • Supports Windows, Android, Linux, and ChromeOS Flex
Buy Now Datasheet
Industrial PCs - 2084-UTC-120GP-AWW1E-ND - DigiKey
Thief River Falls, MN, United States
"21.5"" FHD, PCAP, N4200, 4G RAM,"

"21.5"" FHD, PCAP, N4200, 4G RAM,"

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number UTC-120GP-AWW1E 2084-UTC-120GP-AWW1E-ND
Product Name 21.5" All-in-One Touch Computer with Intel® Pentium® N4200 processor Industrial PCs
Display Size 21.5 inch (546.10 mm)
Operating System Android 10.1 Supports Windows 10, Android, Linux
Processor Intel 386 Family; Intel® Pentium® N4200
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - 2084-AIR-300-00A1-ND - DigiKey
Specs
Operating System Supports Windows 10, Linux
View Details
10.1
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 11 IoT Enterprise LTSC
Processor Intel 386 Family; Intel® N200, 3.70 GHz
View Details
Industrial PCs - ARK1123C1601E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details