Advantech Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| 100-pin DIN-rail SCSI Wiring Board Low cost universal DIN-rail mounting screw terminal module for industrial applications with 100-pin SCSI female connector Dimensions (W x L x H): 80 x 230... | |
| 100-pin SCSI DIN-rail Wiring Board DIN-rail wiring board for PCI-1240/1245/1245E/ 1245V/1245L/1265/128 5/1285E application. Dimensions (W x L x H): 122 x 171 x 45mm (4.8" x6.73" x 1.77") DB-26 connector... | |
| 20-pin DIN-rail Flat Cable Wiring Board Low cost universal DIN-rail mounting screw terminal module for PC-LabCard products with 20-pin connector Case dimensions (W x L x H): 77.5 x 67.5... | |
| 30cm Male DB-37 to 4x Male DB9 Cable 30cm Male DB-37 to 4x Male DB9 Cable | |
| 50-pin DIN-rail Flat Cable Wiring Board Low cost universal DIN-rail mounting screw terminal module for PC-LabCard™ products with 50-pin flat cable connector Case dimensions (W x L x H): 77.5... | |
| 50-pin DIN-rail Wiring Board w/ LED Indicators Low-cost DIN-rail mounting wiring terminal module for PCI-1752/1754/1756 with 50-pin SCSI female connector Screw-clamp terminal blocks allow easy and reliable connections Each LED... | |
| 50-pin SCSI and IDC DIN-rail Wiring Board DIN-rail wiring board Dimensions (W x L x H): 77.5 x 179.5 x 41.5 mm (3.1" x 7.1" x 1.6") 50-pin SCSI and... | |
| 68-pin DIN-rail SCSI Wiring Board DIN-rail mounting screw terminal module for industrial applications with 68-pin SCSI female connecto Case dimensions (W x L x H): 77.5 x 191.2 x 51... | |
| 68-Pin to Two 50-Pin Converter Module DIN-rail mounting terminal for industrial applications with 68-pin SCSI-II female connector Converts one 68-pin SCSI-II connector to 50-pin Opto-22 compatible box headers Case dimensions... | |
| DB25 DIN-rail Wiring Board Low cost universal DIN-rail mounting screw terminal module for PC-LabCard products with DB25 connector Screw-clamp terminal blocks allow easy and reliable connections Case dimensions (W x... | |
| DB37 DIN-rail Wiring Board Low cost universal DIN-rail mounting screw terminal module for DAQ cards with DB37 female connector Case dimensions (W x L x H): 87.2 x 112.5 x... | |
| DB62 DIN-rail Wiring Board Low cost universal DIN-rail mounting screw terminal module for DAQ cards with DB62 female connector Screw-clamp terminal blocks allow easy and reliable connections Case dimensions (W... | |
| DB9 DIN-rail Wiring Board Low cost universal DIN-rail mounting screw terminal module for PC-LabCard™ products with DB9 connector Case dimensions (W x L x H): 77.5 x 45 x 51... | |
| DB9 to 10-pin wiring board DB9 to 10-pin wiring board Dimension: 35 x 42 x 20mm | |
| DIN-rail Wiring Terminal Board with CJC Circuit Low-cost screw-terminal with 68-pin SCSI-II connector Onboard CJC (Cold Junction Compensation) circuits for direct thermocouple measurement Reserved space for signal-conditioning circuits such as... |