Advantech Datasheets for Network Switches
Network switches connect network devices to host computers and allow a large number of devices to share a limited number of ports. They increase network capacity and speed by examining and filtering data packets. Switches also regenerate forwarded packets, reducing collision rates and permitting the use of additional nodes.
Network Switches: Learn more
| Product Name | Notes |
|---|---|
| 10 FE Port Managed Industrial Ethernet Switch Redundancy: X-Ring Pro (ultra-high-speed recovery time, <20 ms), RSTP/STP (802.1w/1D) IXM function for fast deployment Security Pack with 802.1X, ACL, RADIUS, TACACS+, MAB... | |
| 16 port Entry-Level Managed Switch Entry-level managed switch Provides wide operating voltage 8.4~52.8 VDC C1D2 and ATEX certified for horizontal area IXM function enables fast deployment Modbus/TCP enabled by default... | |
| 16 port Gigabit Ethernet Switch Provides 16 Gigabit Ethernet Ports with Auto MDI/MDI-X Supports 10/100/1000 Mbps Auto Negotiation 12 – 48V DC (8.4 – 52.8VDC) wide-range power input and P-Fail... | |
| 16-port +2 SFP Entry-level Switch Supporting Modbus TCP/IP Entry-Level Managed Switch Provides wide operating voltage 8.4~52.8 VDC C1D2 and ATEX certified for horizontal area IXM function enables fast deployment Modbus/TCP... | |
| 16-port Fast Ethernet Unmanaged Switch Provides 16 Fast Ethernet ports with Auto MDI/MDI-X Supports 10/100 Mbps Auto-Negotiation Supports redundant 12 ~ 48 VDC power input Supports DIP Switch Configuration: QoS/BSP/VLAN... | |
| 16-port Giga Unmanaged Switch Provides 16 Gigabit ports with Auto MDI/MDI-X Supports 16 x 10/100/1000 Mbps Auto-Negotiation Supports redundant 12 ~ 48 VDC power input Supports one-touch DIP Switch Configuration:... | |
| 16-port Gigabit Unmanaged Switch with Redundancy RSTP/STP/X-Ring Provides 16 Gigabit ports with Auto MDI/MDI-X Supports 16 x 10/100/1000 Mbps Auto-Negotiation Supports redundant 12 ~ 48 VDC power input Supports one-touch... | |
| 16FE + 2GE Combo Port Unmanaged Switch Provides 16FE+2GE combo port with Auto MDI/MDI-X Supports 16 x 10/100 Mbps Auto-Negotiation + 2 x Combo 10/100/1000M Auto-Negotiation Supports redundant 12 ~... | |
| 16FE Managed Ethernet Switch support Modbus/TCP, -40~75℃ 16 ports Fast Ethernet RJ-45 (EKI-5526/I-MB) Entry-Level Managed Switch IXM function enables fast deployment Management: SNMP v1/v2c/v3, WEB, Standard MIB, Private MIB | |
| 16FE Managed Ethernet Switch Support Multiple Industrial Protocols, -40~75℃ 16 ports Fast Ethernet RJ-45 (EKI-5526/I-EI) Entry-Level Managed Switch IXM function enables fast deployment Provides PROFINET GSDML files, EtherNet/IP EDS (Electronic... | |
| 16FE Managed Ethernet Switch support PROFINET, -40~75℃ 16 ports Fast Ethernet RJ-45 (EKI-5526/I-PN) Entry-Level Managed Switch IXM function enables fast deployment Provides GSDML files Management: SNMP v1/v2c/v3, WEB, Standard MIB,... | |
| 16FE+2G Combo Managed Ethernet Switch support Modbus/TCP, -40~75℃ 16 Fast Ethernet ports + 2 Gigabit Copper/SFP combo ports (EKI-5626C/CI-MB) Entry-Level Managed Switch IXM function enables fast deployment Management: SNMP v1/v2c/v3,... | |
| 16FE+2G Combo Managed Ethernet Switch Support Multiple Industrial Protocols, -40~75℃ 16 Fast Ethernet ports + 2 Gigabit Copper/SFP combo ports (EKI-5626C/I-EI) Entry-Level Managed Switch IXM function enables fast deployment Provides... | |
| 16FE+2G Combo Managed Ethernet Switch support PROFINET, -40~75℃ 16 Fast Ethernet ports + 2 Gigabit Copper/SFP combo ports (EKI-5626C/I-PN) Entry-Level Managed Switch IXM function enables fast deployment Provides GSDML files... | |
| 16FE+2G Combo Unmanaged Ethernet Switch, ATEX/C1D2/IECEx, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission -40~75°C operating temperature... | |
| 16FE+4G SFP Managed Ethernet Switch, -40~75℃ 16 Fast Ethernet ports + 4 SFP ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < | |
| 16FE+4G SFP Managed Ethernet Switch 16 Fast Ethernet ports + 4 SFP ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20... | |
| 16GE PoE + 4G SFP Ports Managed Industrial PoE Switch 16 IEEE 802.3af/at PoE ports Up to 420W power budget SFP socket for easy and flexible fiber expansion Redundancy: X-Ring... | |
| 16GE+2G SFP Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission -40~75°C operating temperature... | |
| 16GE+4G SFP Managed Ethernet Switch, -40~75℃ 16 Gigabit Ethernet ports + 4 SFP ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < | |
| 16GE+4G SFP Managed Ethernet Switch 16 Gigabit Ethernet ports + 4 SFP ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20... | |
| 16GE+4SFP Port Gigabit Unmanaged Industrial Switch 16 x Gigabit Ethernet ports + 4 x SFP ports SFP socket for easy and flexible fiber expansion NEMA TS2 for traffic control EN50121-4... | |
| 1GE PoE, SFP Injector ,IEEE802.3af/at, 24~48VDC, -40~75℃ Supports multi-rate for SFP slot IEEE 802.3af/at compliant Power input 24-48 VDC, supply 30W per port Provides slim size and DIN-rail/Wall mount with... | |
| 24G+4G Combo Port L2 Managed Switch 24 x Gigabit ports + 4 x Gigabit Copper/SFP combo ports SFP socket for easy and flexible fiber expansion Management: SNMP v1/v2c/v3, WEB, Telnet,... | |
| 24GE PoE and 4G Combo Managed Ethernet Switch, IEEE802.3af/at, 19" Rackmount, -40~75℃, 46~57VDC 24 x IEEE 802.3 af/at PoE Gigabit ports + 4 x Gigabit Copper/SFP combo ports, provide up... | |
| 24GE+4 10G SFP L2 Managed PoE Switch 24 Gigabit Ethernet ports and 4 10G SFP ports 0 to 60°C operating temperature range Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB IXM... | |
| 24GE+4 10G SFP L2 Managed Switch 24 Gigabit Ethernet ports and 4 10G SFP ports 0 to 60°C operating temperature range Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB IXM function... | |
| 24GE+4G Combo L3 Managed Ethernet Switch, -40~75℃ Rackmount 24G+4G Combo port L3 Managed Switch L3 function :Static route , NAT SFP socket for Easy and Flexible Fiber Expansion Management: SNMP... | |
| 24GE+4G Combo Managed Ethernet Switch, -40~70℃ 24 x Gigabit ports + 4 x Gigabit Copper/SFP combo ports SFP socket for Easy and Flexible Fiber Expansion Management: SNMP v1/v2c/v3, WEB, Telnet,... | |
| 24GE+4G Combo Unmanaged Ethernet Switch, 19" Rackmount, -40~75℃ 24 x Gigabit ports + 4 x Gigabit copper/SFP combo ports SFP socket for Easy and Flexible Fiber Expansion Provides 8K MAC... | |
| 24GE+4G Combo Unmanaged Ethernet Switch, 19" Rackmount, 100~240VAC, -20~75℃ 24 x Gigabit ports + 4 x Gigabit Copper/SFP combo ports Support auto MDI/MDIX Wire-speed data transmission Easy to increase bandwidth... | |
| 4 x 10GbE + 16GE + 8GE Combo L3 Managed Ethernet Switch, -40~85℃ 16 x Gigabit RJ-45 ports + 4 x 10GbE SFP ports + 8 x Gigabit combo ports... | |
| 4FE PoE and 4G SFP Managed Ethernet Switch, IEEE802.3af/at, 46~57VDC, -40~75℃ Certified to IEC 62443-4-2 SL2 4 x IEEE 802.3 af/at PoE Fast Ethernet ports + 4 SFP ports Redundancy:... | |
| 4FE PoE+1G+1G SFP, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ Supports 10/100/1000 Mbps Auto Negotiation (EKI-2706G) Supports jumbo frame transmission up to 9 kbytes DIN-rail with IP30 metal mechanism Redundant 24~28... | |
| 4FE PoE+1GE, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ Supports 10/100 Mbps Auto Negotiation Supports jumbo frame transmission up to 9 kbytes DIN-rail with IP30 metal mechanism Redundant 24~48 VDC power... | |
| 4FE+1FE SC Multi-mode Unmanaged Ethernet Switch, -40~75℃ Provides 4 x 10/100 Mbps Ethernet ports with RJ45 connector Provides 1 x 100 Mbps Multi-mode SC type fiber optic port Supports full/half... | |
| 4FE+1FE SC Multi-mode Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission 8.4~52.8 V... | |
| 4FE+1FE SC Multi-mode Unmanaged Ethernet Switch, Flexible mounting Provides 4 x 10/100 Mbps Ethernet ports with RJ-45 connector and 1 x 100 Mbps multi/single-mode fiber port with SC/ST connector Supports... | |
| 4FE+1FE SC Multi-mode Unmanaged Ethernet Switch Provides 4 x 10/100 Mbps Ethernet ports with RJ45 connector Provides 1 x 100 Mbps Multi-mode SC type fiber optic port Supports full/half duplex... | |
| 4FE+1FE SC Single-mode Unmanaged Ethernet Switch, -40~75℃ Provides 4 x 10/100 Mbps Ethernet ports with RJ45 connector Provides 1 x 100 Mbps Single-mode SC type fiber optic port Supports full/half... | |
| 4FE+1FE SC Single-mode Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission -40~75°C operating... | |
| 4FE+1FE SC Single-mode Unmanaged Ethernet Switch Provides 4 x 10/100 Mbps Ethernet ports with RJ45 connector Provides 1 x 100 Mbps Multi-mode SC type fiber optic port (EKI-2525M) Provides 1... | |
| 4FE+1FE ST Multi-mode Unmanaged Ethernet Switch, -40~75℃ Provides 4 x 10/100 Mbps Ethernet ports with RJ45 connector Provides 1 x 100 Mbps Multi-mode ST type fiber optic port Supports full/half... | |
| 4FE+1FE ST Multi-mode Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission -40~75°C operating... | |
| 4FE+1FE ST Multi-mode Unmanaged Ethernet Switch, Flexible mounting Provides 4 x 10/100 Mbps Ethernet ports with RJ-45 connector and 1 x 100 Mbps multi/single-mode fiber port with ST connector Supports... | |
| 4FE+1FE ST Single-mode Unmanaged Ethernet Switch, -40~75℃ Provides 4 x 10/100 Mbps Ethernet ports with RJ45 connector Provides 1 x 100 Mbps Single-mode ST type fiber optic port Supports full/half... | |
| 4FE+1FE ST Single-mode Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission -40~75°C operating... | |
| 4FE+2FE SC Multi-mode Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission -40~75°C operating... | |
| 4FE+2FE SC Single-mode Managed Ethernet Switch, -40~75℃ 2 x SC-type fiber ports, plus 4 Fast Ethernet ports Redundancy: X-Ring (high-speed recovery time<10ms), RSTP/STP (802.1w/1D) Management: Web, Telnet, Serial Console, SNMP... | |
| 4FE+2FE SC Single-mode Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission -40~75°C operating... | |
| 4FE+2FE SC Single-mode Unmanaged Ethernet Switch Provides 4 x 10/100 Mbps Ethernet ports with RJ45 connector Provides 2 x 100 Mbps Single-mode SC type fiber optic port Supports full/half duplex... | |
| 4FE+2FE ST Multi-mode Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission -40~75°C operating... | |
| 4FE+2FE ST Multi-mode Unmanaged Ethernet Switch Provides 4 x 10/100 Mbps Ethernet ports with RJ45 connector Provides 2 x 100 Mbps Multi-mode SC type fiber optic port Supports full/half duplex... | |
| 4FE+2FE ST Single-mode Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission -40~75°C operating... | |
| 4FE+2G SFP Managed Ethernet Switch, -40~75℃ 4 Fast Ethernet ports + 2 SFP ports SFP socket for easy and flexible fiber expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < | |
| 4FE+2G SFP Managed Ethernet Switch 4 Fast Ethernet ports + 2 SFP ports SFP socket for easy and flexible fiber expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20... | |
| 4GE + 2G SFP Port Gigabit Unmanaged Industrial PoE Ethernet Switch 4 x Gigabit plus 2G SFP Support 4 x IEEE 802.3at/af PoE ports for PD demands Up to 30W... | |
| 4GE PoE / PoE+ and 4G SFP Managed Ethernet Switch, IEEE802.3af/at, 46~57VDC, -40~75℃ Certified to IEC 62443-4-2 SL2 4 x IEEE 802.3 af/at PoE Gigabit ports + 4 SFP ports... | |
| 4GE PoE+1G+1G SFP, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC(BE version), 48V~53VDC(AE Version), -40~75℃ Supports 10/100/1000 Mbps Auto Negotiation (EKI-2706G) Supports jumbo frame transmission up to 9 kbytes DIN-rail with IP30 metal... | |
| 4GE PoE+1GE, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ Supports 10/100/1000 Mbps Auto Negotiation Supports jumbo frame transmission up to 9 kbytes DIN-rail with IP30 metal mechanism Redundant 24~48 VDC power... | |
| 4GE+1G SFP Unmanaged Ethernet Switch, -40~75℃ Provides 4 GE+ 1 SFP ports with auto MDI/MDI-X Supports 10/100/1000 Mbps auto negotiation Supports jumbo frame transmission up to 9kb Provides slim size,... | |
| 4GE+1G SFP Unmanaged Ethernet Switch Provides 4 GE+ 1 SFP ports with auto MDI/MDI-X Supports 10/100/1000 Mbps auto negotiation Supports jumbo frame transmission up to 9kb Provides slim size, DIN-rail... | |
| 4GE+2G SFP Managed Ethernet Switch, -40~75℃ 4 Gigabit Ethernet ports + 2 SFP ports SFP socket for easy and flexible fiber expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < | |
| 4GE+2G SFP Managed Ethernet Switch 4 Gigabit Ethernet ports + 2 SFP ports SFP socket for easy and flexible fiber expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20... | |
| 4GE+4G SFP Managed Ethernet Switch, -40~75℃ 4 Gigabit ports + 4 SFP ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20... | |
| 5-port 2.5GbE Unmanaged Industrial Ethernet Switch Provides 5*2.5GbE ports with auto MDI/MDIX Support 10M/100M/1000M/2.5Gb ps auto negotiation Support jumbo frame transmission up to 12k Provide slim size, DIN-rail Support redundant... | |
| 5FE Slim type Unmanaged Industrial Ethernet Switch Supports wide operating temperatures from -40 to 75 °C Supports redundant 12 ~ 48 VDC power terminal input plus one DC power jack... | |
| 5FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input, -40~75℃ 5 x fast Ethernet ports with auto MDI/MDI-X Supports 10/100 Mbps auto negotiation Compact size with DIN rail... | |
| 5FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input 5 x fast Ethernet ports with auto MDI/MDI-X Supports 10/100 Mbps auto negotiation Compact size with DIN rail and... | |
| 5FE Unmanaged Ethernet Switch, -40~75℃ Provides 5 Fast Ethernet ports with Auto MDI/MDI-X Supports 10/100 Mbps Auto-Negotiation Provides compact size with DIN-rail/Wall mount, and IP30 metal mechanism Supports redundant 12... | |
| 5FE Unmanaged Ethernet Switch, -40~75℃ Provides 5/8 Fast Ethernet ports with Auto MDI/MDI-X Supports 10/100 Mbps Auto-Negotiation Provides compact size with DIN-rail/Wall mount, and IP30 metal mechanism Supports redundant 12... | |
| 5FE Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission 40~75°C operating temperature range... | |
| 5FE Unmanaged Ethernet Switch, Flexible mounting, -10~70℃ Supports full/half duplex flow control Supports MDI/MDI-X auto crossover Provides broadcast storm protection Embedded with a switch controller, supports auto-negotiation Supports +10 ~... | |
| 5FE Unmanaged Ethernet Switch, Flexible mounting, 0~60℃ Supports full/half duplex flow control Supports MDI/MDI-X auto crossover Provides broadcast storm protection Embedded with a switch controller, supports auto-negotiation Supports +10~30 VDC... | |
| 5FE Unmanaged Ethernet Switch Provides 5/8 Fast Ethernet ports with Auto MDI/MDI-X Supports 10/100 Mbps Auto-Negotiation Provides compact size with DIN-rail/Wall mount, and IP30 metal mechanism Supports redundant 12 ~... | |
| 5GE Unmanaged Ethernet Switch, -40~75℃ Provides 5 Gigabit Ethernet ports with Auto MDI/MDI-X Supports 10/100/1000 Mbps Auto Negotiation Supports jumbo frame transmission up to 9kbytes Provides Slim size, DIN-rail with... | |
| 5GE Unmanaged Ethernet Switch, ATEX/C1D2/IECEx, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission -40~75°C operating temperature range... | |
| 5GE Unmanaged Ethernet Switch Provides 5 Gigabit Ethernet ports with Auto MDI/MDI-X Supports 10/100/1000Mbps Auto Negotiation Supports jumbo frame transmission up to 9kbytes Provides Slim size, DIN-rail with IP30 metal... | |
| 6FE + 2FE/GE SFP Port Managed Industrial Ethernet Switch Redundancy: X-Ring Pro (ultra-high-speed recovery time, <20 ms), RSTP/STP (802.1w/1D) IXM function for fast deployment Security Pack with 802.1X, ACL, RADIUS,... | |
| 6FE+2x100M Multi-Mode SC Fiber Port Industrial Managed Ethernet Switch Provides 6*FE ports with auto MDI/MDIX Provide 2x100M SC Multimode 2km ports Support 10/100Mbps auto negotiation Support jumbo frame transmission up... | |
| 6FE+2x100M Single-Mode SC Fiber Port Industrial Managed Ethernet Switch Provides 6*FE ports with auto MDI/MDIX Provide 2x100M SC Single-mode 20km ports Support 10/100Mbps auto negotiation Support jumbo frame transmission up... | |
| 6GE Port Gigabit Unmanaged Industrial PoE Ethernet Switch 6 Gigabit RJ-45 Ethernet ports Support 4 x IEEE 802.3at/af PoE ports for PD demands Up to 30W output per PoE port... | |
| 6GE+2G Multi-Mode Fiber Port Unmanaged Ethernet Switch Provides 6 x 10/100/1000 Mbps Ethernet port with RJ45 connector Provides 2 x 1000 Mbps fiber port with SC type connector for 1000Base-SX/LX... | |
| 6GE+2G SC Multi-mode Unmanaged Ethernet Switch, -40~75℃ 6 Gigabit Ethernet ports with auto negotiation and 2 Gigabit fiber optic ports Supports jumbo frame transmission up to 9k bytes Provides slim... | |
| 6GE+2G Single-Mode Fiber Port Unmanaged Ethernet Switch, -40~75℃ Provides 6 x 10/100/1000 Mbps Ethernet port with RJ45 connector Provides 2 x 1000 Mbps fiber port with SC type connector for... | |
| 6GE+2G Single-Mode Fiber Port Unmanaged Ethernet Switch Provides 6 x 10/100/1000 Mbps Ethernet port with RJ45 connector Provides 2 x 1000 Mbps fiber port with SC type connector for 1000Base-SX/LX... | |
| 8 FE Port Managed Industrial Ethernet Switch Redundancy: X-Ring Pro (ultra-high-speed recovery time, <20 ms), RSTP/STP (802.1w/1D) IXM function for fast deployment Security Pack with 802.1X, ACL, RADIUS, TACACS+, MAB... | |
| 8 Ports Entry-Level Managed Switch Entry-level managed switch Provides wide operating voltage 8.4~52.8 VDC C1D2 and ATEX certified for horizontal area IXM function enables fast deployment Modbus/TCP enabled by default... | |
| 8-Port + 2 SFP Entry-Level Managed Switch Entry-level managed switch Provides wide operating voltage 8.4~52.8 VDC C1D2 and ATEX certified for horizontal area IXM function enables fast deployment Modbus/TCP enabled... | |
| 8FE + 2FE/GE SFP Port Managed Industrial Ethernet Switch Redundancy: X-Ring Pro (ultra-high-speed recovery time, <20 ms), RSTP/STP (802.1w/1D) IXM function for fast deployment Security Pack with 802.1X, ACL, RADIUS,... | |
| 8FE + 2GE Combo Port Unmanaged Switch Provides 8FE+2GE combo port with Auto MDI/MDI-X Supports 8 x 10/100 Mbps Auto-Negotiation + 2 x Combo 10/100/1000M Auto-Negotiation Supports redundant 12 ~... | |
| 8FE M12 Unmanaged Ethernet Switch, IP67 Rating M12 Connectors and IP67 housing Provides 8 fast Ethernet ports with Auto MDI/MDI-X Supports 10/100 Mbps auto-negotiation Complies with IEC 61131-2 specifications Supports... | |
| 8FE Managed Ethernet Switch support Modbus/TCP,-40~75℃ 8 ports Fast Ethernet RJ-45 (EKI-5528/I-MB) Entry-Level Managed Switch IXM function enables fast deployment Management: SNMP v1/v2c/v3, WEB, Standard MIB, Private MIB | |
| 8FE Managed Ethernet Switch Support Multiple Industrial Protocols,-40~75℃ 8 ports Fast Ethernet RJ-45 (EKI-5528/I-EI) Entry-Level Managed Switch IXM function enables fast deployment Provides PROFINET GSDML files, EtherNet/IP EDS (Electronic Data... | |
| 8FE Managed Ethernet Switch support PROFINET MRP Manager 8 ports Fast Ethernet RJ-45 Entry-Level Managed Switch IXM function enables fast deployment Provides GSDML files Management: SNMP v1/v2c/v3, WEB, Standard MIB,... | |
| 8FE Managed Ethernet Switch support PROFINET,-40~75℃ 8 ports Fast Ethernet RJ-45 (EKI-5528/I-PN) Entry-Level Managed Switch IXM function enables fast deployment Provides GSDML files Management: SNMP v1/v2c/v3, WEB, Standard MIB, Private... | |
| 8FE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ Certified to IEC 62443-4-2 SL2 8 x IEEE 802.3 af/at PoE Fast Ethernet ports + 2 x Gigabit Copper/SFP... | |
| 8FE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC 8 x IEEE 802.3 af/at PoE Fast Ethernet ports + 2 x Gigabit Copper/SFP combo ports SFP socket for Easy... | |
| 8FE PoE and 4G SFP Managed Ethernet Switch, IEEE802.3af/at, 46~57VDC, -40~75℃ Certified to IEC 62443-4-2 SL2 8 x IEEE 802.3 af/at PoE Fast Ethernet ports + 4 SFP ports Redundancy:... | |
| 8FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input, -40~75℃ 8 x fast Ethernet ports with auto MDI/MDI-X Supports 10/100 Mbps auto negotiation Compact size with DIN rail... | |
| 8FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input 8 x fast Ethernet ports with auto MDI/MDI-X Supports 10/100 Mbps auto negotiation Compact size with DIN rail and... | |
| 8FE Unmanaged Ethernet Switch, -40~75℃ Provides 5/8 Fast Ethernet ports with Auto MDI/MDI-X Supports 10/100 Mbps Auto-Negotiation Provides compact size with DIN-rail/Wall mount, and IP30 metal mechanism Supports redundant 12... | |
| 8FE Unmanaged Ethernet Switch, -40~75℃ Provides 8 Fast Ethernet ports with Auto MDI/MDI-X Supports 10/100 Mbps Auto-Negotiation Provides compact size with DIN-rail/Wall mount, and IP30 metal mechanism Supports redundant 12... | |
| 8FE Unmanaged Ethernet Switch, -40~75℃ Provides 8-port Fast Ethernet ports with Auto MDI/MDI-X Supports 10/100 Mbps Auto-Negotiation Provides compact size with DIN-rail/Wall mount, and IP30 metal mechanism Supports redundant 12... | |
| 8FE Unmanaged Ethernet Switch, ATEX/C1D2/IECEx, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission -40~75°C operating temperature range... | |
| 8FE Unmanaged Ethernet Switch Provides 5/8 Fast Ethernet ports with Auto MDI/MDI-X Supports 10/100 Mbps Auto-Negotiation Provides compact size with DIN-rail/Wall mount, and IP30 metal mechanism Supports redundant 12 ~... | |
| 8FE+2FE SC Multi-mode Managed Ethernet Switch, -40~75℃ 2 x SC-type fiber ports, plus 8 Fast Ethernet ports Redundancy: X-Ring (high-speed recovery time<10ms), RSTP/STP (802.1w/1D) Management: Web, Telnet, Serial Console, SNMP... | |
| 8FE+2FE SC Single-mode Managed Ethernet Switch, -40~75℃ 2 x SC-type fiber ports, plus 8 Fast Ethernet ports Redundancy: X-Ring (high-speed recovery time<10ms), RSTP/STP (802.1w/1D) Management: Web, Telnet, Serial Console, SNMP... | |
| 8FE+2G Combo Managed Ethernet Switch support Modbus/TCP, -40~75℃ 8 Fast Ethernet ports + 2 Gigabit Copper/SFP combo ports (EKI-5629C/CI-MB) Entry-Level Managed Switch IXM function enables fast deployment Management: SNMP v1/v2c/v3,... | |
| 8FE+2G Combo Managed Ethernet Switch Support Multiple Industrial Protocols, -40~75℃ 8 Fast Ethernet ports + 2 Gigabit Copper/SFP combo ports (EKI-5629C/I-EI) Entry-Level Managed Switch IXM function enables fast deployment Provides... | |
| 8FE+2G Combo Managed Ethernet Switch support PROFINET, -40~75℃ 8 Fast Ethernet ports + 2 Gigabit Copper/SFP combo ports (EKI-5629C/I-PN) Entry-Level Managed Switch IXM function enables fast deployment Provides GSDML files... | |
| 8FE+2G Combo Managed Ethernet Switch, -40~75℃ Certified to IEC 62443-4-2 SL2 8 Fast Ethernet ports + 2 Gigabit Copper/SFP combo ports Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < | |
| 8FE+2G Combo Managed Ethernet Switch Certified to IEC 62443-4-2 SL2 8 Fast Ethernet ports + 2 Gigabit Copper/SFP combo ports Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20... | |
| 8FE+2G Combo Unmanaged Ethernet Switch, ATEX/C1D2/IECEx, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission -40~75°C operating temperature... | |
| 8FE+4G SFP Managed Ethernet Switch, -40~75℃ Certified to IEC 62443-4-2 SL2 8 Fast Ethernet ports + 4 SFP ports Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP... | |
| 8FE+4G SFP Managed Ethernet Switch 8 Fast Ethernet ports + 4 SFP ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20... | |
| 8G + 2G SFP Managed TSN Switch CC-Link IE TSN Class B Certified 8 x Gigabit ports + 2 x Gigabit SFP ports IEEE 1588v2 PTP Precision Time Protocol Features... | |
| 8GE + 2G SFP Port Gigabit Unmanaged Industrial PoE Ethernet Switch 8 x Gigabit Ethernet ports plus 2 Gigabit SFP ports Support 8 x IEEE 802.3at/af PoE ports for PD... | |
| 8GE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ 8 x IEEE 802.3 af/at PoE Gigabit ports + 2 x Gigabit Copper/SFP combo ports SFP socket for Easy... | |
| 8GE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC 8 x IEEE 802.3 af/at PoE Gigabit ports + 2 x Gigabit Copper/SFP combo ports SFP socket for Easy and... | |
| 8GE PoE and 2G Unmanaged Ethernet Switch, IEEE802.3af/at, E-Mark, 12V~24VDC, -40~75℃ Full Gigabit Ethernet ports and comply with IEEE 802.3af/at PoE standard Communicates with SCADA software via Modbus/TCP Communicates with... | |
| 8GE PoE and 4G SFP Managed Ethernet Switch, IEEE802.3af/at, 46~57VDC, -40~75℃ Certified to IEC 62443-4-2 SL2 8 x IEEE 802.3 af/at PoE Gigabit ports + 4 SFP ports Redundancy: X-Ring... | |
| 8GE PoE and 4G SFP Managed Ethernet Switch, IEEE802.3af/at/bt, 53~57VDC, -40~70℃ Certified to IEC 62443-4-2 SL2 Support 2 x IEEE 802.3bt class 8 90W PoE ports, 6 x IEEE 802.3at/af... | |
| 8GE Port Gigabit Unmanaged Industrial PoE Ethernet Switch 8 x Gigabit Ethernet ports Support 8 x IEEE 802.3at/af PoE ports for PD demands Up to 30W output per PoE port... | |
| 8GE Unmanaged Ethernet Switch, -40~75℃ Provides 8 Gigabit Ethernet ports with Auto MDI/MDI-X Supports 10/100/1000Mbps Auto Negotiation Supports jumbo frame transmission up to 9kbytes Provides Slim size, DIN-rail with IP30... | |
| 8GE Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission -40~75°C operating temperature range... | |
| 8GE Unmanaged Ethernet Switch Provides 8 Gigabit Ethernet ports with Auto MDI/MDI-X Supports 10/100/1000Mbps Auto Negotiation Supports jumbo frame transmission up to 9kbytes Provides Slim size, DIN-rail with IP30 metal... | |
| 8GE+2G Combo Managed Ethernet Switch, -40~75℃ Certified to IEC 62443-4-2 SL2 8 Gigabit ports + 2 Gigabit Copper/SFP combo ports Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20... | |
| 8GE+2G Combo Managed Ethernet Switch Certified to IEC 62443-4-2 SL2 8 Gigabit ports + 2 Gigabit Copper/SFP combo ports Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms),... | |
| 8GE+2G SFP Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission -40~75°C operating temperature... | |
| 8GE+4 10G SFP L2 Managed PoE+ Switch 8 Gigabit Ethernet Ports and 4 10G SFP Ports 0 to 60°C operating temperature range Supports 8 IEEE802.3af/at PoE ports 140W PoE Power... | |
| 8GE+4G SFP L3 Managed Ethernet Switch, -40~75℃ DIN-Rail L3 switch 8 Gigabit ports + 4 SFP ports L3 function :Static route , NAT SFP socket for Easy and Flexible Fiber... | |
| 8GE+4G SFP Managed Ethernet Switch, -40~75℃ 8 Gigabit ports + 4 SFP ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20... | |
| 8GE+4G SFP Managed Ethernet Switch 8 Gigabit ports + 4 SFP ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms),... | |
| 8GE+4G SFP Port Gigabit Unmanaged PoE Switch Dual 48 VDC power input and 1 x relay output -40 ~ 75°C wide-range operating temperature EN50121-4 approval for railway trackside deployment NEMA... | |
| 8GE+4SFP+4G Combo port Managed Redundant Industrial Switch Certified to IEC 62443-4-2 SL2 12 ~ 48 VDC power input and 1 relay output -40 ~ 75°C wide-range operating temperature (EKI-7716G-4F4CI) EN50121-4... | |
| Automatic backup and restoration configuration tool for managed switches Supports Advantech Easy and convenient to reload system configuration Reduce system down time without extra power input Plug and play quickly... | |
| E-Mark M12 8FE PoE + 2GE Managed Switch, 9~36 VDC M12 connector with IP67 rugged housing Complies with E-Mark Complies with UN ECE R118 & UN ECE R10 Supports PoE... | |
| E-Mark M12 8FE PoE Unmanaged Switch, 9~36 VDC M12 connector with IP67 rugged housing Complies with E-Mark Complies with UN ECE R118 & UN ECE R10 Supports PoE IEEE802.3af/at (PoE... | |
| EN 50155 L2 20-port managed Ethernet switch with up to 6 x 10G ports 14 x 1G and 6 x 10G ports for high speed application. Up to 14 x... | |
| EN 50155 M12 8FE Managed Switch, 24~110 VDC M12 connector with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Complies with EN45545-2 & EN61373 Wide nominal power input range: 24~110VDC; | |
| EN 50155 M12 8FE PoE + 2GE Managed Switch, 24~110 VDC M12 connector with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Complies with EN45545-2 & EN61373 Supports PoE IEEE802.3af/at... | |
| EN 50155 M12 8FE PoE Managed Switch, 24~110VDC M12 connector with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Complies with EN45545-2 & EN61373 Supports PoE IEEE802.3af/at Wide nominal power... | |
| EN 50155 M12 8FE PoE Unmanaged Switch, 24~110VDC M12 connector with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Complies with EN45545-2 & EN61373 Supports PoE IEEE802.3af/at Wide nominal power... | |
| EN 50155 M12 8FE Unmanaged Switch, 24~110VDC M12 connector with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Complies with EN45545-2 & EN61373 Wide nominal power input range: 24~110VDC; Operating... | |
| EN 50155 M12 8GE Managed Switch, 24~110 VDC M12 connector with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Complies with EN45545-2 & EN61373 Wide nominal power input range: 24~110VDC; | |
| EN 50155 M12 8GE PoE + 2GE Managed Switch, 24~110 VDC M12 connector with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Complies with EN45545-2 & EN61373 Supports PoE IEEE802.3af/at... | |
| EN 50155 M12 8GE PoE + 2GE Unmanaged Switch, 24~110 VDC M12 connector with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Complies with EN45545-2 & EN61373 Supports PoE IEEE802.3af/at... | |
| EN 50155 M12 8GE PoE Managed Switch, 24~110 VDC M12 connector with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Complies with EN45545-2 & EN61373 Supports PoE IEEE802.3af/at Wide nominal... | |
| EN 50155 M12 8GE PoE Unmanaged Switch, 24~110VDC M12 connector with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Complies with EN45545-2 & EN61373 Supports PoE IEEE802.3af/at Wide nominal power... | |
| EN 50155 M12 8GE Unmanaged Switch, 24~110VDC M12 connector with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Complies with EN45545-2 & EN61373 Wide nominal power input range: 24~110VDC; Operating... | |
| EN50155 Managed Ethernet Switch with 12FE+4GE bypass, 24-110VDC 12 x M12 D-Coded 10/100 Mbps ports + 4 x M12 X-Coded 10/100/1000 Mbps Byapss ports Complies with EN50155 & EN50121-3-2 Operating... | |
| EN50155 Managed Ethernet Switch with 12FE+4GE, 24-110VDC 12 x M12 D-Coded 10/100 Mbps ports + 4 x M12 X-Coded 10/100/1000 Mbps ports Complies with EN50155 & EN50121-3-2 Operating temperature: -40... | |
| EN50155 Managed Ethernet Switch with 12GE(4bypass), 24-110VDC 8 x M12 X-Coded 10/100/1000 Mbps ports + 4 x M12 X-Coded 10/100/1000 Mbps Bypass ports Complies with EN50155 & EN50121-3-2 Operating temperature:... | |
| EN50155 Managed Ethernet Switch with 12GE, 24-110VDC 12 x M12 X-Coded 10/100/1000 Mbps ports Complies with EN50155 & EN50121-3-2 Operating temperature: -40 ~ 75°C Operating power input range: 16.8~137.5VDC Supports... | |
| EN50155 Managed Ethernet Switch with 12GE, 24-110VDC 16 x M12 X-Coded 10/100/1000 Mbps ports Complies with EN50155 & EN50121-3-2 Operating temperature: -40 ~ 75°C Operating power input range: 16.8~137.5VDC Supports... | |
| EN50155 Managed Ethernet Switch with 16GE(4bypass), 24-110VDC 12 x M12 X-Coded 10/100/1000 Mbps ports + 4 x M12 X-Coded 10/100/1000 Mbps Byapss ports Complies with EN50155 & EN50121-3-2 Operating temperature:... | |
| EN50155 Managed Ethernet Switch with 16xFE+12xGE(4bypass) , 24-110VDC M12 connector with ruggedized IP54 certified housing Complies with EN50155 and EN50121-3-2 standards Wide nominal power input range: 24 ~ 110VDC Operating... | |
| EN50155 Managed Ethernet Switch with 16xFE+12xGE, 24-110VDC M12 connector with ruggedized IP54 certified housing Complies with EN50155 and EN50121-3-2 standards Wide nominal power input range: 24 ~ 110VDC Operating power... | |
| EN50155 Managed Ethernet Switch with 20xFE+8xGE(4bypass), 24-110VDC M12 connector with ruggedized IP54 certified housing Complies with EN50155 and EN50121-3-2 standards Wide nominal power input range: 24 ~ 110VDC Operating power... | |
| EN50155 Managed Ethernet Switch with 20xFE+8xGE, 24-110VDC M12 connector with ruggedized IP54 certified housing Complies with EN50155 and EN50121-3-2 standards Wide nominal power input range: 24 ~ 110VDC Operating power... | |
| EN50155 Managed Ethernet Switch with 28xGE(4bypass), 24-110VDC M12 connector with ruggedized IP54 certified housing Complies with EN50155 and EN50121-3-2 standards Wide nominal power input range: 24 ~ 110VDC Operating power... | |
| EN50155 Managed Ethernet Switch with 28xGE, 24-110VDC M12 connector with ruggedized IP54 certified housing Complies with EN50155 and EN50121-3-2 standards Wide nominal power input range: 24 ~ 110VDC Operating power... | |
| EN50155 Managed Ethernet Switch with 8FE+4GE bypass, 24-110VDC 8 x M12 D-Coded 10/100 Mbps ports + 4 x M12 X-Coded 10/100/1000 Mbps Byapss ports Complies with EN50155 & EN50121-3-2 Operating... | |
| EN50155 Managed Ethernet Switch with 8FE+4GE, 24-110VDC 8 x M12 D-Coded 10/100 Mbps ports + 4 x M12 X-Coded 10/100/1000 Mbps ports Complies with EN50155 & EN50121-3-2 Operating temperature: -40... | |
| EN50155 Managed PoE Ethernet Switch with 12FE+4GE bypass, 24-110VDC 12 x M12 D-Coded 10/100 Mbps PoE ports + 4 x M12 X-Coded 10/100/1000 Mbps Byapss ports Complies with EN50155 & | |
| EN50155 Managed PoE Ethernet Switch with 12FE+4GE, 24-110VDC 12 x M12 D-Coded 10/100 Mbps PoE ports + 4 x M12 X-Coded 10/100/1000 Mbps ports Complies with EN50155 & EN50121-3-2 Operating... | |
| EN50155 Managed PoE Ethernet Switch with 12GE, 24-110VDC 8 x M12 X-Coded 10/100/1000 Mbps PoE ports + 4 x M12 X-Coded 10/100/1000 Mbps ports Complies with EN50155 & EN50121-3-2 Operating... | |
| EN50155 Managed PoE Ethernet Switch with 16GE(4bypass), 24-110VDC 12 x M12 X-Coded 10/100/1000 Mbps PoE ports + 4 x M12 X-Coded 10/100/1000 Mbps Byapss ports Complies with EN50155 & EN50121-3-2... | |
| EN50155 Managed PoE Ethernet Switch with 16GE, 24-110VDC 12 x M12 X-Coded 10/100/1000 Mbps PoE ports + 4 x M12 X-Coded 10/100/1000 Mbps ports Complies with EN50155 & EN50121-3-2 Operating... | |
| EN50155 Managed PoE Ethernet Switch with 16xFE+12xGE(4bypass) , 24-110VDC M12 connector with ruggedized IP54 certified housing Complies with EN50155 and EN50121-3-2 standards 24 x PoE IEEE802.3af/at ports Wide nominal power... | |
| EN50155 Managed PoE Ethernet Switch with 20xFE+8xGE(4bypass), 24-110VDC M12 connector with ruggedized IP54 certified housing Complies with EN50155 and EN50121-3-2 standards 24 x PoE IEEE802.3af/at ports Wide nominal power input... | |
| EN50155 Managed PoE Ethernet Switch with 20xFE+8xGE, 24-110VDC M12 connector with ruggedized IP54 certified housing Complies with EN50155 and EN50121-3-2 standards 24 x PoE IEEE802.3af/at ports Wide nominal power input... | |
| EN50155 Managed PoE Ethernet Switch with 28xGE(4bypass), 24-110VDC M12 connector with ruggedized IP54 certified housing Complies with EN50155 and EN50121-3-2 standards 24 x PoE IEEE802.3af/at ports Wide nominal power input... | |
| EN50155 Managed PoE Ethernet Switch with 28xGE, 24-110VDC M12 connector with ruggedized IP54 certified housing Complies with EN50155 and EN50121-3-2 standards 24 x PoE IEEE802.3af/at ports Wide nominal power input... | |
| EN50155 Managed PoE Ethernet Switch with 8FE+4GE bypass, 24-110VDC 8 x M12 D-Coded 10/100 Mbps PoE ports + 4 x M12 X-Coded 10/100/1000 Mbps Byapss ports Complies with EN50155 & | |
| EN50155 Managed PoE Ethernet Switch with 8FE+4GE, 24-110VDC 8 x M12 D-Coded 10/100 Mbps PoE ports + 4 x M12 X-Coded 10/100/1000 Mbps ports Complies with EN50155 & EN50121-3-2 Operating... | |
| EN50155 Managed PoE Ethernet Switch with 8FE+8GE(2bypass), 24-110VDC 8 x M12 D-Coded 10/100 Mbps PoE ports + 4 x M12 X-Coded 10/100/1000 Mbps PoE Ports + 4 x M12 X-Coded... | |
| EN50155 Managed PoE Ethernet Switch with 8FE+8GE, 24-110VDC 8 x M12 D-Coded 10/100 Mbps PoE ports + 4 x M12 X-Coded 10/100/1000 Mbps PoE Ports + 4 x M12 X-Coded... | |
| EN50155 Managed PoE Switch with 16xFE+12xGE, 24-110VDC M12 connector with ruggedized IP54 certified housing Complies with EN50155 and EN50121-3-2 standards 24 x PoE IEEE802.3af/at ports Wide nominal power input range:... | |
| ETB Router with 8 x Fast Ethernet + 4 x Giga Ethernet enables bypass function and dual wide voltage power input Designed for rolling stock Ethernet Train Backbone (ETB) Complies... | |
| ETB Router with 8 x Giga Ethernet + 4 x Giga Ethernet(bypass) with dual wide voltage power input Designed for rolling stock Ethernet Train Backbone (ETB) Complies with EN50155, EN50121-3-2... | |
| Hardened 1000Base-ZX Single Mode SFP (80km) w/ wide temp Provides digital diagnostics monitoring (DDM) functionality Wide specifications and fiber types available Industrial standard small form-factor pluggable (SFP) package Comes with... | |
| Hardened Long Reach Ethernet Extender, UTP, Coaxial Extends Ethernet up to 800m at 10 Mbps or 500m at 100 Mbps over UTP cable Extends Ethernet up to 1km at 10... | |
| Hardened PoE Long Reach Ethernet Extender, UTP Extends Ethernet up to 800m at 10 Mbps or 500m at 100 Mbps over UTP cable Dual design with PoE+ PD/PSE Railway Trackside... | |
| Hardened SFP/1250-ED, SM1310/LC 40km Industrial standard small form-factor pluggable (SFP) package Provides digital diagnostics monitoring (DDM) functionality Wide specifications and fiber types available Comes with metal enclosure for EMI The... | |
| IEC 61850-3 L2 Modular Managed Switch 3 x 8 Gigabit ports module slots + 4 x 10G SFP+ ports Dual power input options for 110/220V AC or 24-48V DC power... | |
| IEC 61850-3 L3 Modular Managed Switch 3 x 8 Gigabit ports module slots + 4 x 10G SFP+ ports Dual power input options for 110/220V AC or 24-48V DC power... | |
| IEC61850-3 20G SFP + 6GE Managed Ethernet Switch, 48DC -40 ~ 85˚C wide-range operating temperature Dual Power input and 2 relay output Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time... | |
| IEC61850-3 20G SFP + 6GE Managed Ethernet Switch, 90 ~ 264VAC/88 ~ 370VDC -40 ~ 85˚C wide-range operating temperature Dual Power input and 2 relay output Redundancy: Gigabit X-Ring Pro... | |
| IEC61850-3 20GE + 8GE Combo L2 Managed Switch, 48DC 16 x Gigabit RJ-45 ports + 4 Gigabit x SFP ports + 8 x Gigabit Combo ports SFP socket for Easy... | |
| IEC61850-3 20GE + 8GE Combo L2 Managed Switch, 90 ~ 264VAC/88 ~ 370VDC 16 x Gigabit RJ-45 ports + 4 Gigabit x SFP ports + 8 x Gigabit Combo ports... | |
| Industrial 24G + 4 10G SFP+ L2 Managed Switch 24 x Gigabit RJ-45 ports + 4 x 10GbE SFP ports Comprehensive Layer 2 Features: Supports VLAN, STP/RSTP, Port Trunking, and... | |
| ITxPT M12 8FE PoE + 2GE Managed Switch, 9~36 VDC M12 connector with IP67 rugged housing Complies with ITxPT, E-Mark Complies with UN ECE R118 & UN ECE R10 Supports... | |
| ITxPT M12 8GE Unmanaged Switch, 9~36 VDC M12 connector with IP67 rugged housing Complies with ITxPT, E-Mark Complies with UN ECE R118 & UN ECE R10 Supports PoE IEEE802.3af/at (PoE... | |
| Layer 3 managed Ethernet Switch with 8 x Fast Ethernet and 4 x Giga Ethernet ports M12 connectors with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Wide nominal power... | |
| Provides 2 x 10G, 2 x 2.5G, 2 x SFP+, and 6 x SPE ports SFP+ socket for easy flexible fiber expansion Offers DIN Rail and wall mounting options Supports... |