Advantech Datasheets for Data Input Modules
Data input modules accept sensor and other signal output for data acquisition systems. They may include signal conditioning prior to the analog-to-digital conversion stage.
Data Input Modules: Learn more
| Product Name | Notes |
|---|---|
| 10/30 MS/s, 12-bit, 4-ch Simultaneous Analog Input PCI Card 4 single-ended analog input channels 12-bit A/D converter, with up to 30 MHz sampling rate Multiple A/D triggering modes Onboard FIFO... | |
| 100 kS/s, 12-bit, 32-ch Isolated Analog Input Universal PCI Card 2,500 VDC isolation protection 32-ch single-ended or 16-ch differential or a combination of analog input 12-bit resolution for A/D conversion... | |
| 16-ch Digital Input EtherCAT Slice IO Module Channels:16 Digital Input;Dry Contact;Logic level 1: close to Iso.GND;Logic level 0: open;Wet Contact;Rated voltage: 24VDC;Logic level 1: 10~30 VDC;and -10~-30 VDC;Logic level 0:... | |
| 16-ch Digital Input Modules Input voltage: 30 Vmax Circuit type: Pull-Up current: 0.5 mA (Source Type) LED indicator: Yes Power consumption: 0.84 W(max.) Channels: 16 | |
| 16-ch Digital Input Modules Input voltage: 30 Vmax Circuit type: Pull-Up current: 0.5 mA (Source Type) Power consumption: 0.53 W Channels: 16 | |
| 16-ch Isolated Digital Input and 16-ch Isolated Digital Output EtherCAT Remote I/O Module Suitable for EtherCAT networks 16-ch digital input and 16-ch digital output with 2,500 VDC isolation Wide input... | |
| 16-ch Isolated Digital Input Modules 50 Vmax Input Voltage 2500 Vdc Optical Isolation 70 Vdc Over Voltage Protection 16-channel | |
| 16/8-ch, 18-bit, 1MS/s/ch Simultaneous Analog Input PCI Express DAQ Card 16/8-ch simultaneous sampling up to 1 MS/s 18-bit resolution Software selectable low-pass filter Wide input range up to 40 Vpp... | |
| 16DI Modbus RS-485 Remote I/O 16ch digital input Protocols:Modbus RTU,ASCII Watchdog timer to recover the system 2500VDC isolation protection | |
| 1MS/s, 16-bit, 32-ch Analog Input PCIE Card 32-ch single-ended or 16-ch differential or a combination of analog input 16-bit A/D converter, with up to 1MHz sampling rate Multi-card synchronization Current... | |
| 2-ch Power Input with 4-ch Digital Input EtherCAT Slice IO Module Rated Voltage: 24VDC (± 20%) Dual Power Input: Supported Max Current on Bus: 2A Diagnosis Function: Over/under voltage for... | |
| 200kS/s, 16-bit, 8-ch Analog Input iDAQ Module Hot-swappable in iDAQ system Detachable Euro-type spring terminal connectors 8 x 16-bit analog input channels with 600VRMS isolation Supports voltage and current measurements... | |
| 24-ch RS-485 T/C Input Module 24-Ch Ethernet T/C Input Module 24-channel thermocouple input reduces module count, saving wiring and cabinet space Supports widely used thermocouple types for general industrial and... | |
| 250 kS/s, 16-bit, 64-ch Analog Input PCIE Card 64-ch single-ended or 32-ch differential or a combination of analog input 16-bit A/D converter, with up to 250 kHz sampling rate Auto... | |
| 250 kS/s, 16-bit, 64-ch Analog Input Universal PCI Card 64-ch single-ended or 32-ch differential or a combination of analog input 16-bit A/D converter, with up to 250 kHz sampling rate... | |
| 3-ch RTD Input Module Accuracy: ±0.1% or better Effective resolution: 16-bit Input connections: 2, 3 or 4 wire Sampling rate: 10 samples/sec. (total) Isolation voltage: 3000 VDC Input type: PT100... | |
| 4-ch Analog Input Module Accuracy: ±0.1% or better of FSR (Voltage) ±0.2% or better of FSR (Current) Resolution: 16-bit Voltage/Current: ±10V, ±2.5V, 0 ~ 20mA, Range 4 ~ 20mA Isolation... | |
| 4-ch High Speed Analog Input EtherCAT Slice IO Module Channels : 4 (Differential) Input Type : V, mA Voltage Range : ±10 V, 0 ~ 10 V, 0 ~ 20... | |
| 4-ch Relay with 2-ch Digital Input EtherCAT Slice IO Module Relay Type: Form A (SPST) Contact Rating: 250VAC @ 5A, 30VDC @ 5A Insulation Resistance: 1 GΩ (min.) @ 500... | |
| 500 kS/s, 12-bit, 32-ch Isolated Analog Input Universal PCI Card 2,500 VDC isolation protection 32-ch single-ended or 16-ch differential or a combination of analog input 12-bit resolution for A/D conversion... | |
| 6-ch Current Analog Input EtherCAT Slice IO Module Channels : 6 (Differential) Input Type : mA Voltage Range : ±20 mA, 0 ~ 20 mA, 4 ~ 20 mA Input... | |
| 6-ch Voltage Analog Input EtherCAT Slice I/O Module 6 differential input channels ideal for multi-sensor systems Flexible voltage input ranges for various sensor signals High resolution (16-bit ADC) beneficial for... | |
| 6-ch Voltage Analog Input EtherCAT Slice IO Module Channels : 6 (Differential) Input Type : V,mV Voltage Range : ±150 mV, ±500 mV, ±1V, ±5 V, ±10 V Input Impedance... | |
| 7-ch Thermocouple Input Module with Independent Input Range Accuracy Bandwidth: ±0.1% or better, 13.1 Hz @ 50 Hz, 15.72 Hz @ 60 Hz Sampling Rate: 10 samples/sec. (total) High Common... | |
| 7-Ch Thermocouple Input Module Accuracy Bandwidth: ±0.1% or better, 13.1 Hz @ 50 Hz, 15.72 Hz @ 60 Hz Sampling Rate: 10 samples/sec. (total) High Common Mode: 2000 VDC Isolation... | |
| 7RTD IoT Modbus Ethernet Remote I/O 8ch RTD Protocols: Modbus TCP, RESTful API, ASCII GCL to perform basic logic control rules Peer-to-Peer function to map I/O status Wiring burn-out detect... | |
| 8-ch Analog Input Module with Independent Input Range Accuracy: Voltage mode : ±0.1% or better, Current mode : ±0.2% or better High Common Mode: 200 VDC Over Voltage Protection: ±60... | |
| 8-ch Analog Input Module Accuracy: ±0.1% or better Effective resolution: 16-bit Input range: ±150 mV, ±500 mV, ±1 V, ±5 V, ±10 V; ±20 mA Sampling rate: 10 samples/sec. (total)... | |
| 8-ch Digital Input (2-ch Timestamp & 6-ch without Timestamp) EtherCAT Slice IO Module Precise and Deterministic Digital Input 2-ch Timestamp Digital Input 6-ch Regular Digital Input Timestamp resolution: 1ns Rising... | |
| 8-ch Digital Input EtherCAT Slice IO Module Channels: 8 Digital Input: Dry Contact Logic level 1: close toIso.GND; Logic level 0: open; Wet Contact Rated voltage: 24VDC; Logic level 1:... | |
| 8-ch Digital Input Module Rated Input : >5mA @ 12 VDC Current : >10mA @ 24 VDC Input Filter : Programmable, Default 3ms Pulse Input Frequency : 150Hz Over Voltage... | |
| 8-ch Isolated Digital Input Module Digital input level: Logic level 0: +1 V max. Isolation voltage: 5000 VRMS Power consumption: 0.27 W (max) Channels: 8 | |
| 8-ch, 16-bit, 1MS/s/ch Analog Input iDAQ Module 8-ch simultaneous sampling up to 1 MS/s 16-bit resolution Software selectable low-pass filter Wide input range up to 40 Vpp (±20 V range)... | |
| 8-channel High-speed Analog Input Module Accuracy: ±0.1% or better Effective resolution: 12-bit plus sign bit 1000 Hz bandwidth High sampling rate:ADAM-5000/485&5 000E: 100 samples/sec, ADAM-5510 & ADAM-5511: 8000 samples/sec max... | |
| 8/4-ch, 14-bit, 20MS/s/ch Simultaneous Analog Input PCI Express DAQ Card 8 or 4 x Simultaneously Analog Inputs, up to 20 MS/s 14-bit resolution Supports digital and analog triggers Wide input... | |
| 8AI IoT Modbus/SNMP/MQTT 2Ports Ethernet Remote I/O 8ch analog input(voltage or current) Protocols:MQTT(TLS), SNMP,Modbus TCP,RESTful,ASCII GCL to perform basic logic control rules Cloud access: Data update to Azure Auto-bypass function... | |
| 8DI 2.4G WiFi IoT Wireless I/O with 1RS-485 Supports IEEE 802.11 a/b/g/n (2.4GHz) Supported protocols: Modbus/TCP, TCP/IP, UDP, DHCP, HTTPs, MQTT Stores 10,000+ data points locally with SNTP/RTC time sync... | |
| Isolated AC Voltage Input Module 0 ~ 450 VAC to 0 ~ 5 VDC AC voltage measurement 1,000 VDC isolation between output and power 2,500 VAC isolation between output and... | |
| Isolated RTD Input Module 1000 VDC 3-way optical isolation Built-in microprocessor Switch configurable for 0~5 V, 0~10 V or 0~20 mA outputs Switch configurable Pt and Ni RTD input ranges... | |
| Isolated Strain Gauge Input Module 1000 VDC 3-way optical isolation Switch configurable mV or V input of full bridge Switch configurable voltage and current outputs | |
| Isolated Thermocouple Input Module 1000 VDC, fully isolated Configurable thermocouple type Flexible DIN-rail mounting Linearized thermocouple measurement Operates from a single +24VDC Temperature range of 0 to 50°C | |
| The ADAM-4115 6-channel RTD input module accepts a wide range of RTD sensor types, including Pt100, Pt1000, Ni50, Ni508, and Balco 500 series. Robust 6 channels RTD input module Broader... |