Advantech Datasheets for Medical Power Supplies

Medical power supplies are power supplies designed to produce conditioned outputs for medical devices, instruments, and equipment.
Medical Power Supplies: Learn more

Product Name Notes
80 PLUS Gold 1U ATX 3.1 900W Medical Power Supply Intel® ATX 3.1 compliant Compact 1U size 240 x 100 x 41 mm High-efficiency 80 PLUS Gold rating Supports PCIe...
Power Supply, AC to 12 VDC Medical-grade, Locking Plug 100 – 240 VAC, 47 – 63 Hz Input 12 VDC, Constant Voltage Output Medical Grade International Input Blades (included) Locking...
Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) Full range AC input 100-240V High Reliability Over Voltage Protection No load Power Consumption ≦0.5...
Sinpro Adapter AC to DC 100-240V 63W 15V C14 DC Plug 180° (Medical use) Full range AC input 100-240V High Reliability Over Voltage Protection No load Power Consumption ≦0.5 W...
Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) Full range AC input 100-240V High Reliability Over Voltage Protection No load Power Consumption ≦0.5 W...