TPC-1881WP-433AO -- INDUSTRIAL PCS
Advantech
Industrial PCs
TPC-1881WP-433AO
Description
DISPLAY MOD 18"
-
Quarktwin Technology Ltd.
Description
DISPLAY MOD 18"
Technical Specifications
|
Product Category
|
Computers |
|
Product Number
|
TPC-1881WP-433AO |
|
Product Name
|
Industrial PCs |
|
Computer Type
|
Panel Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Computer Type
Tablet
Display Size
10.1 inch (256.54 mm)
Operating System
Microsoft®
View Details
Computer Type
Computer Terminal
Operating System
Google®
Processor
Intel 386 Family
View Details
Allen-Bradley / Rockwell Automation
Display Size
12.1 inch (307.34 mm)
Operating System
Microsoft®
Main Memory
32.00 GB
View Details