15.6" All-in-One Touch Computer with 11th Gen Intel® Core™ i5/i3 Processor
UTC-115 FEATURES AN ALL-IN-ONE C
| Advantech | DigiKey | |
|---|---|---|
| Product Category | Computers | Computers |
| Product Number | UTC-115IP-WUS1F | 2084-UTC-115IP-WUS1F-ND |
| Product Name | 15.6" All-in-One Touch Computer with 11th Gen Intel® Core™ i5/i3 Processor | Industrial PCs |
| Display Size | 15.6 inch (396.24 mm) | |
| Operating System | Windows 11 IoT Enterprise 64bit | Supports Windows 10/11, Linux |
| Processor | Intel 386 Family; Intel® Core™ i5-1145G7E |