Advantech Panel PCs TPC-5152T-633AE

Description
Panel PCs Modular 15" PCT with Core i3 & 8G RAM
Datasheet
Description
Panel PCs Modular 15" PCT with Core i3 & 8G RAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Panel PCs Modular 15" PCT with Core i3 & 8G RAM

Panel PCs Modular 15" PCT with Core i3 & 8G RAM

Buy Now Datasheet
Industrial PCs - TPC-5152T-633AE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
TPC-5152T-633AE
Industrial PCs TPC-5152T-633AE
TOUCH PANEL CTRL 15" XGA LED LCD

TOUCH PANEL CTRL 15" XGA LED LCD

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Computers Computers
Product Number TPC-5152T-633AE TPC-5152T-633AE
Product Name Panel PCs Industrial PCs
Computer Type Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

AI System Based on NVIDIA® Jetson AGX Orin™ - AGS-TS-WIOTEDGE - Advantech
Specs
Processor 8-core NVIDIA Arm® Cortex A78AE v8.2 64-bit CPU, 2MB L2 + 4MB L3
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
 - 7200585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
TC78 ex -NI Touch Computer - tc78ex ni touch computer - BARTEC
Specs
Computer Type Computer Terminal
Display Size 6.0 inch (152.40 mm)
Operating System Google®
View Details