Small-Size Integrated DIN-Rail IPC with Intel® Atom® x6413E and x6425RE
Intel® Atom® x6413E (1.5 GHz) and x6425RE (1.9GHz) processor with 8GB DDR4 memory
Wide operating temperature range (-40 ~ 70 °C/-40 ~ 158 °F) and wide power input range (10 ~ 36 VDC)
Port isolation for 8 x DI, 8 x DO, 2 x COM
DP++ ensures HDMI/DVI compatibility
Dual storage: 1 xM.2 M-key 2242 PCIe/NVMe or SATA/SSD and 1 x mSATA
Onboard TPM 2.0 provides hardware-based security
Modular design for optional iDoor extension
Ruggedized DIN-rail kit
Compliant with IEC 61010-1 safety requirements
Small-Size Integrated DIN-Rail IPC with Intel® Atom® x6413E and x6425RE
- Intel® Atom® x6413E (1.5 GHz) and x6425RE (1.9GHz) processor with 8GB DDR4 memory
- Wide operating temperature range (-40 ~ 70 °C/-40 ~ 158 °F) and wide power input range (10 ~ 36 VDC)
- Port isolation for 8 x DI, 8 x DO, 2 x COM
- DP++ ensures HDMI/DVI compatibility
- Dual storage: 1 xM.2 M-key 2242 PCIe/NVMe or SATA/SSD and 1 x mSATA
- Onboard TPM 2.0 provides hardware-based security
- Modular design for optional iDoor extension
- Ruggedized DIN-rail kit
- Compliant with IEC 61010-1 safety requirements