Modular Embedded Box PC with Intel® Core™ Ultra CPU (Series 2)
Intel® Core™ Ultra Processors (Series 2), including Ultra 5 225U & Ultra 7 255U (formerly Arrow Lake)
Wide operating temperature: -20 ~ 60 °C; power input: 10 ~ 36 VDC
Up to four display outputs (DP + HDMI + 2 x Type-C)
4 x LAN, 3 x USB 3.2 Gen2, 1 x USB 2.0, 2 x Type-C
4 x RS-232/422/485
2 x M.2 M-key, 1 x M.2 E-key, 1 x M.2 B-key
User-friendly design: side-extractable SIM card, easy RAM & logo replacement, reserved punch-out holes for antennas
Optional DDR5 slots x2, each channel supporting up to 32GB, enabling flexible memory expansion and optimized system performance
Modular Embedded Box PC with Intel® Core™ Ultra CPU (Series 2)
- Intel® Core™ Ultra Processors (Series 2), including Ultra 5 225U & Ultra 7 255U (formerly Arrow Lake)
- Wide operating temperature: -20 ~ 60 °C; power input: 10 ~ 36 VDC
- Up to four display outputs (DP + HDMI + 2 x Type-C)
- 4 x LAN, 3 x USB 3.2 Gen2, 1 x USB 2.0, 2 x Type-C
- 4 x RS-232/422/485
- 2 x M.2 M-key, 1 x M.2 E-key, 1 x M.2 B-key
- User-friendly design: side-extractable SIM card, easy RAM & logo replacement, reserved punch-out holes for antennas
- Optional DDR5 slots x2, each channel supporting up to 32GB, enabling flexible memory expansion and optimized system performance