Advantech Datasheets for Network Routers

Network routers are protocol-dependent devices that connect subnetworks, or that break down a large network into smaller subnetworks.
Network Routers: Learn more

Product Name Notes
5FE Unmanaged Ethernet Switch, Flexible mounting, -10~70℃ Supports full/half duplex flow control Supports MDI/MDI-X auto crossover Provides broadcast storm protection Embedded with a switch controller, supports auto-negotiation Supports +10 ~...
5FE Unmanaged Ethernet Switch Provides 5/8 Fast Ethernet ports with Auto MDI/MDI-X Supports 10/100 Mbps Auto-Negotiation Provides compact size with DIN-rail/Wall mount, and IP30 metal mechanism Supports redundant 12 ~...
6GE+2G Single-Mode Fiber Port Unmanaged Ethernet Switch, -40~75℃ Provides 6 x 10/100/1000 Mbps Ethernet port with RJ45 connector Provides 2 x 1000 Mbps fiber port with SC type connector for...
8FE Unmanaged Ethernet Switch Provides 5/8 Fast Ethernet ports with Auto MDI/MDI-X Supports 10/100 Mbps Auto-Negotiation Provides compact size with DIN-rail/Wall mount, and IP30 metal mechanism Supports redundant 12 ~...
8GE PoE and 2G Unmanaged Ethernet Switch, IEEE802.3af/at, E-Mark, 12V~24VDC, -40~75℃ Full Gigabit Ethernet ports and comply with IEEE 802.3af/at PoE standard Communicates with SCADA software via Modbus/TCP Communicates with...
Advantech WISE-3240 Zigbee-like & Wi-Fi Industrial Router is design for smart city, Industrial 4.0 applications. USB 2.0 host interface Linux OS/ OpenWRT for easy development Optional external PA/LNA Configurable as...
EN50155 Industrial M12 Wi-Fi/LTE Router Support IEEE 802.11ac MIMO 2T2R Supports WWAN connectivity Provides secure access with WEP, 802.1x, WPA/WPA2-Personal, WPA/WPA2-Enterprise Enables web-based configuration Facilitates dual band 2.4/5GHz selection Flexible...
EN50155 Train-To-Ground Wi-Fi/Cellular Router Cellular connectivity with dual SIM cards designed for each cellular module Supports up to 4 WWAN connectivity Supports wide temperature range: -40 ~ 70°C Designed with...
ETB Router with 8 x Fast Ethernet + 4 x Giga Ethernet enables bypass function and dual wide voltage power input Designed for rolling stock Ethernet Train Backbone (ETB) Complies...
ETB Router with 8 x Giga Ethernet + 4 x Giga Ethernet(bypass) with dual wide voltage power input Designed for rolling stock Ethernet Train Backbone (ETB) Complies with EN50155, EN50121-3-2...
ICR-1600, EMEA/LATAM/APAC, 2x Ethernet, GPS, Metal, Without Accessories LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA, 2x SIM LTE B1, B3, B7, B8, B20 DIN and Wall mount options 2x ETH GNSS receiver...
ICR-2000, EMEA, 1x Ethernet, Metal, Without Accessories LTE Cat.4 with 3G/2G fallback 1× SIM 1× Ethernet, RJ45, 10/100 Mbps 1× DI, 1× DO Wide operational temperature range Wall and DIN...
ICR-2000, NAM, 1x Ethernet, Metal, Without Accessories LTE Cat.4 with 3G fallback 1× SIM 1× Ethernet, RJ45, 10/100 Mbps 1× DI, 1× DO Wide operational temperature range Wall and DIN...
ICR-2400, EMEA, 2x Ethernet , 1x RS232, 1x RS485, Metal, Without Accessories LTE Cat.4 with 3G/2G fallback 2× SIM for redundancy 2× Ethernet 10/100 Mbps 1× RS232, 1× RS485 1×
ICR-2400, EMEA, 2x Ethernet , 1x RS232, 1x RS485, Metal, Without Accessories LTE Cat.4 with 450 MHz support (B31 & B72) 2× SIM for redundancy 2× Ethernet 10/100 Mbps 1×
ICR-2400, EMEA, 2x Ethernet , 1x RS232, 1x RS485, Wi-Fi, Metal, Without Accessories LTE Cat.4 with 3G/2G fallback 2× SIM for redundancy 2× Ethernet 10/100 Mbps 1× RS232, 1× RS485...
ICR-2400, LATAM, 2× ETH , 1x RS232, 1x RS485, WiFi, Metal, Without Accessories LTE Cat.4 with 3G/2G fallback 2× SIM for redundancy 2× Ethernet 10/100 Mbps 1× RS232, 1× RS485...
ICR-2400, LATAM, 2x Ethernet , 1x RS232, 1x RS485, Metal, Without Accessories LTE Cat.4 with 3G/2G fallback 2× SIM for redundancy 2× Ethernet 10/100 Mbps 1× RS232, 1× RS485 1×
ICR-2400, NAM, 2× ETH , 1× RS232, 1× RS-485, No ACC LTE Cat.4 with 3G fallback 2× SIM for redundancy 2× Ethernet 10/100 Mbps 1× RS-232, 1× RS-485 1× DI,...
ICR-2500, EMEA, 4x Ethernet , Metal, Without Accessories LTE Cat.4 with 3G/2G fallback 2× SIM for redundancy 4× Ethernet 10/100 Mbps (3+1 RJ45) 1× DI, 1× DO Wide operational temperature...
ICR-2500, Global, 4× ETH, 1× DI, 1× DO, GNSS, Metal LTE Cat.4 with 3G/2G fallback 2× SIM slots for redundancy 4× Ethernet ports (10/100 Mbps, 3+1 RJ45), 1× DI, 1×
ICR-2500, Global, 4× ETH, 1× DI, 1×DO, WiFi, Metal LTE Cat.4 with 3G/2G fallback 2× SIM slots for redundancy 4× Ethernet ports (10/100 Mbps, 3+1 RJ45), 1× DI, 1× DO...
ICR-2500, Global, 4× Ethernet, Metal, Without Accessories 4× Ethernet 10/100 Mbps (3+1 RJ45) 1× DI, 1× DO Wide operational temperature range Wall and DIN mount options Linux based OS &
ICR-2600, EMEA, 4x Ethernet , 1x RS232, 1x RS485, Metal, Without Accessories LTE Cat.4 with 3G/2G fallback 2× SIM for redundancy 4× Ethernet 10/100 Mbps (3+1 RJ45) 1× RS232, 1×
ICR-2700, EMEA, 2× ETH, USB, Metal, EU Power Supply 1.3 GB eMMC storage to host customer SW applications 2× Ethernet 10/100 USB Host 2.0 Metal case DIN Rail mounting Wide...
ICR-2700, EMEA, 2× ETH, USB, Metal, No ACC LTE Cat.4 with 3G/2G fallback 1.3 GB eMMC storage to host customer SW applications 2× SIM with cover, eSIM ready 2× Ethernet...
ICR-2700, EMEA, 2× ETH, USB, Metal, UK Power Supply 1.3 GB eMMC storage to host customer SW applications 2× Ethernet 10/100 USB Host 2.0 Metal case DIN Rail mounting Wide...
ICR-2700, EMEA, 2× ETH, USB, Plastic, UK Power Supply 1.3 GB eMMC storage to host customer SW applications 2× Ethernet 10/100 USB Host 2.0 Plastic case DIN Rail mounting Wide...
ICR-2700, EMEA, 2× ETH, USB, WiFi, Metal, EU Power Supply LTE Cat.4 with 3G/2G fallback 1.3 GB eMMC storage to host customer SW applications 2× SIM with cover, eSIM ready...
ICR-2700, EMEA, 2x Ethernet, USB, Metal, Without Accessories 1.3 GB eMMC storage to host customer SW applications 2× Ethernet 10/100 USB Host 2.0 Metal case DIN Rail mounting Wide operational...
ICR-2700, EMEA, 2x Ethernet, USB, Plastic, EU Accessories 1.3 GB eMMC storage to host customer SW applications 2× Ethernet 10/100 USB Host 2.0 Plastic case DIN Rail mounting Wide operational...
ICR-2700, EMEA, 2x Ethernet, USB, Plastic, Without Accessories 1.3 GB eMMC storage to host customer SW applications 2× Ethernet 10/100 USB Host 2.0 Plastic case DIN Rail mounting Wide operational...
ICR-2700, GLOBAL, 2× ETH, USB, WiFi, Metal, EU Power Supply 1.3 GB eMMC storage to host customer SW applications 2× Ethernet 10/100 WiFi 802.11n USB Host 2.0 Metal case DIN...
ICR-2700, GLOBAL, 2× ETH, USB, WiFi, Metal, No ACC 1.3 GB eMMC storage to host customer SW applications 2× Ethernet 10/100 WiFi 802.11n USB Host 2.0 Metal case DIN Rail...
ICR-2700, GLOBAL, 2× ETH, USB, WiFi, Metal, UK Power Supply 1.3 GB eMMC storage to host customer SW applications 2× Ethernet 10/100 WiFi 802.11n USB Host 2.0 Metal case DIN...
ICR-2700, GLOBAL, 2× ETH, USB, WiFi, Plastic, EU Power Supply 1.3 GB eMMC storage to host customer SW applications 2× Ethernet 10/100 WiFi 802.11n USB Host 2.0 Plastic case DIN...
ICR-2700, GLOBAL, 2× ETH, USB, WiFi, Plastic, No ACC 1.3 GB eMMC storage to host customer SW applications 2× Ethernet 10/100 WiFi 802.11n USB Host 2.0 Plastic case DIN Rail...
ICR-2700, GLOBAL, 2× ETH, USB, WiFi, Plastic, UK Power Supply 1.3 GB eMMC storage to host customer SW applications 2× Ethernet 10/100 WiFi 802.11n USB Host 2.0 Plastic case DIN...
ICR-2700-S1, EMEA, 2× ETH, USB, Metal, ACC EU Security based on IEC 62443-4-2 level 1 1.3 GB eMMC storage to host customer SW applications 2× Ethernet 10/100 USB Host 2.0...
ICR-2700-S1, EMEA, 2× ETH, USB, WiFi, Metal, ACC EU Security based on IEC 62443-4-2 level 1 1.3 GB eMMC storage to host customer SW applications 2× Ethernet 10/100 WiFi 802.11n...
ICR-2700-S1, EMEA, 2× Ethernet, USB, Metal, Without Accessories Security based on IEC 62443-4-2 level 1 1.3 GB eMMC storage to host customer SW applications 2× Ethernet 10/100 USB Host 2.0...
ICR-2800, EMEA, 2x Ethernet, 2× RS232/RS485, USB, Wi-Fi, Metal, EU ACC LTE Cat.4 with 3G/2G fallback 1.3 GB eMMC storage to host customer SW applications 2× SIM with cover, eSIM...
ICR-3200, EMEA, 2× Ethernet, 1× RS232, 1× RS485, Metal, EdgeLink, Without Accessories LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA, 2× SIM EdgeLink Router App LTE B1, B3, B7, B8, B20, B28, B38,...
ICR-3200, EMEA, 2× Ethernet, 1× RS232, 1× RS485, Metal, Without Accessories LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA, 2× SIM LTE B1, B3, B7, B8, B20, B28, B38, B40, B41 Powerful CPU...
ICR-3200, Global LAN, 2x Ethernet, 1x RS232, 1x RS485, Metal, Without Accessories LAN VPN Gateway for Industrial IoT applications Powerful CPU with 1.3 GB storage to host customer SW applications...
ICR-3200, Global LAN, 2x Ethernet, 1x RS232, 1x RS485, Wi-Fi, Metal, Without Accessories LAN VPN Gateway for Industrial IoT applications Powerful CPU with 1.3 GB storage to host customer SW...
ICR-3200, LTE Cat.M1, NB-IoT, 2× ETH, 1× RS232, 1× RS485, SUPERCAP, Without Accessories Industrial IoT LPWAN Gateway Global LTE Cat.M1 & NB-IoT coverage with GSM fallback Powerful CPU with 1.3...
ICR-3200, NAM, 2× Ethernet, 1× RS232, 1× RS485, Metal, Without Accessories 4G LTE Cat.4 VPN Gateway for Industrial IoT applications LTE B2, B4, B5, B12, B13, B14, B66, B71 Carriers...
ICR-3200, NAM, 2× Ethernet, 1× RS232, 1× RS485, Wi-Fi, Metal, Without Accessories 4G LTE Cat.4 VPN Gateway for Industrial IoT applications LTE B2, B4, B5, B12, B13, B14, B66, B71...
ICR-3200, NAM, 2× Ethernet, GNSS, Metal, EdgeLink, Without Accessories LTE Cat.4 with 3G/2G fallback, NAM EdgeLink Router App Carriers support; Verizon, AT&T, T-Mobile, FirstNet (Public Safety) 2× Ethernet 10/100, I/O...
ICR-3200, NAM, FirstNet, 2× Ethernet, 1× RS232, 1× RS485, Metal, Without Accessories 4G LTE Cat.4 VPN Gateway for Industrial IoT applications - FirstNet Certified LTE B2, B4, B5, B12, B13,...
ICR-4100, EMEA, 2× ETH, USB, SD, Without Accessories 5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes Quad-core CPU with 1 GB RAM 2× SIM,...
ICR-4100, GLOBAL, 2× ETH, USB, SD, WIFI, Without Accessories 5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes Quad-core CPU with 1 GB RAM 2×
ICR-4100, GLOBAL, 2× ETH, USB, SD, Without Accessories 5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes Quad-core CPU with 1 GB RAM 2× SIM,...
ICR-4200, GLOBAL, 2× ETH, 2× RS232/RS485, USB, SD, WIFI, Without Accessories 5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes Quad-core CPU with 1 GB...
ICR-4200, GLOBAL, 2× ETH, 2× RS232/RS485, USB, SD, Without Accessories 5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes Quad-core CPU with 1 GB RAM...
ICR-4400, GLOBAL, 5× ETH, 1× RS232, 1× RS485, CAN, PoE PSE+, SFP, USB, SD, No ACC Quad-core CPU with 1 GB RAM 5× Gigabit Ethernet, 4× POE+ PSE (PoE use...
ICR-4400, GLOBAL, 5× ETH, 1× RS232, 1× RS485, CAN, WIFI, SFP, USB, SD, No ACC Quad-core CPU with 1 GB RAM 5× Gigabit Ethernet Dual-Band Wi-Fi SFP Connector for SFP...
ICR-4400, GLOBAL, 5x Ethernet, 1x RS232, 1x RS485, CAN, PoE PSE+, SFP, USB, SD, Without Accessories LTE Advanced Cat.12 Global Cellular Connectivity Download Speed Up to 600 Mbps Quad-core CPU...
ICR-4400, GLOBAL, 5x Ethernet, 1x RS232, 1x RS485, CAN, PoE PSE+, Wi-Fi, SFP, USB, SD, Without Accessories Quad-core CPU with 1 GB RAM 5× Gigabit Ethernet, 4× POE+ PSE (PoE...
ICR-4400, GLOBAL, 5x Ethernet, 1x RS232, 1x RS485, CAN, SFP, USB, SD, Without Accessories LTE Advanced Cat.12 Global Cellular Connectivity Download Speed Up to 600 Mbps Quad-core CPU with 1...
ICR-4400, GLOBAL, 5x Ethernet, 1x RS232, 1x RS485, CAN, SFP, USB, SD, Without Accessories Quad-core CPU with 1 GB RAM 5× Gigabit Ethernet SFP Connector for SFP modules up to...
ICR-4400, GLOBAL, 5x Ethernet, 1x RS232, 1x RS485, CAN, Wi-Fi, SFP, USB, SD, Without Accessories LTE Advanced Cat.12 Global Cellular Connectivity Download Speed Up to 600 Mbps Quad-core CPU with...
ICR-4400, GLOBAL, 5xETH, 1× RS232, 1× RS485, CAN, PoE PSE+, WIFI, SFP, USB, SD, No ACC Quad-core CPU with 1 GB RAM 5× Gigabit Ethernet, 4× POE+ PSE (PoE use...
ICR-4400, GLOBAL, FirstNet, 5xETH, 1x RS232, 1x RS485, CAN, PoE PSE+, WIFI, SFP, USB, SD, Without accessories FirstNet certified 5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA...
ICR-4400, GLOBAL, NAM, 5x Ethernet, 1x RS232, 1x RS485, CAN, PoE PSE+, SFP, USB, SD, Without Accessories 5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA...
ICR-4400, GLOBAL, NAM, 5x Ethernet, 1x RS232, 1x RS485, CAN, PoE PSE+, Wi-Fi, SFP, USB, SD, Without Accessories 5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and...
ICR-4400, GLOBAL, NAM, 5x Ethernet, 1x RS232, 1x RS485, CAN, SFP, USB, SD, Without Accessories 5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes Quad-core...
ICR-4400, GLOBAL, NAM, 5x Ethernet, 1x RS232, 1x RS485, CAN, Wi-Fi, SFP, USB, SD, Without Accessories 5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes...
IEEE 802.11 a/b/g/n/ac Concurrent Dual-Band Wi-Fi AP/Client Supports 802.11ac MIMO 2x2 WLAN transmission rate up to 1167 Mbps Supports secure access with WEP, WPA/WPA2-Personal, WPA/WPA2-Enterprise Provides Web-based configuration Supports dual...
Industrial Cellular Router w/ GPS 4G LTE cellular connectivity with dual SIM card design Cellular/Ethernet uplink failover Supports NAT, router, and bridge network types Supports IPsec, OpenVPN, PPTP, L2TP, GRE...
Industrial Cellular Router w/ Wi-Fi 4G LTE cellular connectivity with dual SIM card design Cellular/Ethernet uplink failover Supports NAT, router, and bridge network types Supports IPsec, OpenVPN, PPTP, L2TP, GRE...
NFC writer and reader for EPD-210, 2.9" ePaper with black and white colors. EPR-210 can operate under extreme environment temperature. Protocols: ISO 15693/14443(A/B), FeliCa, Mifare Frequency: 13.56 MHz (+/-7 KHz)...
SmartFlex, EMEA/LATAM/APAC, 2x ETH, 1x RS232, 1x RS485, Metal, ACC Int. LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM LTE B1, B3, B5, B7, B8, B20 VPN router, Open Linux OS...
SmartFlex, EMEA/LATAM/APAC, 2x ETH, 1x RS232, 1x RS485, Metal, No ACC LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM LTE B1, B3, B5, B7, B8, B20 VPN router, Open Linux OS...
SmartFlex, EMEA/LATAM/APAC, 2x ETH, 1x RS232, 1x RS485, Plastic, ACC Int. LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM LTE B1, B3, B5, B7, B8, B20 VPN router, Open Linux OS...
SmartFlex, EMEA/LATAM/APAC, 2x ETH, Metal, ACC Int. LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM LTE B1, B3, B5, B7, B8, B20 VPN router, Open Linux OS DIN rail mounting 2x...
SmartFlex, EMEA/LATAM/APAC, 2x ETH, PoE PSE, Metal, No ACC LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM LTE B1, B3, B5, B7, B8, B20 VPN router, Open Linux OS DIN rail...
SmartFlex, EMEA/LATAM/APAC, 2x ETH, PoE PSE, Plastic, No ACC LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM LTE B1, B3, B5, B7, B8, B20 VPN router, Open Linux OS DIN rail...
SmartFlex, EMEA/LATAM/APAC, 2x Ethernet, Metal, Without Accessories LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM LTE B1, B3, B5, B7, B8, B20 VPN router, Open Linux OS DIN rail mounting 2x...
SmartFlex, EMEA/LATAM/APAC, 2x Ethernet, Plastic, International Power Supply (EU, US, UK, AUS) LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM LTE B1, B3, B5, B7, B8, B20 VPN router, Open Linux...
SmartFlex, EMEA/LATAM/APAC, 2x Ethernet, Plastic, Without Accessories LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM LTE B1, B3, B5, B7, B8, B20 VPN router, Open Linux OS DIN rail mounting 2x...
SmartFlex, EMEA/LATAM/APAC, 2x Ethernet, PoE PD, Metal, International Power Supply (EU, US, UK, AUS) LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM LTE B1, B3, B5, B7, B8, B20 VPN router,...
SmartFlex, EMEA/LATAM/APAC, 2x Ethernet, Wi-Fi, Metal, International Power Supply (EU, US, UK, AUS) LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM LTE B1, B3, B5, B7, B8, B20 VPN router, Open...
SmartFlex, EMEA/LATAM/APAC, 2x Ethernet, Wi-Fi, Metal, Without Accessories LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM LTE B1, B3, B5, B7, B8, B20 VPN router, Open Linux OS DIN rail mounting...
SmartFlex, EMEA/LATAM/APAC, 2x Ethernet, Wi-Fi, Plastic, International Power Supply (EU, US, UK, AUS) LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM LTE B1, B3, B5, B7, B8, B20 VPN router, Open...
SmartFlex, EMEA/LATAM/APAC, 2x Ethernet, Wi-Fi, Plastic, Without Accessories LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM LTE B1, B3, B5, B7, B8, B20 VPN router, Open Linux OS DIN rail mounting...
SmartFlex, EMEA/LATAM/APAC, 2x Ethernet, Wi-Fi, PoE PD, Metal, International Power Supply (EU, US, UK, AUS) LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM LTE B1, B3, B5, B7, B8, B20 VPN...
SmartFlex, EMEA/LATAM/APAC, 2x Ethernet, Wi-Fi, PoE PSE, Metal, Without Accessories LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM LTE B1, B3, B5, B7, B8, B20 VPN router, Open Linux OS DIN...
SmartFlex, EMEA/LATAM/APAC, 3x ETH, 1x RS232, 1x RS485, Metal, ACC Int. LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM LTE B1, B3, B5, B7, B8, B20 VPN router, Open Linux OS...
SmartFlex, EMEA/LATAM/APAC, 3x ETH, 1x RS232, 1x RS485, Metal, No ACC LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM LTE B1, B3, B5, B7, B8, B20 VPN router, Open Linux OS...
SmartFlex, EMEA/LATAM/APAC, 3x ETH, 1x RS232, 1x RS485, Plastic, ACC Int. LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM LTE B1, B3, B5, B7, B8, B20 VPN router, Open Linux OS...
SmartFlex, EMEA/LATAM/APAC, 3x ETH, 1x RS232, 1x RS485, Plastic, No ACC LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM LTE B1, B3, B5, B7, B8, B20 VPN router, Open Linux OS...
SmartFlex, EMEA/LATAM/APAC, 5× ETH, Metal, ACC EU LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2× SIM LTE B1, B3, B5, B7, B8, B20, B38, B40, B41 Powerful CPU and Memory, Hosting of...
SmartFlex, EMEA/LATAM/APAC, 5x ETH, Metal, ACC Int. LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM LTE B1, B3, B5, B7, B8, B20 VPN router, Open Linux OS DIN rail mounting 5x...
SmartFlex, EMEA/LATAM/APAC, 5x ETH, Metal, No ACC LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM LTE B1, B3, B5, B7, B8, B20 VPN router, Open Linux OS DIN rail mounting 5x...
SmartFlex, EMEA/LATAM/APAC, 5x ETH, Plastic, No ACC LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM LTE B1, B3, B5, B7, B8, B20 VPN router, Open Linux OS DIN rail mounting 5x...
SmartFlex, EMEA/LATAM/APAC, 5x ETH, PoE PSE, Metal, No ACC LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM LTE B1, B3, B5, B7, B8, B20 VPN router, Open Linux OS DIN rail...
SmartFlex, EMEA/LATAM/APAC, 5x ETH, PoE PSE, Plastic, No ACC LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM LTE B1, B3, B5, B7, B8, B20 VPN router, Open Linux OS DIN rail...
SmartFlex, EMEA/LATAM/APAC, 5x Ethernet, Plastic, International Power Supply (EU, US, UK, AUS) LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM LTE B1, B3, B5, B7, B8, B20 VPN router, Open Linux...
SmartFlex, EMEA/LATAM/APAC, 5x Ethernet, PoE PD, Metal, International Power Supply (EU, US, UK, AUS) LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM LTE B1, B3, B5, B7, B8, B20 VPN router,...
SmartFlex, EMEA/LATAM/APAC, 5x Ethernet, Wi-Fi, Metal, International Power Supply (EU, US, UK, AUS) LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM LTE B1, B3, B5, B7, B8, B20 VPN router, Open...
SmartFlex, EMEA/LATAM/APAC, 5x Ethernet, Wi-Fi, Metal, Without Accessories LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM LTE B1, B3, B5, B7, B8, B20 VPN router, Open Linux OS DIN rail mounting...
SmartFlex, EMEA/LATAM/APAC, 5x Ethernet, Wi-Fi, Plastic, International Power Supply (EU, US, UK, AUS) LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM LTE B1, B3, B5, B7, B8, B20 VPN router, Open...
SmartFlex, EMEA/LATAM/APAC, 5x Ethernet, Wi-Fi, Plastic, Without Accessories LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM LTE B1, B3, B5, B7, B8, B20 VPN router, Open Linux OS DIN rail mounting...
SmartFlex, EMEA/LATAM/APAC, 5x Ethernet, Wi-Fi, PoE PD, Metal, International Power Supply (EU, US, UK, AUS) LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM LTE B1, B3, B5, B7, B8, B20 VPN...
SmartFlex, EMEA/LATAM/APAC, 5x Ethernet, Wi-Fi, PoE PSE, Metal, Without Accessories LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM LTE B1, B3, B5, B7, B8, B20 VPN router, Open Linux OS DIN...
SmartFlex, Global, 2× ETH, 1× RS232, 1× RS485, Plastic, ACC Int. LTE Cat.4, 3G/HSPA+, GPRS/EDGE, Global, 2x SIM LTE B1, B2, B3, B4, B5, B7, B8, B12, B13, B18, B19,...
SmartFlex, Global, 2x ETH, WIFI, Plastic, No ACC LTE Cat.4, 3G/HSPA+, GPRS/EDGE, Global, 2x SIM LTE B1, B2, B3, B4, B5, B7, B8, B12, B13, B18, B19, B20, B25, B26,...
SmartFlex, Global, 2x Ethernet, Wi-Fi, Plastic, International Power Supply (EU, US, UK, AUS) LTE Cat.4, 3G/HSPA+, GPRS/EDGE, Global, 2x SIM LTE B1, B2, B3, B4, B5, B7, B8, B12, B13,...
SmartFlex, Global, 5x Ethernet, Metal, EU Accessories Global VPN, Multiple LAN/WAN configuration, DIN rail mounting Powerful CPU and Memory, Hosting of SW IoT applications 5x ETH USB, I/O 2x DI...
SmartFlex, Global, 5x Ethernet, Metal, International Power Supply (EU, US, UK, AUS) Global VPN, Multiple LAN/WAN configuration, DIN rail mounting Powerful CPU and Memory, Hosting of SW IoT applications 5x...
SmartFlex, Global, 5x Ethernet, Metal, Without Accessories Global VPN, Multiple LAN/WAN configuration, DIN rail mounting Powerful CPU and Memory, Hosting of SW IoT applications 5x ETH USB, I/O 2x DI...
SmartFlex, Global, 5x Ethernet, Plastic, EU Accessories Global VPN, Multiple LAN/WAN configuration, DIN rail mounting Powerful CPU and Memory, Hosting of SW IoT applications 5x ETH USB, I/O 2x DI...
SmartFlex, Global, 5x Ethernet, Plastic, International Power Supply (EU, US, UK, AUS) Global VPN, Multiple LAN/WAN configuration, DIN rail mounting Powerful CPU and Memory, Hosting of SW IoT applications 5x...
SmartFlex, Global, 5x Ethernet, Plastic, Without Accessories Global VPN, Multiple LAN/WAN configuration, DIN rail mounting Powerful CPU and Memory, Hosting of SW IoT applications 5x ETH USB, I/O 2x DI...
SmartFlex, Global, 5x Ethernet, PoE PD, Metal, International Power Supply (EU, US, UK, AUS) Global VPN, Multiple LAN/WAN configuration, DIN rail mounting Powerful CPU and Memory, Hosting of SW IoT...
SmartFlex, Global, 5x Ethernet, PoE PD, Metal, Without Accessories Global VPN, Multiple LAN/WAN configuration, DIN rail mounting Powerful CPU and Memory, Hosting of SW IoT applications 5x ETH, PD PoE+,...
SmartFlex, Global, 5x Ethernet, PoE PD, Plastic, Without Accessories Global VPN, Multiple LAN/WAN configuration, DIN rail mounting Powerful CPU and Memory, Hosting of SW IoT applications 5x ETH, PD PoE+,...
SmartFlex, Global, 5x Ethernet, PoE PSE, Metal, Without Accessories Global VPN, Multiple LAN/WAN configuration, DIN rail mounting Powerful CPU and Memory, Hosting of SW IoT applications 5x ETH, PSE PoE+,...
SmartFlex, Global, 5x Ethernet, PoE PSE, Metal, Without Accessories LTE Cat.4, 3G/HSPA+, GPRS/EDGE, Global, 2x SIM LTE B1, B2, B3, B4, B5, B7, B8, B12, B13, B18, B19, B20, B25,...
SmartFlex, Global, 5x Ethernet, PoE PSE, Plastic, Without Accessories Global VPN, Multiple LAN/WAN configuration, DIN rail mounting Powerful CPU and Memory, Hosting of SW IoT applications 5x ETH, PSE PoE+,...
SmartFlex, Global, 5x Ethernet, PoE PSE, Plastic, Without Accessories LTE Cat.4, 3G/HSPA+, GPRS/EDGE, Global, 2x SIM LTE B1, B2, B3, B4, B5, B7, B8, B12, B13, B18, B19, B20, B25,...
SmartFlex, Global, 5x Ethernet, Wi-Fi, Metal, EU Accessories Global VPN, Multiple LAN/WAN configuration, DIN rail mounting Powerful CPU and Memory, Hosting of SW IoT applications 5x ETH WiFi 2.4/5 GHz,...
SmartFlex, Global, 5x Ethernet, Wi-Fi, Metal, International Power Supply (EU, US, UK, AUS) Global VPN, Multiple LAN/WAN configuration, DIN rail mounting Powerful CPU and Memory, Hosting of SW IoT applications...
SmartFlex, Global, 5x Ethernet, Wi-Fi, Metal, Without Accessories Global VPN, Multiple LAN/WAN configuration, DIN rail mounting Powerful CPU and Memory, Hosting of SW IoT applications 5x ETH WiFi 2.4/5 GHz,...
SmartFlex, Global, 5x Ethernet, Wi-Fi, Plastic, EU Accessories Global VPN, Multiple LAN/WAN configuration, DIN rail mounting Powerful CPU and Memory, Hosting of SW IoT applications 5x ETH WiFi 2.4/5 GHz,...
SmartFlex, Global, 5x Ethernet, Wi-Fi, Plastic, International Power Supply (EU, US, UK, AUS) Global VPN, Multiple LAN/WAN configuration, DIN rail mounting Powerful CPU and Memory, Hosting of SW IoT applications...
SmartFlex, Global, 5x Ethernet, Wi-Fi, Plastic, Without Accessories Global VPN, Multiple LAN/WAN configuration, DIN rail mounting Powerful CPU and Memory, Hosting of SW IoT applications 5x ETH WiFi 2.4/5 GHz,...
SmartFlex, Global, 5x Ethernet, Wi-Fi, PoE PD, Metal, EU Accessories Global VPN, Multiple LAN/WAN configuration, DIN rail mounting Powerful CPU and Memory, Hosting of SW IoT applications 5x ETH, PD...
SmartFlex, Global, 5x Ethernet, Wi-Fi, PoE PD, Metal, International Power Supply (EU, US, UK, AUS) Global VPN, Multiple LAN/WAN configuration, DIN rail mounting Powerful CPU and Memory, Hosting of SW...
SmartFlex, Global, 5x Ethernet, Wi-Fi, PoE PD, Metal, Without Accessories Global VPN, Multiple LAN/WAN configuration, DIN rail mounting Powerful CPU and Memory, Hosting of SW IoT applications 5x ETH, PD...
SmartFlex, Global, 5x Ethernet, Wi-Fi, PoE PD, Plastic, Without Accessories Global VPN, Multiple LAN/WAN configuration, DIN rail mounting Powerful CPU and Memory, Hosting of SW IoT applications 5x ETH, PD...
SmartFlex, Global, 5x Ethernet, Wi-Fi, PoE PSE, Metal, Without Accessories Global VPN, Multiple LAN/WAN configuration, DIN rail mounting Powerful CPU and Memory, Hosting of SW IoT applications 5x ETH, PSE...
SmartFlex, Global, 5x Ethernet, Wi-Fi, PoE PSE, Plastic, Without Accessories Global VPN, Multiple LAN/WAN configuration, DIN rail mounting Powerful CPU and Memory, Hosting of SW IoT applications 5x ETH, PSE...
SmartStart, EMEA, 1x ETH, 1x RS232, Plastic LTE Category 4 (Cat.4) Cellular Connectivity Powerful CPU with 1.3 GB storage to host customer SW applications 2× SIM for cellular failover 1×
Wi-Fi Dual Band Enterprise Ethernet Bridge/Router, Carrier Board Dual Band WiFi Bridge Enterprise class wireless security (WPA2/WPA3-Enterpris e, WPA, WEP, EAP) Wide operating temperature range: -20 to +80 °C OEM...
Wi-Fi Dual Band Enterprise Ethernet Bridge/Router, USB Power Dual Band WiFi Bridge Wide operating temperature range: -20 to +85 °C Compact form factor Advanced Enterprise Class wireless security (WPA2/WPA3-Enterpris e,...
Wi-Fi Dual Band Enterprise Ethernet Bridge/Router 10/100 Mbps to 802.11a/b/g/n/ac dual band (2.4GHz, 5GHz) Compact form factor Advanced Enterprise Class wireless security (WPA2/WPA3-Enterpris e, WPA, WEP, EAP) 5 VDC external...
Wi-Fi Dual Band Industrial Ethernet Bridge/Router 10/100 Mbps to 802.11a/b/g/n/ac dual band (2.4 GHz, 5 GHz) Industrial Metal Case Advanced Enterprise class wireless security (WPA2/WPA3-Enterpris e, WPA, WEP, EAP) Wide...