Advantech Datasheets for RFID Readers

RFID readers are devices which interrogate, identify, and amend RFID tags through the use of short-range radio signals. RFID tags assign a unique electronic identity to a physical asset.
RFID Readers: Learn more

Product Name Notes
RFID Reader for UTC-300 Series USB connection to UTC Frequency: 13.56 MHz RFID R/W Mode: ISO15693, ISO14443A/B, Felica, Mifare Ultralight NFC: Suport NFCIP-1 (ISO 18092), NFCIP-2 (ISO/IEC21481) Color: Black/ White...
RFID Reader for UTC-510 Series HF RFID R/W: ISO 15693, ISO14443A, ISO14443B NFC R/W Mode: NFC Type V/2/3/4 Frequency: 13.56MHz USB connection to UTC
RFID Reader for UTC-515/520/532 Series Reading range: 3 +/- 1cm Read mode: ISO 15693/14443A/B/18000 -3/Felica 13.56MHz frenquency