Advantech Datasheets for I/O Modules and Instruments

Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more

Product Name Notes
1-ch SSI Absolute Encoder EtherCAT Slice IO Module Encoder Type: SSI (Binary / Gray code) Latch Counter Value Comparator *2 Compare trigger Output *2
1-ch TTL/RS-422 Incremental Encoder/Counter EtherCAT Slice IO Module Overflow/underflow detection Latch counter value Reset counter value Set counter value Input filter Position compare output Reversion of A/B phase Input Frequency...
1-port Isolated RS-232/422/485 Communication EtherCAT Slice IO Module Versatile Communication: The AMAX-5090 supports RS-232, RS-422, and RS-485 communication, making it adaptable to various industrial applications Seamless Data Transfer: With TxD...
12DI/2Counter/2DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O 12ch digital input/2ch counter/2ch digital output(pulse output) Protocols:MQTT(TLS), SNMP,Modbus TCP,RESTful API,ASCII GCL to perform basic logic control rules Peer-to-Peer function to map I/O status...
12DI/6DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O 12ch digital input(counter)/6ch digital output(pulse output) Protocols:MQTT(TLS), SNMP,Modbus TCP,RESTful API,ASCII GCL to perform basic logic control rules Peer-to-Peer function to map I/O status Cloud...
12DO(Source type) Modbus RS-485 Remote I/O 12ch source type digital output Protocols:Modbus RTU,ASCII Watchdog timer to recover the system 5000VDC isolation protection
16 DI/O IP67 Machine Mount M12 PROFINET/Modbus IoT Ethernet Remote I/O 16-ch configurable DIO and 2-port power/ethernet daisy chain IEC 61131-2 type 3 sink DI and fast response source DO...
16-ch Digital Input EtherCAT Slice IO Module Channels:16 Digital Input;Dry Contact;Logic level 1: close to Iso.GND;Logic level 0: open;Wet Contact;Rated voltage: 24VDC;Logic level 1: 10~30 VDC;and -10~-30 VDC;Logic level 0:...
16-ch Isolated Digital I/O Module with LED I/O Type: 8 DO & 8 DI Optical Isolation: 2500 Vdc Power Consumption: 0.68 W (Typical) 16-channel
16-ch Isolated Digital Input and 16-ch Isolated Digital Output EtherCAT Remote I/O Module Suitable for EtherCAT networks 16-ch digital input and 16-ch digital output with 2,500 VDC isolation Wide input...
16-ch Sink-type Digital Output EtherCAT Slice IO Module Channels:16 (Sink Type) Voltage Rating:10~30VDC Rated Current Output:0.3A per channel atsignal "1" Leakage Current:25 μA per channel atsignal "0" Output Delay:From logic...
16-ch Source-type Digital Output EtherCAT Slice IO Module Channels:16 (Source Type) Voltage Rating:10~30VDC Rated Current Output:0.5A per channel atsignal "1" Leakage Current:10 μA per channel atsignal "0" Output Delay:From logic...
16-ch Universal Digital I/O Module Digital input: Support Dry/Wet Contact Digital output: Open Collector to 30 V, 450 mW max. load I/O Type: bit-wise selectable by DIP switch Power consumption:...
16DI IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O 16ch digital input(counter) Protocols:MQTT(TLS), SNMP,Modbus TCP,RESTful,ASCII GCL to perform basic logic control rules Cloud access: Data update to Azure Auto-bypass function to ensure...
16DI Modbus RS-485 Remote I/O 16ch digital input Protocols:Modbus RTU,ASCII Watchdog timer to recover the system 2500VDC isolation protection
16DI RS-485 Remote I/O 16ch digital input Protocols: Modbus RTU,ASCII Watchdog timer to recover the system
16DO IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O 16ch digital output(pulse output) Protocols:MQTT(TLS), SNMP,Modbus TCP,RESTful,ASCII GCL to perform basic logic control rules Cloud access: Data update to Azure Auto-bypass function to...
18DI/18DO IoT Modbus/OPC UA Ethernet Remote I/O OPC UA empowers Modbus I/O users to access the industrial IoT world OPC UA I/O links SCADA and the cloud without the need...
1AO RS-485 Modbus Remote I/O 1ch analog output Protocols:ASCII / Modbus Watchdog timer to recover the system 3000VDC isolation protection
2-ch 24V HTL Incremental Encoder/Counter EtherCAT Slice IO Module Channels: 2 Counting Range: 32-bit Mode: Counter (up/down, bidirection, up, A/B Phase) Signal Input: Logic level 0: 0 ~ 3 VDC,...
2-ch Power Input with 4-ch Digital Input EtherCAT Slice IO Module Rated Voltage: 24VDC (± 20%) Dual Power Input: Supported Max Current on Bus: 2A Diagnosis Function: Over/under voltage for...
2-ch Sink-type Digital Output Timestamp EtherCAT Slice IO Module Precise and Deterministic Digital Output 2-ch Timestamp Digital Output Timestamp resolution: 1ns Synchronized Digital Output
2.4G WiFi IoT Wireless I/O Developer Kit with WebAccess Demo Project Supports IEEE 802.11 a/b/g/n (2.4GHz) Includes WebAccess demo project for developer Includes extension board for simulating sensor status Supports...
2Counter/2DO Modbus RS-485 Remote I/O 2ch counter/2ch digital output Protocols:Modbus RTU,ASCII Watchdog timer to recover the system 2500VRMS isolation protection Counter frequency up to 50kHZ
4-ch Analog Output EtherCAT Slice IO Module Channels: 4 Output Type: V, mV, mA Output Range: 0~5V, 0~10V, ±5V, ±10V, 4~20mA, 0~20mA Resolution: 16-bit with accuracy, 0.01% FSR@25°C Slew Rate:...
4-ch High Speed Analog Input EtherCAT Slice IO Module Channels : 4 (Differential) Input Type : V, mA Voltage Range : ±10 V, 0 ~ 10 V, 0 ~ 20...
4-ch Relay with 2-ch Digital Input EtherCAT Slice IO Module Relay Type: Form A (SPST) Contact Rating: 250VAC @ 5A, 30VDC @ 5A Insulation Resistance: 1 GΩ (min.) @ 500...
4-ch RTD Input EtherCAT Slice IO Module RTD Input Channels : 4 Input Connections : 2 or 3 wire Resolution : 16 bit with ±0.1% FSR accuracy Sample Rate: 100...
4-ch, 24-bit, 192 kS/s USB 3.0 I/O Module for Sound and Vibration (with AO and Tachometer) USB 3.0 SuperSpeed and daisy chainable by built-in USB hub 4x simultaneously sampled analog...
48-ch TTL DI/O iDAQ Module Hot-swappable in iDAQ system Detachable Euro-type spring terminal connectors 48-channel TTL digital I/Os Configurable digital I/O direction Isolation protection of 60 VDC Supports buffered acquisition/update...
4AI/2DO 2.4G WiFi IoT Wireless I/O Supports IEEE 802.11 a/b/g/n (2.4GHz) Supported protocols: Modbus/TCP, TCP/IP, UDP, DHCP, HTTPs, MQTT Stores 10,000+ data points locally with SNTP/RTC time sync and WDT...
4AI/4DO Modbus Ethernet I/O Supported protocols: Modbus/TCP, TCP/IP, UDP, DHCP, HTTP, MQTT Supports RESTful web API in JSON format Supports local logging with RTC time stamp Supports mobile device web...
4AO/4DI IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O 4ch analog output/4ch digital input Protocols:MQTT(TLS), SNMP,Modbus TCP,RESTful,ASCII GCL to perform basic logic control rules Cloud access: Data update to Azure Auto-bypass function...
4AO/4DI Modbus RS-485 Remote I/O 4ch analog output/4ch digital input Protocols:Modbus RTU,ASCII Watchdog timer to recover the system 3000VDC isolation protection
4DI/4DO 2.4G WiFi IoT Wireless I/O Supports IEEE 802.11 a/b/g/n (2.4GHz) Supported protocols: Modbus/TCP, TCP/IP, UDP, DHCP, HTTPs, MQTT Stores 10,000+ data points locally with SNTP/RTC time sync and WDT...
4DI/4DO Modbus Ethernet I/O Supported protocols: Modbus/TCP, TCP/IP, UDP, DHCP, HTTP, MQTT Supports RESTful web API in JSON format Supports local logging with RTC time stamp Supports mobile device web...
4DI/4Relay 2.4G WiFi IoT Wireless I/O Supports IEEE 802.11 a/b/g/n (2.4GHz) Supported protocols: Modbus/TCP, TCP/IP, UDP, DHCP, HTTPs, MQTT Stores 10,000+ data points locally with SNTP/RTC time sync and WDT...
4DI/4Relay Modbus Ethernet I/O Supported protocols: Modbus/TCP, TCP/IP, UDP, DHCP, HTTP, MQTT Supports RESTful web API in JSON format Supports local logging with RTC time stamp Supports mobile device web...
4Relay RS-485 Remote I/O 4ch relay Protocols:Modbus RTU,ASCII Watchdog timer to recover the system
4Relay/4DI IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O 4ch relay/4ch digital input(counter) Protocols:MQTT(TLS), SNMP,Modbus TCP,RESTful,ASCII GCL to perform basic logic control rules Cloud access: Data update to Azure Auto-bypass function to...
6 Relay/18DI/6DO IoT Modbus/OPC UA Ethernet Remote I/O OPC UA empowers Modbus I/O users to access the industrial IoT world OPC UA I/O links SCADA and the cloud without the...
6-ch Current Analog Input EtherCAT Slice IO Module Channels : 6 (Differential) Input Type : mA Voltage Range : ±20 mA, 0 ~ 20 mA, 4 ~ 20 mA Input...
6-ch Thermocouple Input EtherCAT Slice IO Module Channels: 6 differential Input Type: V, mV, Thermocouple Input Impedance: >2MΩ Voltage Range: ±50 mV, ±100 mV, ±500 mV, ±1 V, ±2.5 V...
6-ch Voltage Analog Input EtherCAT Slice I/O Module 6 differential input channels ideal for multi-sensor systems Flexible voltage input ranges for various sensor signals High resolution (16-bit ADC) beneficial for...
6-ch Voltage Analog Input EtherCAT Slice IO Module Channels : 6 (Differential) Input Type : V,mV Voltage Range : ±150 mV, ±500 mV, ±1V, ±5 V, ±10 V Input Impedance...
6-Pwer Relay/6DI IoT Modbus/SNMP/MQTT Ethernet Remote I/O I/O:6ch relay/6ch digital input(counter) Protocols:MQTT(TLS), SNMP,Modbus TCP,RESTful API,ASCII GCL to perform basic logic control rules Peer-to-Peer function to map I/O status Cloud access:...
6-Relay IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O 6ch relay Protocols:MQTT(TLS), SNMP,Modbus TCP,RESTful,ASCII GCL to perform basic logic control rules Cloud access: Data update to Azure Auto-bypass function to ensure daisy-chain...
6AI/2AO/2DI/2DO Ethernet PID Module 2 loop PID control algorithms built in one package 3 analog input/1 analog output/1 digital input/1digital alarm output for 1 PID loop Support multiple analog I/O...
6AI/2AO/2DI/2DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O 6ch analog input/2ch analog output/2ch digital input/2ch digital output Protocols:MQTT(TLS), SNMP,Modbus TCP,RESTful API,ASCII GCL to perform basic logic control rules Peer-to-Peer function to map...
6Relay/6DI IoT Modbus/SNMP/MQTT Ethernet Remote I/O I/O:6ch relay/6ch digital input(counter) Protocols:MQTT(TLS), SNMP,Modbus TCP,RESTful API,ASCII GCL to perform basic logic control rules Peer-to-Peer function to map I/O status Cloud access: Data...
6RTD Modbus RS-485 Remote I/O 6ch RTD Protocols:Modbus RTU,ASCII Watch dog to recover the system 3000VDC isolation protection Wiring burned-out detection function
7-Ch Thermocouple Input Module Accuracy Bandwidth: ±0.1% or better, 13.1 Hz @ 50 Hz, 15.72 Hz @ 60 Hz Sampling Rate: 10 samples/sec. (total) High Common Mode: 2000 VDC Isolation...
7DI/8DO Robust Modbus RS-485 Remote I/O 7ch digital input(counter)/8ch digital output (pulse output) Operation temperature: -40~85°C, Power input: 10VDC~48VDC Noise protection: 4kV surge (power), 4kV EFT, 8 kV ESD protection...
7RTD IoT Modbus Ethernet Remote I/O 8ch RTD Protocols: Modbus TCP, RESTful API, ASCII GCL to perform basic logic control rules Peer-to-Peer function to map I/O status Wiring burn-out detect...
8 RTD/6DI/8DO IoT Modbus/OPC UA Ethernet Remote I/O OPC UA empowers Modbus I/O users to access the industrial IoT world OPC UA I/O links SCADA and the cloud without the...
8-ch Digital Input (2-ch Timestamp & 6-ch without Timestamp) EtherCAT Slice IO Module Precise and Deterministic Digital Input 2-ch Timestamp Digital Input 6-ch Regular Digital Input Timestamp resolution: 1ns Rising...
8-ch Digital Input EtherCAT Slice IO Module Channels: 8 Digital Input: Dry Contact Logic level 1: close toIso.GND; Logic level 0: open; Wet Contact Rated voltage: 24VDC; Logic level 1:...
8-ch Sink-type Digital Output EtherCAT Slice IO Module Channels: 8 (Sink Type) Voltage Rating: 10~30VDC Rated Current Output: 0.3A per channel at signal "1" Leakage Current: 25 μA per channel...
8-ch Source-type Digital Output EtherCAT Slice IO Module Channels: 8 (Source Type) Voltage Rating: 10~30VDC Rated Current Output: 0.5A per channel at signal "1" Leakage Current: 10 μA per channel...
8-Thermocouple IoT Modbus/SNMP/MQTT Ethernet Remote I/O 8ch thermocouple Protocols:MQTT(TLS), SNMP,Modbus TCP,RESTful API,ASCII GCL to perform basic logic control rules Peer-to-Peer function to map I/O status Watchdog timer to recover the...
8AI EtherNet/IP Fieldbus Remote I/O 8ch analog input(voltage or current) Protocol : EtherNet/IP 2 x RJ-45 LAN for Daisy-chain connectivity 2500VDC isolation protection
8AI IoT Modbus/SNMP/MQTT 2Ports Ethernet Remote I/O 8ch analog input(voltage or current) Protocols:MQTT(TLS), SNMP,Modbus TCP,RESTful,ASCII GCL to perform basic logic control rules Cloud access: Data update to Azure Auto-bypass function...
8AI Modbus RS-485 Remote I/O 8ch analog input(current or voltage) Protocols:Modbus RTU,ASCII Watchdog timer to recover the system 3000VDC isolation protection
8AI Robust Modbus RS-485 Remote I/O 8ch analog input(voltage or current) Operation temperature:-40~85°C ,Power input:10VDC~48VDC Noise protection: 4kV surge(power),4kV EFT,8 kV ESD protection Interface: RS-485/USB 3000VDC isolation protection LED indicator...
8AI RS-485 Remote I/O 8ch analog input(voltage or current) Protocols:ASCII Watchdog timer to recover the system
8AI/11DI/10DO IoT Modbus/OPC UA Ethernet Remote I/O OPC UA empowers Modbus I/O users to access the industrial IoT world OPC UA I/O links SCADA and the cloud without the need...
8AI/2DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O 8ch analog input(voltage or current)/2ch digital output Protocols:MQTT(TLS), SNMP,Modbus TCP,RESTful API,ASCII GCL to perform basic logic control rules Peer-to-Peer function to map I/O status...
8DI 2.4G WiFi IoT Wireless I/O with 1RS-485 Supports IEEE 802.11 a/b/g/n (2.4GHz) Supported protocols: Modbus/TCP, TCP/IP, UDP, DHCP, HTTPs, MQTT Stores 10,000+ data points locally with SNTP/RTC time sync...
8DI/7DO IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O 8ch digital input(counter)/7ch digital output(pulse output) Protocols:MQTT(TLS), SNMP,Modbus TCP,RESTful,ASCII GCL to perform basic logic control rules Cloud access: Data update to Azure Auto-bypass...
8DI/8DO (source type) IoT Modbus/SNMP/MQTT Ethernet Remote I/O 8ch digital input(counter)/8ch source type digital output(pulse output) Protocols:MQTT(TLS), SNMP,Modbus TCP,RESTful API,ASCII GCL to perform basic logic control rules Peer-to-Peer function to...
8DI/8DO Modbus RS-485 Remote I/O 8ch digital input/8ch digital output Protocols:Modbus RTU,ASCII Watchdog timer to recover the system 2500VDC isolation protection
8DI/8DO RS-485 Remote I/O 8ch digital input/8ch digital output Protocols: Modbus RTU,ASCII Watchdog timer to recover the system
8Power Relay Modbus RS-485 Remote I/O 8ch power relay Protocols:Modbus RTU,ASCII Watchdog timer to recover the system
8Relay Modbus RS-485 Remote I/O 8ch relay Protocols:Modbus RTU,ASCII Watchdog timer to recover the system
8Relay Robust Modbus RS-485 Remote I/O 8ch relay Operation temperature:-40~85°C ,Power input:10VDC~48VDC Noise protection: 4kV surge(power),4kV EFT,8 kV ESD protection Interface: RS-485/USB 3000VDC isolation protection LED indicator to monitor I/O...
8Relay(PhotoMOS)/14D I/6DO IoT Modbus/OPC UA Ethernet Remote I/O OPC UA empowers Modbus I/O users to access the industrial IoT world OPC UA I/O links SCADA and the cloud without the...
8Thermocouple Modbus RS-485 Remote I/O 8ch thermocouple(can be set to current) Protocols:Modbus RTU,ASCII Watchdog timer to recover the system 3000VDC isolation protection Wiring burned-out detection function
8Thermocouple Modbus RS-485 Remote I/O 8ch thermocouple(can be set to voltage or current) Protocols:Modbus RTU,ASCII Watchdog timer to recover the system 3000VDC isolation protection Wiring burned-out detection function
8Thermocouple Robust Modbus RS-485 Remote I/O 8ch thermocouple(can be set to voltage or current) Operation temperature:-40~85°C ,Power input:10VDC~48VDC Noise protection: 4kV surge(power),4kV EFT,8 kV ESD protection Interface: RS-485/USB 3000VDC isolation...
Advanced NB-IoT/LTE-M IoT Wireless Modular I/O Global coverage of NB-IoT and LTE-M band w/ external detachable antenna 3GPP release 13 Cat. NB1/Cat. M1 Application-ready I/O combination with optional M12 connectors,...
EtherCAT Coupler with ID Switch Slice I/O Module Function : Coupling EtherCAT IO modules to 100BASETX EtherCAT network Cable : Ethernet/EtherCAT cable (min. Cat. 5), shielded Distance between stations :...
EtherCAT Extension Slice IO Module Function: Conversion of EtherCAT to 100BASE-TX Ethernet for extension of the EtherCAT network Cable : Ethernet/EtherCAT cable (min. Cat. 5) shielded Distance between stations :...
Isolated DC Input/Output Module 1000 V DC , fully isolated Easy input/output range configuration Low power consumption, 0.85 W (Voltage Output) Wide input/output range Flexible DIN-rail mounting Operates from single...
M12 I/O Cable – A-code 5-pin, Male to free-end, 2m Connector : M12 A-code, Male, 5-pin Termination : Free-end Stripping Cable : UL2464, 80°C, 300V, 22AWG Length : 2m (6.562...
Modbus TCP Coupler with ID Switch Slice IO Module User-friendly Group ID technology. Quick and accurate setup. Cable redundancy for enhanced connectivity. Ensures reliable and stable communication with connected devices.
NB-IoT/LTE-M IoT Wireless Modular I/O Global coverage of NB-IoT and LTE-M frequency bands 3GPP release 13 Cat. NB1/Cat. M1 Application-ready I/O combination with optional M12 Connectors I/O Support MQTT, CoAP...
Proprietary LPWAN IoT Wireless Modular I/O Proprietary LPWAN (Sub-G) Wireless technology Battery power for 5 years with 3 x 3.6V AA batteries Application-ready I/O combination with modularization design Support MQTT...