Advantech 15.6" ultra-slim all-in-one POS featuring Intel® Core™ N-Series performance with efficient power consumption for modern POS applications USC-360NP-BI355

Description
15.6" ultra-slim all-in-one POS featuring Intel® Core™ N-Series performance with efficient power consumption for modern POS applications Intel® Core™ N-Series platform delivering higher performance with lower power consumption 15.6" 16:9 P-CAP touch display with Full HD resolution Supports Windows 11 IoT LTSC and Linux Enriched I/O on system with additional extension I/O integrated into the stand Toolless stand design supporting easy service and customer-facing second display installation Flexible mounting options including stand, VESA, and pole mount, with support for landscape and portrait orientation Supports integrated or rear-mounted customer-facing second display in multiple sizes and orientations
Request a Quote Datasheet
Description
15.6" ultra-slim all-in-one POS featuring Intel® Core™ N-Series performance with efficient power consumption for modern POS applications Intel® Core™ N-Series platform delivering higher performance with lower power consumption 15.6" 16:9 P-CAP touch display with Full HD resolution Supports Windows 11 IoT LTSC and Linux Enriched I/O on system with additional extension I/O integrated into the stand Toolless stand design supporting easy service and customer-facing second display installation Flexible mounting options including stand, VESA, and pole mount, with support for landscape and portrait orientation Supports integrated or rear-mounted customer-facing second display in multiple sizes and orientations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6
Cincinnati, OH, United States
15.6" ultra-slim all-in-one POS featuring Intel® Core™ N-Series performance with efficient power consumption for modern POS applications
USC-360NP-BI355
15.6" ultra-slim all-in-one POS featuring Intel® Core™ N-Series performance with efficient power consumption for modern POS applications USC-360NP-BI355
15.6" ultra-slim all-in-one POS featuring Intel® Core™ N-Series performance with efficient power consumption for modern POS applications Intel® Core™ N-Series platform delivering higher performance with lower power consumption 15.6" 16:9 P-CAP touch display with Full HD resolution Supports Windows 11 IoT LTSC and Linux Enriched I/O on system with additional extension I/O integrated into the stand Toolless stand design supporting easy service and customer-facing second display installation Flexible mounting options including stand, VESA, and pole mount, with support for landscape and portrait orientation Supports integrated or rear-mounted customer-facing second display in multiple sizes and orientations

15.6" ultra-slim all-in-one POS featuring Intel® Core™ N-Series performance with efficient power consumption for modern POS applications

  • Intel® Core™ N-Series platform delivering higher performance with lower power consumption
  • 15.6" 16:9 P-CAP touch display with Full HD resolution
  • Supports Windows 11 IoT LTSC and Linux
  • Enriched I/O on system with additional extension I/O integrated into the stand
  • Toolless stand design supporting easy service and customer-facing second display installation
  • Flexible mounting options including stand, VESA, and pole mount, with support for landscape and portrait orientation
  • Supports integrated or rear-mounted customer-facing second display in multiple sizes and orientations
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number USC-360NP-BI355
Product Name 15.6" ultra-slim all-in-one POS featuring Intel® Core™ N-Series performance with efficient power consumption for modern POS applications
Display Size 15.6 inch (396.24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Front Access Micro Computer, Intel 6th/7th Gen Core i CPU (LGA1151),10 COM, 8 USB, and 4 Expansion slots - AIMC-3403-01A2 - Advantech
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family; Intel® Core™ processors (7th/6th Gen)
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Industrial PCs - 2084-AIR-021R-S7A1U-ND - DigiKey
Specs
Operating System Linux
View Details