Advantech Datasheets for Network Gateways
Network gateways interconnect networks with different, incompatible communication protocols. They perform a Layer-7 protocol-conversion to translate one set of protocols into another (for example, from TCP/IP to SNA or from TCP/IP to X.25).
Network Gateways: Learn more
| Product Name | Notes |
|---|---|
| 1-Port Modbus Gateway 1 x 10/100 Mbps Ethernet port Integrates Modbus TCP and Modbus RTU/ASCII networks Baud rate: supports up to 230.4 Kbps Supports up to 16 connections per serial... | |
| 1-port Modbus Gateway Supports Modbus/ASCII, RTU Protocol to control devices Allows up to 8 clients to access field data simultaneously Up to 31 Independent serial ports if configured to RS-485... | |
| 1-port RS-232/422/485 to 802.11 a/b/g/n WLAN Modbus Gateway Link any serial device to an IEEE 802.11 a/b/g/n network Supports Modbus TCP and Modbus RTU Supports up to 921.6 kbps, and... | |
| 12DI/12DO Intelligent I/O Gateway Linux Open Platform 12ch digital input(counter)/12ch digital output(pulse output) Programming: linux C API, Node-RED (graphic programming environment) Cloud/Database access ,edge data analysis and logic control, data... | |
| 2LAN 4COM Modbus/BACnet/101/10 4/DNP3/PLC/Azure/AWS IoT Gateway TI Cortex A8, 800MHz DDR3L 256MB RAM 1 x Micro-SD Slot 4 x RS-232/485 isolated serial ports 2 x 10/100 Base-T Ethernet ports 1... | |
| 8AI/5DI/4DO Intelligent I/O Gateway with WISE-EdgeLink 8ch analog input (current or voltage)/ 5ch digital input/ 4ch digital output An intelligent gateway uploading data from edge to cloud Data publishing service... | |
| 8AI/5DI/4DO Intelligent I/O Gateway Linux Open Platform 8ch analog input (current or voltage)/5ch digital input/4ch digital output Program by linux C API, Node-RED (graphic programming environment) Cloud/Database access, edge data... | |
| 8SSR Relay/8 DI Intelligent I/O Gateway Linux open platform 8-channel SSR relay/ 8-channel digital input Programming: Linux C API, Node-RED (graphic programming environment) Cloud / database access, edge data analysis... | |
| Compact High-Performance IoT Gateway with NXP i.MX8M Quad Core Cortex A53, 2 LAN, 2 COM & 1 USB NXP i.MX8M Quad Core Cortex A53 1.3G CPU DDR4 2GB RAM, 16GB... | |
| Compact IoT Edge Computer with Intel® 12th Gen. Core™ i Processor 12th Gen Intel® Core™ i Processor up to 10 Cores Dual Channel DDR5-4800 up to 64GB M.2 E-Key, B-Key,... | |
| Compact IoT Edge Computer with Intel® Core™ i CPU 8th generation Intel® Core™ i processor 2 x GbE, 4 x USB3.2, 2 x RS-232/422/485, 1 x HDMI, 1 x DP,... | |
| Edge AI Compact Box PC with Intel® Core™ Ultra Processor (Series 3) Intel® Core™ Ultra series 3 processors (code name: Panther Lake H) with 25W and 45W TDP support Integrated... | |
| Expandable Industrial IoT Gateway with TI AM6734 Quad Cortex A53 TI AM6734 Quad-core Cortex A53 CPU up to 1.4GHz LPDDR4 2/4GB up to 8GB, eMMC 32GB for system storage 2x... | |
| Fast Ethernet to 802.11 a/b/g/n WLAN Wi-Fi Client Support 802.11 a/b/g/n 2x2 MIMO WLAN transmission rate up to 300Mbps Support secure access with WEP, WPA/WPA2-Personal, WPA/WPA2-Enterprise Provide Web-based configuratio Support... | |
| FreeScale i.MX 6 DualLite Industrial Protocol Gateway Freescale i.MX 6 Dual Lite A9 1GHz Support MQTT, LWM2M client for cloud communication Embedded with Microsoft Azure certified security chip Support Micro... | |
| High-Performance All-in-One Gateway for Battery Energy Storage Systems Quad-core Cortex-A55 processor, 1.8GHz Connectivity: 4 GbE, 8 RS-232/485, 2 CAN, 1 mPCle and 1 M.2 I/O: 20 DI, 6 DO, 8... | |
| High-Performance IoT Gateway with NXP i.MX8M Quad Core Cortex A53 NXP i.MX8M Quad Core Cortex A53 1.3G CPU DDR4 4GB RAM, 32GB eMMC for system storage 1 x RS-232/485 isolated... | |
| ICR-2500, Global, 4× ETH, 1× DI, 1× DO, GNSS, Metal LTE Cat.4 with 3G/2G fallback 2× SIM slots for redundancy 4× Ethernet ports (10/100 Mbps, 3+1 RJ45), 1× DI, 1× | |
| ICR-2500, Global, 4× ETH, 1× DI, 1×DO, WiFi, Metal LTE Cat.4 with 3G/2G fallback 2× SIM slots for redundancy 4× Ethernet ports (10/100 Mbps, 3+1 RJ45), 1× DI, 1× DO... | |
| ICR-2700, EMEA, 2× ETH, USB, Metal, No ACC LTE Cat.4 with 3G/2G fallback 1.3 GB eMMC storage to host customer SW applications 2× SIM with cover, eSIM ready 2× Ethernet... | |
| ICR-2700, EMEA, 2× ETH, USB, WiFi, Metal, EU Power Supply LTE Cat.4 with 3G/2G fallback 1.3 GB eMMC storage to host customer SW applications 2× SIM with cover, eSIM ready... | |
| ICR-2800, EMEA, 2x Ethernet, 2× RS232/RS485, USB, Wi-Fi, Metal, EU ACC LTE Cat.4 with 3G/2G fallback 1.3 GB eMMC storage to host customer SW applications 2× SIM with cover, eSIM... | |
| ICR-3200, AUS/NZ, 2× Ethernet, 1× RS232, 1× RS485, Metal, Without Accessories 4G LTE Cat.4 VPN Gateway for Industrial IoT applications LTE B1, B2, B3, B4, B5, B7, B8, B28, B40... | |
| ICR-3200, AUS/NZ, 2× Ethernet, 1× RS232, 1× RS485, Wi-Fi, Metal, Without Accessories 4G LTE Cat.4 VPN Gateway for Industrial IoT applications LTE B1, B2, B3, B4, B5, B7, B8, B28,... | |
| ICR-3200, EMEA, 2× Ethernet, 1× RS232, 1× RS485, Metal, Without Accessories LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA, 2× SIM LTE B1, B3, B7, B8, B20, B28, B38, B40, B41 Powerful CPU... | |
| ICR-3200, EMEA, 2× Ethernet, 1× RS232, 1× RS485, Wi-Fi, Metal, Without Accessories LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA, 2× SIM LTE B1, B3, B7, B8, B20, B28, B38, B40, B41 Powerful... | |
| ICR-3200, Global LAN, 2x Ethernet, 1x RS232, 1x RS485, Metal, Without Accessories LAN VPN Gateway for Industrial IoT applications Powerful CPU with 1.3 GB storage to host customer SW applications... | |
| ICR-3200, Global LAN, 2x Ethernet, 1x RS232, 1x RS485, Wi-Fi, Metal, Without Accessories LAN VPN Gateway for Industrial IoT applications Powerful CPU with 1.3 GB storage to host customer SW... | |
| ICR-3200, LTE Cat.M1, NB-IoT, 2× ETH, 1× RS232, 1× RS485, SUPERCAP, Without Accessories Industrial IoT LPWAN Gateway Global LTE Cat.M1 & NB-IoT coverage with GSM fallback Powerful CPU with 1.3... | |
| ICR-3200, NAM, 2× Ethernet, 1× RS232, 1× RS485, Metal, Without Accessories 4G LTE Cat.4 VPN Gateway for Industrial IoT applications LTE B2, B4, B5, B12, B13, B14, B66, B71 Carriers... | |
| ICR-3200, NAM, 2× Ethernet, 1× RS232, 1× RS485, Wi-Fi, Metal, Without Accessories 4G LTE Cat.4 VPN Gateway for Industrial IoT applications LTE B2, B4, B5, B12, B13, B14, B66, B71... | |
| ICR-3200, NAM, FirstNet, 2× Ethernet, 1× RS232, 1× RS485, Metal, Without Accessories 4G LTE Cat.4 VPN Gateway for Industrial IoT applications - FirstNet Certified LTE B2, B4, B5, B12, B13,... | |
| ICR-3200, NAM, FirstNet, 2× Ethernet, 1× RS232, 1× RS485, Wi-Fi, Metal, Without Accessories 4G LTE Cat.4 VPN Gateway for Industrial IoT applications - FirstNet Certified LTE B2, B4, B5, B12,... | |
| ICR-4100, EMEA, 2× ETH, USB, SD, Without Accessories 5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes Quad-core CPU with 1 GB RAM 2× SIM,... | |
| ICR-4100, GLOBAL, 2× ETH, USB, SD, WIFI, Without Accessories 5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes Quad-core CPU with 1 GB RAM 2× | |
| ICR-4100, GLOBAL, 2× ETH, USB, SD, Without Accessories 5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes Quad-core CPU with 1 GB RAM 2× SIM,... | |
| ICR-4200, GLOBAL, 2× ETH, 2× RS232/RS485, USB, SD, WIFI, Without Accessories 5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes Quad-core CPU with 1 GB... | |
| ICR-4200, GLOBAL, 2× ETH, 2× RS232/RS485, USB, SD, Without Accessories 5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes Quad-core CPU with 1 GB RAM... | |
| ICR-4400, GLOBAL, 5× ETH, 1× RS232, 1× RS485, CAN, WIFI, SFP, USB, SD, No ACC Quad-core CPU with 1 GB RAM 5× Gigabit Ethernet Dual-Band Wi-Fi SFP Connector for SFP... | |
| ICR-4400, GLOBAL, 5x Ethernet, 1x RS232, 1x RS485, CAN, PoE PSE+, SFP, USB, SD, Without Accessories LTE Advanced Cat.12 Global Cellular Connectivity Download Speed Up to 600 Mbps Quad-core CPU... | |
| ICR-4400, GLOBAL, 5x Ethernet, 1x RS232, 1x RS485, CAN, SFP, USB, SD, Without Accessories Quad-core CPU with 1 GB RAM 5× Gigabit Ethernet SFP Connector for SFP modules up to... | |
| ICR-4400, GLOBAL, 5x Ethernet, 1x RS232, 1x RS485, CAN, Wi-Fi, SFP, USB, SD, Without Accessories LTE Advanced Cat.12 Global Cellular Connectivity Download Speed Up to 600 Mbps Quad-core CPU with... | |
| ICR-4400, GLOBAL, FirstNet, 5xETH, 1x RS232, 1x RS485, CAN, PoE PSE+, WIFI, SFP, USB, SD, Without accessories FirstNet certified 5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA... | |
| IEEE 802.11 a/b/g/n/ac Concurrent Dual-Band Wi-Fi AP/Client Supports 802.11ac MIMO 2x2 WLAN transmission rate up to 1167 Mbps Supports secure access with WEP, WPA/WPA2-Personal, WPA/WPA2-Enterprise Provides Web-based configuration Supports dual... | |
| Industrial 1-port Modbus Gateway Provides 2 x 10/100 Mbps Ethernet ports for LAN redundancy Integration of Modbus TCP and Modbus RTU/ASCII networks Supports up to 921.6 kbps, and any baud... | |
| Industrial 2-port Modbus Gateway Supports surge protection for D.C. power ports with line to line 2 KV, and line to earth 4 KV; for signal ports with 4 KV. Provides... | |
| Industrial 4-port Modbus Gateway Supports surge protection for D.C. power ports with line to line 2 KV, and line to earth 4 KV; for signal ports with 4 KV. Provides... | |
| Industrial 8-port Modbus Gateway Supports surge protection for D.C. power ports with line to line 2 KV, and line to earth 4 KV; for signal ports with 4 KV. Automatic... | |
| Industrial Communication Gateway with Cortex Quad Core Cortex A35, 2 LAN, 3 COM & 1 CAN Cortex-A35 Quad Core, 1GHz CPU Supports web service for remote on-line monitoring Supports SD... | |
| Industrial Communication Gateway with TI Cortex A8, 2 LAN & 2 COM TI Cortex A8 600MHz CPU with DDR3L 256MB RAM Support web service for remotely on-line monitoring Firmware update... | |
| Industrial Communication Gateway with TI Cortex A8, 2 LAN & 6 COM TI Cortex A8 800MHz CPU DDR3L512MB RAM 1GB Micro-SD card for system storage 1 x Micro-SD Slot 6... | |
| Industrial Communication Gateway with TI Cortex A8, 2 LAN, 2 COM, 4 DI & 4 DO TI Cortex A8 600MHz CPU with DDR3L 256MB RAM Onboard IO - 4DI /... | |
| Industrial Communication Gateway with TI Cortex A9, 2 LAN, 2 COM & 2 CAN TI Cortex A9 600MHz CPU DDR3L 2GB RAM 16GB eMMC for system storage 1 x Micro-SD... | |
| Industrial Communication Gateway with TI Cortex A9, 2 x LAN & 4 COM Cortex A9 600MHz processor with 2G RAM 16GB eMMC system storage and 1 x Micro-SD Slot 4... | |
| Industrial Raspberry Pi 4 HAT Gateway Kit Industrial-grade gateway kit provides Raspberry Pi-ready solutions for rapid prototyping Protect your Raspberry Pi device from dust and temperature extremes Designed for Raspberry... | |
| Intel® Processor N97 IoT Edge Computer with 4x LAN, 6x COM, 4x USB, 1x HDMI, and 1x VGA. Intel® Processor N97 Flexible iDoor expansion design with sufficient IO port 4... | |
| IoT Edge Computer with Intel® Celeron® J3455 Intel® Celeron® J3455 processor Robust design with high stability 2 x GbE, 2 x USB3.0, 2 x USB2.0, 4 x RS232, 2 x... | |
| LoRa Data Gateway for TREK-120 Sensors Can support up to 200 x TREK-120 sensors Backhaul support for LAN/LTE/Wi-Fi 9 ~ 20 V wide input voltage range VESA mount (75 x... | |
| Modbus RTU/TCP to 3-in-1 EtherNet/IP or PROFINET or OPC UA Protocol Gateway, Wide Temperature Seamless integrate Modbus RTU/TCP and EtherNet/IP or PROFINET or OPC UA communication Built-in real time diagnostic... | |
| Modbus RTU/TCP to EtherCAT Fieldbus Gateway, Wide Temperature Seamless integrate Modbus RTU/TCP and EtherCAT communication Built-in real time diagnostic to increase highly efficiency of device management Designed for protocol extensibility... | |
| SmartFlex, Global, 2x ETH, WIFI, Plastic, No ACC LTE Cat.4, 3G/HSPA+, GPRS/EDGE, Global, 2x SIM LTE B1, B2, B3, B4, B5, B7, B8, B12, B13, B18, B19, B20, B25, B26,... | |
| SmartFlex, Global, 5x Ethernet, PoE PSE, Metal, Without Accessories LTE Cat.4, 3G/HSPA+, GPRS/EDGE, Global, 2x SIM LTE B1, B2, B3, B4, B5, B7, B8, B12, B13, B18, B19, B20, B25,... | |
| Starter Kit- An integrated sensor-to-cloud solution with 9 sensors, providing a simple way to build IoT condition monitoring for remote facilities. All-in-one I/O gateway connecting OT and IT 9 built-in... |