Advantech 15.6" All-in-One Touch Computer with Intel® Core™ i3/ N97 Processor UTC-115KP-WWF1F

Description
15.6" All-in-One Touch Computer with Intel® Core™ i3/ N97 Processor Slimmer and Lighter design Low power and fanless system design Built-in Intel® N97/i3-N305 15.6" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Supports Windows, Android, Linux, and ChromeOS Flex
Request a Quote Datasheet
Description
15.6" All-in-One Touch Computer with Intel® Core™ i3/ N97 Processor Slimmer and Lighter design Low power and fanless system design Built-in Intel® N97/i3-N305 15.6" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Supports Windows, Android, Linux, and ChromeOS Flex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6
Cincinnati, OH, United States
15.6" All-in-One Touch Computer with Intel® Core™ i3/ N97 Processor
UTC-115KP-WWF1F
15.6" All-in-One Touch Computer with Intel® Core™ i3/ N97 Processor UTC-115KP-WWF1F
15.6" All-in-One Touch Computer with Intel® Core™ i3/ N97 Processor Slimmer and Lighter design Low power and fanless system design Built-in Intel® N97/i3-N305 15.6" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Supports Windows, Android, Linux, and ChromeOS Flex

15.6" All-in-One Touch Computer with Intel® Core™ i3/ N97 Processor

  • Slimmer and Lighter design
  • Low power and fanless system design
  • Built-in Intel® N97/i3-N305
  • 15.6" monitor with 16:9 widescreen display
  • IP65-rated front panel for water and dust resistance
  • Clean back cover design with 3 Way IO cable routing
  • Supports both landscape and portrait screen orientations
  • VESA 100 mm standard mounting holes for varied mounting demands
  • Supports Windows, Android, Linux, and ChromeOS Flex
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number UTC-115KP-WWF1F
Product Name 15.6" All-in-One Touch Computer with Intel® Core™ i3/ N97 Processor
Display Size 15.6 inch (396.24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

13.3
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 10 LTSC 21H2
Processor Intel 386 Family; Intel® Core™ i5-1145G7E Processor quad-core, 1.5 GHz (8M Cache, up to 4.10 GHz)
View Details
Intel® Celeron J1900 fanless or fan, dual display 1U THIN embedded PC - AIMB-T1215DW-00Y0E - Advantech
Specs
Computer Type Rack
Processor Intel 386 Family; Intel Bay Trail J1900 (on board)
IDE Capacity 8.0 GB
View Details
2 suppliers