Advantech 11.6" 16:9 P-CAP Touchscreen Monitor with 1366x768 Resolution (Non-Touch Option Available) USC-M3G-BST00

Description
11.6" 16:9 P-CAP Touchscreen Monitor with 1366x768 Resolution (Non-Touch Option Available) 11.6" TFT LCD with LED backlight 16:9 aspect ratio with 1366 x 768 resolution Default with P-CAP touch (non-touch option available) IP65-rated front panel VGA or HDMI connection VESA 75 x 75 mounting available Embedded RFID reader and camera available Reserved side hatch for optional peripherals: MSR and iButton module Color: black/white
Request a Quote Datasheet
Description
11.6" 16:9 P-CAP Touchscreen Monitor with 1366x768 Resolution (Non-Touch Option Available) 11.6" TFT LCD with LED backlight 16:9 aspect ratio with 1366 x 768 resolution Default with P-CAP touch (non-touch option available) IP65-rated front panel VGA or HDMI connection VESA 75 x 75 mounting available Embedded RFID reader and camera available Reserved side hatch for optional peripherals: MSR and iButton module Color: black/white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
11.6
Cincinnati, OH, United States
11.6" 16:9 P-CAP Touchscreen Monitor with 1366x768 Resolution (Non-Touch Option Available)
USC-M3G-BST00
11.6" 16:9 P-CAP Touchscreen Monitor with 1366x768 Resolution (Non-Touch Option Available) USC-M3G-BST00
11.6" 16:9 P-CAP Touchscreen Monitor with 1366x768 Resolution (Non-Touch Option Available) 11.6" TFT LCD with LED backlight 16:9 aspect ratio with 1366 x 768 resolution Default with P-CAP touch (non-touch option available) IP65-rated front panel VGA or HDMI connection VESA 75 x 75 mounting available Embedded RFID reader and camera available Reserved side hatch for optional peripherals: MSR and iButton module Color: black/white

11.6" 16:9 P-CAP Touchscreen Monitor with 1366x768 Resolution (Non-Touch Option Available)

  • 11.6" TFT LCD with LED backlight
  • 16:9 aspect ratio with 1366 x 768 resolution
  • Default with P-CAP touch (non-touch option available)
  • IP65-rated front panel
  • VGA or HDMI connection
  • VESA 75 x 75 mounting available
  • Embedded RFID reader and camera available
  • Reserved side hatch for optional peripherals: MSR and iButton module
  • Color: black/white
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number USC-M3G-BST00
Product Name 11.6" 16:9 P-CAP Touchscreen Monitor with 1366x768 Resolution (Non-Touch Option Available)
Display Size 11.6 inch (294.64 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Edge AI inference system powered by Intel® Atom® processor with Hailo-8 AI acceleration module - AIR-120H-B0A1E - Advantech
Specs
Processor Intel 386 Family; Intel N97
Operating Temperature ? to 365 F (? to 185 C)
View Details
10.1
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 11 IoT Enterprise LTSC
Processor Intel 386 Family; Intel® N200, 3.70 GHz
View Details