Advantech IP66-Rated Waterproof Outdoor Gateway with C1D2, ATEX, IECEx Certification UNO-430-E1H

Description
IP66-Rated Waterproof Outdoor Gateway with C1D2, ATEX, IECEx Certification Intel® Atom™ E3950 quad-core processor with 8GB of DDR3L memory IP66 rating for protection from water and dust ingress Wide operating temperature range (-40 ~ 70 °C/-40 ~ 158 °F) Built-in TPM 2.0 for hardware-based security Reserve M.2 3042/3052 B Key, M.2 2230 E Key for Wifi, LTE & GPS expansion Easy maintenance and installation with front door and cable gland design C1D2, ATEX, and IECEx certification for explosion tolerance Microsoft Azure IoT Edge and Amazon AWS IoT Greengrass certified
Request a Quote Datasheet
Description
IP66-Rated Waterproof Outdoor Gateway with C1D2, ATEX, IECEx Certification Intel® Atom™ E3950 quad-core processor with 8GB of DDR3L memory IP66 rating for protection from water and dust ingress Wide operating temperature range (-40 ~ 70 °C/-40 ~ 158 °F) Built-in TPM 2.0 for hardware-based security Reserve M.2 3042/3052 B Key, M.2 2230 E Key for Wifi, LTE & GPS expansion Easy maintenance and installation with front door and cable gland design C1D2, ATEX, and IECEx certification for explosion tolerance Microsoft Azure IoT Edge and Amazon AWS IoT Greengrass certified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP66-Rated Waterproof Outdoor Gateway with C1D2, ATEX, IECEx Certification - UNO-430-E1H - Advantech
Cincinnati, OH, United States
IP66-Rated Waterproof Outdoor Gateway with C1D2, ATEX, IECEx Certification
UNO-430-E1H
IP66-Rated Waterproof Outdoor Gateway with C1D2, ATEX, IECEx Certification UNO-430-E1H
IP66-Rated Waterproof Outdoor Gateway with C1D2, ATEX, IECEx Certification Intel® Atom™ E3950 quad-core processor with 8GB of DDR3L memory IP66 rating for protection from water and dust ingress Wide operating temperature range (-40 ~ 70 °C/-40 ~ 158 °F) Built-in TPM 2.0 for hardware-based security Reserve M.2 3042/3052 B Key, M.2 2230 E Key for Wifi, LTE & GPS expansion Easy maintenance and installation with front door and cable gland design C1D2, ATEX, and IECEx certification for explosion tolerance Microsoft Azure IoT Edge and Amazon AWS IoT Greengrass certified

IP66-Rated Waterproof Outdoor Gateway with C1D2, ATEX, IECEx Certification

  • Intel® Atom™ E3950 quad-core processor with 8GB of DDR3L memory
  • IP66 rating for protection from water and dust ingress
  • Wide operating temperature range (-40 ~ 70 °C/-40 ~ 158 °F)
  • Built-in TPM 2.0 for hardware-based security
  • Reserve M.2 3042/3052 B Key, M.2 2230 E Key for Wifi, LTE & GPS expansion
  • Easy maintenance and installation with front door and cable gland design
  • C1D2, ATEX, and IECEx certification for explosion tolerance
  • Microsoft Azure IoT Edge and Amazon AWS IoT Greengrass certified
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number UNO-430-E1H
Product Name IP66-Rated Waterproof Outdoor Gateway with C1D2, ATEX, IECEx Certification
Operating System Microsoft® Windows 10 2019 LTSC, Linux
Unlock Full Specs
to access all available technical data

Similar Products

13.3
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 11 GAC 22H2
Processor Intel 386 Family; Intel® Core™ i5-1145G7E Processor quad-core, 1.5 GHz (8M Cache, up to 4.10 GHz)
View Details