Advantech Datasheets for Touch Screen Displays
Touch screen displays are user-friendly input devices. The user touches the screen and the input is communicated directly to the computer.
Touch Screen Displays: Learn more
| Product Name | Notes |
|---|---|
| 10.1" flat fronted touch IP67 monitor. Ultra thin profile, light smooth rounded corners and rugged glass fronted for a totally contemporary outlook. HDMI Interface Multi-touch PCT touch overlay Thin profile,... | |
| 100% flat fronted touch 15" Industrial grade monitors. Ultra thin profile, smooth rounded corners and rugged glass fronted for a totally contemporary outlook. Multiple signal interface with HDMI, VGA and... | |
| 100% flat fronted touch 15.6" industrial grade monitor. Ultra thin profile, light smooth rounded coners and rugged glass fronted for a totally contemporary outlook. Multiple signal interface with HDMI, VGA... | |
| 100% flat fronted touch and 21.5" Industrial grade monitors. Ultra thin profile, smooth rounded corners and rugged glass fronted for a totally contemporary outlook. Multiple signal interface with HDMI, VGA... | |
| 12" XGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports 12" XGA TFT LED LCD with 50,000 backlight lifetime Direct HDMI, DP and VGA input interfaces... | |
| 12.1" XGA Industrial Monitor with Resistive Touchscreen, Direct-VGA/DP and Wide Operating Temperature Range 12.1" XGA TFT LED LCD with 50K backlight lifetime Robust design with IP66 compliance aluminum front panel... | |
| 15" XGA Industrial Monitor with Resistive Touch Control, Direct VGA, DP Ports, and 304 Stainless Steel Front Bezel 15" XGA TFT LED LCD with 70K backlight lifetime Robust design with... | |
| 15" XGA Industrial Monitor with Resistive Touchscreen and VGA / HDMI Port 15" XGA TFT LED LCD with 70,000 backlight life time Robust design with aluminum front panel Supports VGA... | |
| 15" XGA Industrial Monitor with Resistive Touchscreen, Direct-VGA, DVI Ports, and Wide Operating Temperature 15" XGA LED backlight LCD with low power consumption Robust anodized coated aluminum front bezel and... | |
| 17" SXGA Industrial Monitor with Resistive Touch Control, Direct VGA, DP Ports, and 304 Stainless Steel Front Bezel 17" SXGA TFT LED LCD with 50K backlight lifetime Robust design with... | |
| 17" SXGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports 17" SXGA TFT LED LCD with 50,000 backlight lifetime Direct HDMI, DP and VGA input interfaces... | |
| 17" SXGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports 17” SXGA TFT LED LCD with 50,000 backlight lifetime Direct HDMI, DP and VGA input interfaces... | |
| 21.5" Full HD Industrial Monitor with P-CAP Touch Control, Direct HDMI Port 21.5" Full HD TFT LED LCD with true-flat touchscreen 16:9 wide screen aspect ratio, increases viewing area by... | |
| 7" flat-fronted touch IP67 monitor. Support wide operating temperatures, flat surface, and rugged glass fronted for a contemporary outlook and IK08. HDMI Interface Multi-touch PCT touch overlay This profile, enclosure-no... | |
| 8U Rackmount 17" SXGA Industrial Monitor with Resistive Touchscreen, Direct-VGA and DVI Ports, and Wide Operating Temperature Range 17"SXGA TFT LED LCD with 50,000 backlight life time Robust design with... | |
| Advantech 15.0 inch Resistive Touch Panel Module 15.0” diagonal size with 4:3 ratio Five-wire analog resistive touch Adopt Enhanced materials for durable use With Stable performance meets critical environment Support... | |
| Advantech 17.0 inch Resistive Touch Panel Module 17.1” diagonal size with 4:3 ratio Five-wire analog resistive touch Adopt Enhanced materials for durable use With Stable performance meets critical environment Support... | |
| Advantech 19.0 inch Resistive Touch Panel Module 19.0” diagonal size with 4:3 ratio Five-wire analog resistive touch Adopt Enhanced materials for durable use With Stable performance meets critical environment Support... | |
| USB-C all-in-one (DP ALT/Touch/ Power) connection, DP, HDMI 15.6” FHD monitor, 1920x1080, 450/ 1200 nits brightness, wide temp, PCAP touch, IP65 rated 15.6" FHD wide screen panel with LED backlight... |