Advantech 10.1" 16:9 P-CAP Touchscreen Monitor with 1280x800 Resolution (Non-Touch Option Available) USC-M10P-BTC00

Description
10.1" 16:9 P-CAP Touchscreen Monitor with 1280x800 Resolution (Non-Touch Option Available) 10.1" TFT LCD with LED backlight 16:10 aspect ratio with 1280 x 800 resolution Default with P-CAP touch (non-touch option available) IP65-rated front panel USB-C connection Supports Windows/Linux/Androi d OS VESA 75 x 75 mounting and single hinge stand available Color: black/space grey/silver
Request a Quote Datasheet
Description
10.1" 16:9 P-CAP Touchscreen Monitor with 1280x800 Resolution (Non-Touch Option Available) 10.1" TFT LCD with LED backlight 16:10 aspect ratio with 1280 x 800 resolution Default with P-CAP touch (non-touch option available) IP65-rated front panel USB-C connection Supports Windows/Linux/Androi d OS VESA 75 x 75 mounting and single hinge stand available Color: black/space grey/silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.1
Cincinnati, OH, United States
10.1" 16:9 P-CAP Touchscreen Monitor with 1280x800 Resolution (Non-Touch Option Available)
USC-M10P-BTC00
10.1" 16:9 P-CAP Touchscreen Monitor with 1280x800 Resolution (Non-Touch Option Available) USC-M10P-BTC00
10.1" 16:9 P-CAP Touchscreen Monitor with 1280x800 Resolution (Non-Touch Option Available) 10.1" TFT LCD with LED backlight 16:10 aspect ratio with 1280 x 800 resolution Default with P-CAP touch (non-touch option available) IP65-rated front panel USB-C connection Supports Windows/Linux/Androi d OS VESA 75 x 75 mounting and single hinge stand available Color: black/space grey/silver

10.1" 16:9 P-CAP Touchscreen Monitor with 1280x800 Resolution (Non-Touch Option Available)

  • 10.1" TFT LCD with LED backlight
  • 16:10 aspect ratio with 1280 x 800 resolution
  • Default with P-CAP touch (non-touch option available)
  • IP65-rated front panel
  • USB-C connection
  • Supports Windows/Linux/Android OS
  • VESA 75 x 75 mounting and single hinge stand available
  • Color: black/space grey/silver
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number USC-M10P-BTC00
Product Name 10.1" 16:9 P-CAP Touchscreen Monitor with 1280x800 Resolution (Non-Touch Option Available)
Display Size 10.1 inch (256.54 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Edge AI HPC powered by AMD Ryzen 8040 series processor with 39TOPS supporting one 3-slot GPU - AIR-4100-S8A1U - Advantech
Specs
Processor AMD Athlon; AMD Ryzen™ 7 8845HS
Speed 5100 MHz
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
Edge AI inference system powered by 13th Gen Intel® Core™ i3/i5 processors with Hailo-8 AI acceleration module - AIR-150-S44A1 - Advantech
Specs
Processor i5-1345UE
IDE Capacity 64.0 GB
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
2 suppliers
Intel® Pentium N4200 fanless, dual display 1U THIN embedded PC - AIMB-T1217DW-00Y0E - Advantech
Specs
Computer Type Rack
Processor Intel 386 Family; Intel® Pentium® N4200 1.1/2.5GHz (Turbo), 6W (4C/1866)
IDE Capacity 8.0 GB
View Details
3 suppliers
Industrial PCs - ARK1123C1903E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details