Advantech Datasheets for Motion Controllers

Motion controllers range from simple linear controllers to complex, user-programmable modules that act as controllers within complex integrated multi-axis motion systems.
Motion Controllers: Learn more

Product Name Notes
2-axis Stepping and Servo Motor Control Universal PCI Card Independent 2-axis motion control Hand wheel and jog function 2-axis linear interpolation function 2-axis circular interpolation function Continuous interpolation function Programmable...
2-port EtherCAT Universal PCI MDevice Card 650MHz dual-core ARM processor 2 x EtherCAT ports for high-performance of Motion and I/O applications Supports common motion SDK for rapid application development Up...
4-axis Stepping and Servo Motor Control Universal PCI Card Independent 4-axis motion control Hand wheel and jog function 2/3-axis linear interpolation function 2-axis circular interpolation function Continuous interpolation function Programmable...
Basic 64-Axis EtherCAT PCIE Client Card 667MHz dual-core ARM processor 2 x EtherCAT ports for high-performance of Motion and I/O applications Supports common motion SDK for rapid application development Up...
EtherCAT IO MDevice PCIE Card 667MHz dual-core ARM processor 2 x EtherCAT ports for 250/200us cycle time Up to DI 1024 CH / DO 1024 CH / AI 128 CH...
Full Function EtherCAT PCIE MDevice Card 667MHz dual-core ARM processor 2 x EtherCAT ports for high-performance of motion and I/O applications Supports common motion SDK for rapid application development Supports...
Multiple 12/16 Channel Latch/Compare Trigger Function Encoder input is 4 MHz for 4xAB mode, 1 MHz for CW/CCW mode Pulse output up to 1 Mpps and the output type can...