Advantech Datasheets for Computers

Computers are programmable electronic devices that accept data, execute prerecorded instructions, perform mathematical and logical operations, and output results.
Computers: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
1-Port EtherCAT I/O MainDevice mPCIe Card Meets Advantech iDoor technology standard PCI ExpressR Mini card specification revision 1.2 compliant Identical interface for all EtherCAT Motion Cotrollers Support high speed IO...
1-Port Gigabit Ethernet, Intel® I225, 2.5Gb/s, IEEE 1588, TSN, 1x RJ45, B+M key (3042, PCIex1) Meets Advantech iDoor technology standard Single 2.5GbE LAN Port (RJ45) M.2 3042 B+M Key compliant...
1-slot expansion i-Module with 1 PCIex16 1 x PCIE x16 Dimensions (W x H x D): 97 x 192 x 230 mm (3.81" x 7.55" x 9.05")
10" Medical-Grade Tablet with Intel® Pentium® Processor and PCAP Touchscreen Intel® Pentium® N4200 processor Supports Windows 10 IOT and Linux operating systems EN/UL 60601 certification - ensuring patient and medical...
11th Gen Intel® Core™ H-Series platform EN 50155 Fanless Computer; Compliant for Rolling Stock Applications 11th Gen Intel® Core™ H-Series platform with RM590E SuperCap-based power backup module for power failure...
11th Gen Intel® Core™ H-Series platform EN50155 Fanless Computer; Compliant for Rolling Stock Applications 11th Gen Intel® Core™ H-Series platform with RM590E SuperCap-based power backup module for power failure Featured...
12-Bit, 20MS/s, 8/4-ch AI Platform with Intel® Core™ i5/Celeron® Processor 8 x Simultaneously Analog Inputs, up to 20 MS/s, 12-bit resolution Supports digital and analog triggers 32-ch TTL digital I/O...
15" XGA Industrial Monitor for Hazardous Location, with "316L Stainless Steel Front Panel" 15" XGA TFT LCD with "LED backlight" Stainless steel 316L front panel IP65 compliant front panel -20...
15.6” Healthcare/Hospitali ty Information Terminal 15.6" full HD display (16:9) with multi-touch P-CAP control Intel® Alder Lake N350/N97/N200 Medical All in One PC Support Win 11 IoT / Android /...
18.5” Healthcare/Hospitali ty Information Terminal 18.5" full HD display (16:9) with multi-touch P-CAP control Intel® Alder Lake N350/N97 Medical All in One PC Support Win 11 IoT / Android /...
2 GbE Ports ethernet card (PCIex4) Intel Ethernet Controller i210 Support Wake-on-LAN function Supports two or four GbE LAN ports Support PXE function PCI Express x4 interface Supports Microsoft Windows...
2-Port Gigabit Ethernet, Intel® I350, 2x RJ45, B+M Key (2242, PCIex1) Meets Advantech iDoor technology standard Dual Gigabit Ethernet Port (RJ45) M.2 2242 B+M Key compliant (PCI Express) PCIe Gen2...
2-Port Isolated RS-232, M.2 B key(2242, USB), DB9 Meets Advantech iDoor Technology Standard M.2 2242 B Key compliant (USB 2.0) Speeds up to 921.6 kbps for extremely fast data transmission...
2-Port Isolated RS-422/485, M.2 B key(2242, USB), DB9 Meets Advantech iDoor Technology Standard M.2 2242 B Key compliant (USB 2.0) Speeds up to 921.6 kbps for extremely fast data transmission...
2-slot expansion i-Module with 1 PCIe x16, 1 PCIe x4, 2 2.5" HDD/SSD bay 1x PCIEx16 1x PCIEx4 2x Hot Swappable HDD tray Support 1x 8cm FAN (Optional) Dimension (W...
2-slot expansion i-Module with 1 x PCIe x16, 1 x PCI 1 x PCIE x16 1 x PCI Support 2 x 4cm FAN (Optional) Dimension (W x H x D):...
2-slot expansion i-Module with 1 x PCIe x16, 1 x PCIe x4 1 x PCIE x16, 1 x PCIE x4 (MIC-75M20) 2 x PCIE x8 (MIC-75M20-01) Support 2 x 4cm...
24-Channel Isolated Digital I/O, M.2 B+M key (3042, PCIe*1), DB37 Meets Advantech iDoor technology standard M.2 2242 B+M Key compliant (PCI Express) Supports wide-input/output voltage (10-30 VDC/5-30 VDC) High over-voltage-protect...
4 GbE Ports ethernet card (PCIex4) Intel Ethernet Controller i210 Support Wake-on-LAN function Supports two or four GbE LAN ports Support PXE function PCI Express x4 interface Supports Microsoft Windows...
4-Port Non-Isolated RS-232, M.2 B key(2242, USB), DB37 cable Meets Advantech iDoor Technology Standard M.2 2242 B Key compliant (USB 2.0) Speeds up to 921.6 kbps for extremely fast data...
4-Port Non-Isolated RS-422/485 M.2 B key(2242, USB), DB37 cable Meets Advantech iDoor Technology Standard M.2 2242 B Key compliant (USB 2.0) Speeds up to 921.6 kbps for extremely fast data...
4-slot expansion i-Module with 1 PCIe x16, 3 PCI 1x PCIEx16 3x PCI 1x SATA (2x 2.5" HDD bay) Support 1x 8cm FAN (Optional) Dimension (W x H x G):...
4-slot expansion i-Module with 1 PCIe x8, 3 PCIe x4 MIC-75M40-00A2: Supports 4 x PCIe slots, including 1x PCIEx8, 3x PCIEx4 MIC-75M40-01A2: Supports 3 x PCIe slots, including 1x PCIEx8,...
6U CompactPCI Intel® 6th Gen. Core™ i3/i5/i7 Processor Blade with ECC support Supports 6th Generation Intel® Core™ i3/i5/i7 processors and Intel® CM236 PCH with embedded graphic (up to 3 independent...
AI Developer Kit Based on NVIDIA Nova Orin Open-frame carrier design with thermal solution Embedded with NVIDIA® Jetson AGX Orin™ up to 275 TOPS Supports 1 x 10GbE, 1 x...
AI Inference System Accelerated by NVIDIA® Jetson Thor™ Embedded with NVIDIA® Jetson T5000™ / Jetson T4000™ up to 2070 TFLOPS (FP4) Supports 1 x QSFP28 (T5000: 4 x 25GbE /...
AI Inference System Accelerated by NVIDIA® Jetson Thor™ Embedded with NVIDIA® Jetson T5000™ up to 2070 TFLOPS(FP4) Supports 1 x QSFP28 (T5000: 4 x 25GbE) Supports 1 x 5GbE, 4...
AI Inference System Based on NVIDIA Nova Orin for AMR Applications Fanless and ultra-compact design Embedded with NVIDIA® Jetson AGX Orin™ up to 275 TOPS Supports 1 x 10GbE, 1...
AI Inference System Based on NVIDIA® Jetson Nano™ Fanless compact design Embedded with NVIDIA® Jetson™ NANO up to 472 GOPS Supports 2 x GbE, 1 x USB 3.0 , 1...
AI medical-grade system based on NVIDIA® IGX Orin™ in AI small tower chassis Medical grade small tower edge AI system Embedded with NVIDIA® IGX Orin™ up to 248 TOPS Supports...
AI NVR Solution with NVIDIA Metropolis Microservices on Jetson Orin Compact fan design Embedded NVIDIA® Jetson Orin™ NX capable of up to 100 TOPS Support 1 x 3.5" SATA HDD,...
AI Platform Based on NVIDIA® Jetson Orin™ Nano Compact fanless design Embedded NVIDIA® Jetson Orin™ NANO up to 67 TOPS Supports 2 x GbE, 6 x USB 3.2 Gen 2...
AI Platform Based on NVIDIA® Jetson Orin™ NX Ultra-slim design for mobile equipment in safety & security applications Embedded with NVIDIA® Jetson Orin™ NX/Orin Nano™ Multiple expansions for GMSL, PoE,...
AI Solution Kit Based on NVIDIA® Jetson Orin™ Nano Open-frame solution kit design Embedded with NVIDIA® Jetson Orin™ Nano up to 40 TOPS Supports 5 x GbE, 6 x USB...
AI Solution Kit Based on NVIDIA® Jetson Orin™ Open-frame solution kit design Embedded with NVIDIA® Jetson Orin™ NX up to 100 TOPS Supports 5 x GbE, 6 x USB 3.2...
AI System (Lite) Based on NVIDIA® Jetson Xavier™NX Fanless and ultra-compact design Embedded with NVIDIA® Jetson Xavier™ NX up to 21 TOPS Supports 1 x GbE, 1 x USB 3.2...
AI System Based on NVIDIA Dual AGX ORIN Powered by 12-core NVIDIA Arm® Cortex-A78AE CPU Ampere-based GPU with 2048 CUDA cores and 64 Tensor Cores Equipped with 64GB LPDDR5 and...
AI System Based on NVIDIA Jetson® AGX Xavier Fanless compact design Embedded with NVIDIA® Jetson™ AGX Xavier up to 32 TOPS Supports 2 x GbE, 2 x USB 3.0, 2...
AI System Based on NVIDIA® Jetson AGX Orin™ Compact fanless design Embedded with NVIDIA® Jetson AGX Orin™ up to 275 TOPS Supports 4 x GbE (optional PoE), 4 x USB...
AI System Based on NVIDIA® Jetson Orin™ NX Compact fanless design Embedded NVIDIA® Jetson Orin™ NX up to 100 TOPS Supports 2 x GbE, 6 x USB 3.2 Gen 2...
AI System Based onNVIDIA® Jetson™ Xavier NX Fanless compact design Embedded with NVIDIA® Jetson™ Xavier NX up to 21 TOPS Supports 2 x GbE, 1 x USB 3.0 , 1...
AMD V2748 1U Slim System with One PCIe Expansion Slot for AI-enhanced Edge Computing 1U chassis with AMD platform AMD V2748 with two 260-pin SO-DIMM up to 64GB DDR4 3200...
An industrial Fanless Edge AI PC for the NVIDIA® Jetson Orin™ NX and Jetson Orin™ Nano systems-on-modules delivers 20–100 TOPS of AI performance. NVIDIA Jetson Module Compatible: Jetson Orin™ NX...
Barebone PC Solution:Wallmount chassis with AIMB ATX MB powered by Intel CPU IPC-730 barebone PC supports the latest Intel 12th/13th/14th generation Core™ i9/i7/i5/i3 & Pentium®/Celeron® processor with Q670E chipset Great...
Barebone PC Solution:Wallmount chassis with AIMB-723 ATX MB powered by AMD CPU IPC-730 barebone PC supports the latest AMD Ryzen™ Embedded 9/7/5 Processors with B650 chipset Great heat dissipation to...
Compact Fanless System with 10th Gen Intel® Xeon®/Core™ i CPU Socket (LGA 1200) Intel® 10th Gen Xeon®/Core™ i CPU socket-type (LGA1200) with Intel® W480E/H420E chipset Wide operating temperature (-10 ~...
Compact Fanless System with 12th/13th/14th Gen Intel® Core™ i CPU Socket (LGA 1700) Intel® 12th/13th/14th Gen Core™ i CPU socket-type (LGA1700) with Intel® R680E/ H610E chipset Wide operating temperature (-20...
Compact Fanless System with 8th/9th Gen Intel® Core™ i CPU Socket (LGA 1151) Intel® 8th/9th Gen Core™ i CPU socket-type (LGA1151) with Intel® Q370/H310 chipset Wide operating temperature (-10 ~...
Compact Fanless System with Intel® Core™ Ultra 5/7/9 Processors (Series 2) Intel® Core™ Ultra 5/7/9 Processors (Series 2) CPU type: Socket (LGA1851) Chipset: Intel® W880/H810 DDR5 Memory up to 128GB...
Compact Industrial Computer Chassis for PCE-2000 Series CPU Board and 250W PSU Compact IPC chassis with two front expansion slots Compact design for small cabinet or limited space 2 -...
Compact Industrial Computer Chassis for PCE-2000 Series CPU Board Compact IPC chassis with four front expansion slots Shockproof drive bay for two 2.5" HDD/SSD Single-side I/O for easy maintenance Support...
Compact Industrial Computer Chassis for PCE-2000 Series CPU Board Compact IPC chassis with two front expansion slots Shockproof drive bay for two 2.5" HDD/SSD Single-side I/O for easy maintenance Support...
Compact Size Tower IPC with 12th / 13th Gen Intel® Core™ i CPU Socket (LGA 1700) and 250W PSU Intel® 12th / 13th generation Core™ i9/i7/i5/i3 & Pentium®/Celeron® processor with...
Dual GPU Expansion Module for Video AI Edge Computing with MIC-7 Series Offering powerful GPU solution with dual NVIDIA 350W, 3/2.5-slot width/322mm length GPU cards for new AI application Triple...
Edge AI HPC Powered by AMD EPYC 8004 series, support 4pcs 2.5-slot GPUs Powered by the energy-efficient AMD EPYC™ 8004 Series Processor. 4pcs 2.5-slot GPUs for high-density computing. 6x DDR5...
Edge AI HPC system powered by Intel® Xeon® D-1700 Series processors with support for up to 4 PCIe slots Intel® Xeon® D-1700 series processor 4x DDR4 SO-DIMM sockets support ECC/nonECC...
Edge AI inference system powered by 11th Gen Intel® Core™ celeon/i3/i5 processors with Edge X API and WISE-DeviceOn Intel 11th gen. Core i5/i3/Celeron Pre-installed Edge X with data acquisition API...
Edge AI inference system powered by 13th Gen Intel® Core™ celeron/i5/i7 processors for compact design Intel 13th Gen. Core i7/i5/Celeron up to 14 Watt with 10 Cores Compact Fanless 156...
Edge AI Inference system powered by NVIDIA® Jetson Thor™ Powered by NVIDIA Jetson T5000™ and Jetson T4000™, delivering up to 2070 TFLOPS FP4 inference performance. 19~36V wide power and -10~40...
Edge AI system powered by NVIDIA® IGX Thor™ Powered by NVIDIA IGX T7000™, delivering up to 2070 TFLOPS (FP4-Sparse) inference performance Powered by the NVIDIA Blackwell architecture iGPU and an...
Embedded 3.5 SBC system for PCM-9310 Intel® Braswell Celeron N3160/N3060, Atom E8000, DDR3L-1600MHz SODIMM up to 8GB Fanless slim system with wall-mount & desk mount removable flange, default support VESA...
Embedded System Support Intel® 12th/ 13th/ 14th Gen. Core i9/i7/i5/i3 Platform Support Intel 12th/ 13th/ 14th Gen. Core i9/i7/i5/i3 Two DDR4 3200MHz SODIMM and up-to 64GB Supports triple independent displays...
EN 50155 10.4" Fanless Railway Touch Panel PC with Intel® AtomTM x7-E3950 Processor Intel® Atom™ x7-E3950 quad-core processor 10.4" LCD panel (500 nits or 1300 nits for ITA-8100B) with 1024...
EN 50155 12.1" Fanless Railway Touch Panel PC with Intel Atom® x7-E3950 Processor Intel Atom® x7-E3950 quad-core processor 12.1" LCD panel (600 nits) with 1024 x 768 resolution EN 50155...
EPC-R3220 is an Arm-based IoT gateway with TI Sitara AM3352 Cortex-A8, supporting Modbus, OPC-UA, optional TPM. CE, FCC, UL, CCC ,etc. certified. TI Sitara AM3352,Onboard 1GB DDR/ 8GB eMMC 2...
Fanless System with 12th/13th Generation Intel® Core™ i Processors for Traffic Management Application Intel® 12th/13th generation Core™ i9/i7/i5/i3 Processors Support 2 x SO-DIMM slots, up to 64G DDR4 Support 4...
For AIM-58, AIM-75H and AIM-78H Sensor: 640 x 480 CMOS sensor Illumination & Aiming: White LED illuminatoin/Red LED dot aimer Frame rate: 30 fps Field of view: Horizontal: 37.8°; Vertical:...
GPU Expansion i-Module for MIC-780 Series 1 x PCIe x16 Gen5 1 x PCIe x2 Gen3 1 x PCIe x4 Gen3 Supports 250W GPU cards
HIT-512 is an 11.6" all-in-one information terminal for healthcare and iServices. Innovative and ultra-slim design for healthcare and hospitality applications All-in-one computer with Intel® Apollo Lake CPU IP65 rated front...
iDoor Module: 2-Port Gigabit Ethernet, Intel® I350, mPCIe, RJ45 Meets Advantech Standard iDoor Technology PCI Express® Mini Card Specification Revision 1.2 compliant Real-time Ethernet with hardware based precision time protocol...
iDoor Module: 2-Ports Isolated CANBus mPCIe, DB9 Meets Advantech iDoor technology standard PCI Express® Mini card specification revision 1.2 compliant Operates two separated CAN networks simultaneously High speed transmission up...
iDoor Module: MR4A16B, MRAM, 4 MByte, mPCIe Meets Advantech Standard iDoor Technology PCI Express® Mini Card Specification Revision 1.2 compliant Data always non-volatile for >20-year at temperature Read / Write...
Industrial-Grade Nvidia Jetson Barebone PC NVIDIA Jetson Module Compatible: Jetson Xavier™ NX, Jetson™ TX2 NX and Jetson Nano™ Fanless ultra-compact Barebones PC with thermal reference design AIM-Linux software service with...
Innovative 15.6" Healthcare Information Terminal Medical and ITE dual certification (EN 60601-1 & IEC 62368) to provide complete application coverage Rich optional peripherals – Handset / TV Tuner (SMA Jack)/2nd...
Innovative 18.5" Healthcare/Hospitali ty Information Terminal Medical and ITE dual certification (EN60601-1 4th Edition & EN60950) to provide complete application coverage Rich optional peripherals – Handset / RFID / NFC...
Intel 6th & 7th Generation Desktop Processor Fanless System for Highway ETC Application Intel 6th & 7th Generation Desktop Processor with H110 PCH On board 8GB DDR4, optional on board...
Intel 6th & 7th Generation Desktop Processor Fanless System for Highway Surveillance Application Intel 6th & 7th Generation Desktop Processor with H110 PCH On board 8GB DDR4, optional on board...
Intel 6th & 7th Generation Desktop Processor Fanless System for Traffic Management Application Intel 6th & 7th Generation Desktop Processor with H110 PCH On board 8GB DDR4, optional on board...
Intel Atom N3350 DC Barebone Embedded SBC Fanless Slim System Intel® Atom N3350 Dual Core SoC Semi-Industry Fanless slim systen, Din Rail or Wall mount design VGA display, COM port,...
Intel® 6th Generation Core™ i Processor 2U Fanless System; EN 50121-4 Compliant for Railway Applications Built-in Intel® Core™ i7-6822EQ quad-core processor, 2.0GHz 16GB of DDR4 memory onboard 2U fanless rackmount...
Intel® 6th Generation Core™ i Processor Fanless System; EN 50155 Compliant for Railway Applications H-series, 6th generation Intel® Core™ i7 platform with QM170 Fanless computer for railway vehicle applications, fully...
Intel® 6th Generation Core™ i Processor Fanless System; EN 50155 Compliant for Railway Applications Intel skylake-H platform with QM170 Fanless computer for railway vehicle applications, fully compliant withEN 50155 Satisfies...
Intel® 6th Generation Core™ i Processor Fanless System; EN 50155 Complied Product for Railway Applications Intel skylake-H platform with QM170 Fanless computer for railway vehicle applications, fully compliant with EN...
Intel® 6th/7th Generation Core i Desktop Compact Fanless System Intel® 6th/7th Generation Core i Desktop CPU (LGA1151) with Q170/H110 chipset 2 x RS-232/422/485 and 4 x RS232 serial ports (with...
Intel® 6th/7th Generation Desktop Core™ i3/i5/i7 1U THIN embedded PC Supports Intel® 7th & 6th Gen Core™ i processor (LGA1151) with Intel H110 chipset Two 260-pin SO-DIMM up to 32GB...
Intel® 8th. Gen. Core i7/i5 Processor Fanless Embedded System Intel 8th. Gen. Core Processor with Quad/Dual Cores (i7/i5), TDP 15W Semi-Industry Fanless slim systen, Din Rail or Wall mount design...
Intel® 8th/9th Generation Core i 2U Fan System Intel® 8th/ 9th Gen Core™ i processor (LGA1151) with Intel C246/H310 Up to 4 x extension Card by Riser Card (Optional) 12~24V...
Intel® 8th/9th Generation Core i 2U Fan System Intel® 8th/ 9th Gen Core™ i processor (LGA1151) with Intel C246/H310 Up to 4 x extension Card by Riser Card (Optional) 3...
Intel® Atom™ E3845 1U Fanless System; EN 50121-4 Compliant for Railway Applications Built-in Intel® Atom™ E3845 quad-core processor, 1.91 GHz 4 GB of DDR3 memory onboard 1U fanless rackmount system...
Intel® Atom™ E3845 2U Fanless Rackmount System with 3 ITAM Module Built-in Intel® Atom™ E3845, 1.91 GHz CPU Onboard 4GB DDR3 Memory 2U Fanless Rackmount System Support 3 ITAM Module...
Intel® Atom™ E3900 series Embedded SBC Fanless Slim System Intel® Atom™ E3900 series Onboard 4GB LPDDR4-2400MT/s, 32GB eMMC Semi-Industry Fanless slim systen, Din Rail or Wall mount design Support HDMI...
Intel® Celeron J6412 Fanless Compact System with 8GB on board Built-in Intel® Celeron® J6412 quad-core processor, 2.0 GHz 8 GB of DDR4 memory onboard with also 1 x SO-DIMM slot...
Intel® Celeron Quad Core J1900 SoC IoT Fanless BOX PC with with 128 SSD storage and 8G DDR3. Intel® Celeron J1900 Quad Core 2.0 GHz SoC 1 x 2.5" SATA...
Intel® Celeron™J1900 Compact System Dual Gigabit Ethernet LAN and Dual Display Fanless, Intel® Celeron™ J1900, 2.0 GHz Quad Core Compact System Onboard 4G DDR3 Memory and optional NVRAM Supports up...
Intel® Celeron™J1900 Fanless Compact System with 8GB on board and 8 x USB Built-in Intel® Celeron™ J1900 quad-core processor, 2.0 GHz Fanless, compact system design 8 GB of DDR3 memory...
Intel® Core Ultra processor with 4x LAN, 6x COM, 2x HDMI, 1x type C, 6x USB Intel® Core™ Ultra series 3 Panther Lake Processor DDR5-6400/7200 CSODIMM memory support up 128G...
Intel® Core™ Processor (11th Gen) Fanless System for Wayside & Roadside Applications Industrial-grade DIN rail fanless wayside & roadside appliances 11th Generation Intel® Core™ processor family 2 x SO-DIMM ,...
Intel® Core™ Ultra processors (Code Name: Meteor Lake & Arrow Lake-U/H), COM-HPC Client Size A Module COM-HPC® Client Size A Module Intel® Core™ Ultra processors (Code Name: Meteor Lake &
Intel® Whiskey Lake Core-i Series Palm-sized Fanless Embedded PC Fan-less operation with upto Intel® Core™ i7-8665UE Palm-sized chassis design (180 x 116.7 x 66mm) 2x HDMI, 2x LAN, 2x USB...
Intel®Xeon® E3 / Core™ i3/i5/i7 LGA1151 Modular Expansion Fanless Box PC Support Intel® Xeon® / 6th & 7th Gen. Core™ i3/i5/i7 processor Triple independent display: VGA + HDMI + Optional...
Interactive Queuing Terminal: Counter-calling with SignageCMS for service info & HQM client for efficient data exchange,boosting patient satisfaction Using interactive API to interact with SignageCMS program Supports self-check-in and patient-calling...
MIC-711D-OX is the AI developer kit on NVIDIA Jetson Orin NX. Designed with multiple I/O, enabling customer to develop new project with flexibility Open-frame carrier design with thermal solution Embedded...
MIC-75G20 GPU i-Module, 1 PCIe x16 + 1 PCIe x4, dual front accessible storage bay Offering powerful GPU solution with NVIDIA 350W, 2.75-slot width, 334.6mm length GPU cards for new...
MIC-75S00 i-Module, dual front accessible storage bay Offering expand for dual front accessible 2.5” SATA SSD/HDD for more storage spaces Enable user to build RAID 0/1/5 (SW RAID supported SKU)...
MIC-780 series i-Module with 1 x PCIex16, 1 x PCI 1 x PCIEx16 1 x PCI Support 2 x 4cm FAN (Optional) Support additional 2.5" HDD/SDD kit (Optional) Diemension with...
MIC-780 series i-Module with 1 x PCIex16, 1 x PCIex4 1 x PCIEx16 1 x PCIEx4 Support 2 x 4cm FAN (Optional) Support additional 2.5" HDD/SDD kit (Optional) Diemension with...
MIC-780 series i-Module with 1 x PCIex16, 3 x PCI 1 x PCIEx16 1 x PCE Support 1 x 8cm FAN (Optional) Support additional 2.5" HDD/SDD kit Diemension with MIC-780...
MIC-780 series i-Module with 1 x PCIex16 1 x PCIEx16 Diemension with MIC-780 : 113 x 195 x 255 (mm)
MIC-780 series i-Module with 2 x PCIex8, 1 x PCIex4, 1 x PCIex2 2 x PCIEx8 1 x PCIEx4 1 x PCIEx2 Support 1 x 8cm FAN (Optional) Support additional...
MIC-780 series i-Module with 2 x PCIex8 2 x PCIEx8 Support 2 x 4cm FAN (Optional) Support additional 2.5" HDD/SDD kit (Optional) Diemension with MIC-780 : 133 x 195 x...
Micro Computer, Intel® Processor N97 and Core™ i3-N305 Processor (SoC), 2 x HDMI, 6 x COM, 6 x USB Intel® Processor N97 (formerly Alder Lake-N) and Core™ i3-N305 Processor Supports...
MXM GPU Expansion Module for New AI Application with MIC-7 Series Support NVIDIA MXM GPU with whole system fanless design Support up to 80W NVIDIA Quadro MXM 3.1 Type A/B...
NVIDIA® Jetson Orin™ Nano Developer Kit Open-frame carrier design with thermal solution Embedded with NVIDIA® Jetson Orin™ Nano up to 67 TOPS Supports 1 x GbE, 2 x USB 3.2...
NXP ARM® Cortex®-A9 i.MX6 Dual 1GHz Fanless Box NXP ARM® Cortex®-A9 i.MX6 Dual 1GHz On-board 1GB DDR3L and 4GB eMMC HDMI RS-232/422/485, 2 USB, 1 GbE Mini-PCIe w/ Nano SIM...
NXP i.MX 8M Plus AI edge intelligent System NXP i.MX 8M Plus 4xA53@1.8GHz Integrate 2.3 TOPS NPU and extend 8-26 TOPS NPU 4kP30,1080p60 HEVC, H.264, VP9, VP8 decoding 5xGbE LAN,support...
NXP i.MX8MPlus Cortex-A53 Edge AI Box Computer NXP i.MX8M Plus Cortex-A53 Quad/Dual up to 1.8GHz On-board LPDDR4 6 GB, 4000MT/s memory HDMI up to 3840 x 2160 at 30Hz resolution...
NXP i.MX95 Cortex®-A55 AOM-5521 AI-on-Module Nano NXP Arm® Cortex®-A55 i.MX95 Six Cores up to 2.0 GHz 1 x Arm Cortex-M7 core & 1 x Cortex-M33 core Onboard LPDDR5 8 GB,...
PCI Express x4, 4-Port USB 3.0 Expansion Card Four USB 3.0 host controllers Support 1500mA Max. Current per Port Supports four or eight USB 3.0 ports 3 Ports with Locking...
Qualcomm APQ-8016 Cortex-A53 ARM Based Box Computer Qualcomm ARM® Cortex®-A53 APQ8016 Quad core up to 1.2 GHz Onboard 1GB/2GB LPDDR3 memory and 8GB eMMC 1 HDMI, 1 RS-232/422/485, 1 GbE,...
Realize the true value of thin client and centralized management technologies with Advantech’s ThinManager compatible industrial thin clients. Verified with ACP ThinManager, ACP BIOS enabled 2 simultaneous, independent multi-monitor digital...
Rockchip RK3288 Cortex-A17 ARM Based Box Computer with 4K display, 6 USB2.0, 6 UART, 1 GbE and 8 GPIO Rockchip ARM Cortex-A17 RK3288/RK3288K Quad core up to 1.6GHz Onboard 2GB...
Rockchip RK3399 Box Computer with 4K display, 2xHDMI, 2xLan, 6USB6COM5GPIOs, 1xM.2, and 1xMini-PCIE. Rockchip RK3399 ARM Dual Cortex-A72 and Quad Cortex-A53 1.8 GHz Onboard 2GB LPDDR4 memory and 16GB eMMC...
Rockchip RK3399 Cortex-A72 UIO40-Express Edge AI Box Computer with 4K display, 2xLan. Rockchip RK3399 ARM Dual Cortex-A72 and Quad Cortex-A53 1.8 GHz
Ruggedize AI Inference System Based on NVIDIA® Jetson™ Xavier NX. This in-vehicle AI system is compact, IP67 rated, waterproof fanless design. Ruggedized IP67 waterproof fanless design Embedded with NVIDIA® Jetson...
Ruggedized In-Vehicle AI Fanless System Based on NVIDIA® Jetson Orin™ NX Ruggedized IP67 waterproof fanless design Embedded with NVIDIA® Jetson Orin™ NX up to 100 TOPS 2 x GbE and...
The HIT-312 is a 11.6-inch all-in-one medical information terminal. Innovative and ultra-slim design for healthcare and hospitality applications All-in-one computer with Rockchip RK3399 IP65 rated front panel, IPX3 for Whole...
The HIT-315 is a 15.6-inch all-in-one medical information terminal. Innovative and ultra-slim design for healthcare and hospitality applications All-in-one computer with Rockchip RK3399 IP65 rated front panel, IPX3 for Whole...
THIN 1U Compact size with Intel 8th/9th Gen. system THIN Compact design with 44.2mm in height Thin barebone with multi-IO ports is suitable for variety of application environments with DC-in...
THIN 1U Compact size with Intel Alder Lake-N Processor Fanless system with Single-sided I/O THIN Compact design with 44.2mm in height Thin barebone with multi-IO ports is suitable for variety...
THIN 1U Compact size with Intel J6412 and x6413E fanless system Fanless system with Single-sided I/O THIN Compact design with 44.2mm in height Thin barebone with multi-IO ports is suitable...
THIN 1U embedded PC - Intel® 13th/14th Generation Desktop Core™ i3/i5/i7 Thin design with 44.2mm in height Support Intel® 13th/14th Gen. Desktop Core i platform Easy/ quick installation for additional...
THIN 1U embedded PC - Intel® 8th Generation Desktop Core™ i3/i5/i7 Thin design with 44.2mm in height Support Intel® 8th Gen. Desktop Core i platform Easy/ quick installation for additional...
Water-resistant Fanless In-vehicle AI Computer with Intel® 8th/9th Gen Core™ i CPU Intel® 8th/9th Gen Core™ i socket-type CPU (LGA1151) with H310 PCH 8GB memory on board and 1 x...
Water-resistant Fanless In-vehicle Computer with Intel® 8th/9th Gen Core™ i CPU Intel® 8th/9th Gen Core™ i CPU (LGA1151) 8GB memory on board, 1 x SO-DIMM, 1 x mSATA, 2 x...
Water-resistant Fanless In-vehicle Computer with Intel® 8th/9th Gen Core™ i CPU Intel® 8th/9th Gen Core™ i CPU (LGA1151) 8GB memory on board, 1 x SO-DIMM Supports 2 x Gigabit Ethernet,...
Support Intel 12th/ 13th/ 14th Gen. Core i9/i7/i5/i3 3U Embedded System with 2 PCIe expansion slots Support 3 x 2.5" SATA SSD or 2 x 3.5" SATA HDD Plentiful IO...

<< Prev Next >>